Bluetooth® Serial Communications Computer Boards
2 Results
LoRaWAN/SigFox Communications Module -- CC2650F128RSMT
from OneTech Group
from OneTech Group
CC2650 (ZigBee & BLUETOOTH) from TEXAS INSTRUMENTS. Standard "Bee" communications Add-ons. Several communication modules supporting known RF protocols. These modules can be mounted on Menzu and Micro-Menzu boards. Functional specifications. Communications Modules support these protocols: ZigBee,... [See More]
- Network / Bus: Bluetooth; ZigBee
- Agency Approvals: CE Conformity
Embedded Bluetooth V4.2 Module -- RB8762
from Radicom Research, Inc.
from Radicom Research, Inc.
Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory. Featuring a self-contained... [See More]
- Network / Bus: Bluetooth
- Agency Approvals: FCC; CE Conformity; RoHS
- Features: Indicators
- Operating Temperature: 0.0 to 70