FCC Serial Communications Computer Boards

17 Results
2-port Isolated RS-232/422/485 Communication Module -- AMAX-5490-A
from Advantech

2-port Isolated RS-232/422/485 Communication Module. Data Bits: 5, 6, 7, 8. Stop Bits: 1, 1.5, 2. Parity: None, even, odd. Baud Rate: 50 bps ~ 230.4 kbps. Data Signals: RS-232: TxD, RxD, GND RS-422: Tx+, Tx-, Rx+, RXRS-485: Data+, Data-. FIFO: 256 bytes. Flow Control: Xon/Xoff [See More]

  • Agency Approvals: FCC; CE Conformity
  • Network / Bus: PCI; 1 x PCIe x1
  • Serial Protocol: RS232; RS422; RS485
  • Operating Temperature: -10 to 60
BlueStorm/LP RS-232 -- BL005
from Connect Tech Inc.

Designed and built for installation in a low profile chassis [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS; WEEE
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Number of Ports: 2
ISA Serial Board -- C168H
from Moxa Inc.

The 8-port C168H/HS ISA boards offer users a basic, high performance multiport serial communication solution for connecting terminals, modems, printers, data acquisition equipment, and other serial devices to a PC. The boards are a top choice of industrial automation engineers and system... [See More]

  • Agency Approvals: FCC
  • Network / Bus: ISA
  • Serial Protocol: RS232
  • Operating System: Windows, Linux, FreeBSD, DOS, Unix
Serial Communication Port Card -- PCI-COM232-2
from American Portwell Technology Inc.

Dual-port, asynchronous RS-232 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-232 under all OS at baud rates up to 921.6 Kbps. [See More]

  • Agency Approvals: FCC; CE Conformity
  • Network / Bus: PCI; PCI-X
  • Serial Protocol: RS232
  • Number of Ports: 2
Embedded Bluetooth V4.2 Module -- RB8762
from Radicom Research, Inc.

Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory. Featuring a self-contained... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS
  • Features: Indicators
  • Network / Bus: Bluetooth
  • Operating Temperature: 0.0 to 70
1 Port RS232 Low Profile PCI Express Serial Card -- PX-235
from Brainboxes Limited

Low Profile PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP,... [See More]

  • Agency Approvals: FCC; RoHS; WEEE
  • Network / Bus: PCI Express
  • Serial Protocol: RS232
  • Data Rate: 922
ISA Serial Board -- C218Turbo
from Moxa Inc.

The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]

  • Agency Approvals: FCC
  • Network / Bus: ISA
  • Serial Protocol: RS232
  • Operating System: Most types of Windows, Linux, and QNX
Serial Communication Port Card -- PCI-COM232-4
from American Portwell Technology Inc.

Quad-port, asynchronous RS-232 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-232 under all OS at baud rates up to 921.6 Kbps. [See More]

  • Agency Approvals: FCC; CE Conformity
  • Network / Bus: PCI; PCI-X
  • Serial Protocol: RS232
  • Number of Ports: 4
1 Port RS232 Low Profile PCI Serial Card -- UC-235
from Brainboxes Limited

Low Profile Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]

  • Agency Approvals: FCC; RoHS; WEEE
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Data Rate: 115
ISA Serial Board -- CI-134
from Moxa Inc.

The CI-134 series ISA boards come with 4 independent RS-422/485 serial ports for connecting data acquisition equipment and other serial devices to a PC. Connect your devices over longer distances —up to 1.2 km (4000 ft) —and ensure greater reliability in industrial environments with... [See More]

  • Agency Approvals: FCC
  • Network / Bus: ISA
  • Serial Protocol: RS422; RS485
  • Operating System: Windows, Linux, FreeBSD, DOS
1 Port RS232 PCI Express Serial Card -- PX-246
from Brainboxes Limited

PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP, Server 2003,... [See More]

  • Agency Approvals: FCC; RoHS; WEEE
  • Network / Bus: PCI Express
  • Serial Protocol: RS232
  • Data Rate: 922
PC/104 Serial Board -- CA-104
from Moxa Inc.

The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]

  • Agency Approvals: FCC
  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232
  • Operating System: Windows, Linux, FreeBSD, DOS
1 Port RS232 PCI Serial Port Card -- UC-246
from Brainboxes Limited

Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating Systems,... [See More]

  • Agency Approvals: FCC; RoHS; WEEE
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Data Rate: 115
PC/104 Serial Board -- CA-132
from Moxa Inc.

The CA-132/132I PC/104 modules are reliable, high performance, multiport serial communication solutions that have 2 RS-422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]

  • Agency Approvals: FCC
  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS422; RS485
  • Operating System: Windows, Linux, FreeBSD, DOS
2 Port RS232 Low Profile PCI Serial Port Card -- UC-101
from Brainboxes Limited

Universal PCI providing two low profile RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Includes drivers for all Windows 32 bit and 64 bit... [See More]

  • Agency Approvals: FCC; RoHS; WEEE
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Data Rate: 115
Universal PCI Serial Board -- CP-132UL V2
from Moxa Inc.

Over 800 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. Transmit data up to 1.2 km with RS-422/485. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with... [See More]

  • Agency Approvals: FCC
  • Network / Bus: PCI
  • Serial Protocol: RS422; RS485
  • Operating System: Windows, Linux, FreeBSD, DOS
2 Port RS232 PCI Serial Card with max 230,400 baud rate -- UC-607
from Brainboxes Limited

Universal PCI card provides 2 industry standard 9 pin RS232 serial COM ports in a single PCI slot, capable of baud rates up to 230,400.Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. [See More]

  • Agency Approvals: FCC; RoHS; WEEE
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Data Rate: 230