ESD Protection Serial Communications Computer Boards
from ACCES I/O Products, Inc.
The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in... [See More]
- Features: ESD Protection
- Network / Bus: PCI Express Mini Card (mPCIe) Type F1
- Serial Protocol: RS232
- Number of Ports: 4
from Moxa Inc.
The 4-port C104H/HS ISA boards offer users an economical, high performance multiport serial communication solution for connecting terminals, modems, printers, data acquisition equipment, and other serial devices to a PC. The boards are a top choice of industrial automation engineers and system... [See More]
- Features: ESD Protection
- Network / Bus: ISA
- Serial Protocol: RS232
- Operating System: Windows, Linux, FreeBSD, DOS, Unix
from ACCES I/O Products, Inc.
Features. PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors. Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity. Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire). “SM ” Models Support All 3 Serial Types. “S... [See More]
- Features: ESD Protection
- Network / Bus: PCI Express Mini Card
- Serial Protocol: RS232/422/485
- Operating System: DOS, Linux (including Mac OS X) and 32-bit and 64-bit Windows, Windows CE
from Moxa Inc.
The 8-port C168H/HS ISA boards offer users a basic, high performance multiport serial communication solution for connecting terminals, modems, printers, data acquisition equipment, and other serial devices to a PC. The boards are a top choice of industrial automation engineers and system... [See More]
- Features: ESD Protection
- Network / Bus: ISA
- Serial Protocol: RS232
- Operating System: Windows, Linux, FreeBSD, DOS, Unix
from ACCES I/O Products, Inc.
Features. 4 and 2-port PCI Express serial communication cards with DB9M connectivity. 2kV isolation port-to-port and port to computer on ALL signals. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. High performance 16C950 class UARTs... [See More]
- Features: ESD Protection
- Network / Bus: PCI Express
- Serial Protocol: RS232/422/485
- Number of Ports: 4
from Moxa Inc.
The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]
- Features: ESD Protection
- Network / Bus: ISA
- Serial Protocol: RS232
- Operating System: Most types of Windows, Linux, and QNX
from ACCES I/O Products, Inc.
Features. Eight or four-port PCI Express serial communication cards. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. Low profile PCIe MD2 form factor, works in standard height or low-profile PCIe computers. High performance 16C950... [See More]
- Features: ESD Protection
- Network / Bus: PCI Express
- Serial Protocol: RS232/422/485
- Number of Ports: 8
from Moxa Inc.
The CI-134 series ISA boards come with 4 independent RS-422/485 serial ports for connecting data acquisition equipment and other serial devices to a PC. Connect your devices over longer distances —up to 1.2 km (4000 ft) —and ensure greater reliability in industrial environments with... [See More]
- Features: ESD Protection
- Network / Bus: ISA
- Serial Protocol: RS422; RS485
- Operating System: Windows, Linux, FreeBSD, DOS
from ACCES I/O Products, Inc.
Features. Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. High performance 16C950 class UARTs with 128-byte FIFO for each transmit and... [See More]
- Features: ESD Protection
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Number of Ports: 4
from Moxa Inc.
The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]
- Features: ESD Protection; Indicators
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232
- Operating System: Windows, Linux, FreeBSD, DOS
from Moxa Inc.
The CA-132/132I PC/104 modules are reliable, high performance, multiport serial communication solutions that have 2 RS-422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]
- Features: ESD Protection; Indicators
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS422; RS485
- Operating System: Windows, Linux, FreeBSD, DOS
from Moxa Inc.
Over 800 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. Transmit data up to 1.2 km with RS-422/485. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with... [See More]
- Features: ESD Protection
- Network / Bus: PCI
- Serial Protocol: RS422; RS485
- Operating System: Windows, Linux, FreeBSD, DOS