RJ-45 Serial Communications Computer Boards
from RS Components, Ltd.
Hilscher CIFX M3042100BM-DP\F [See More]
- Connector: RJ-45; Ethernet
- Network / Bus: PCI; PCI
- Serial Protocol: Ethernet
- Number of Ports: 2
from RS Components, Ltd.
Siemens 6GK7542-6UX00-0XE0 Serial Board [See More]
- Connector: RJ-45; Ethernet
- Network / Bus: Serial
- Serial Protocol: Ethernet
- Data Rate: 100000
from RS Components, Ltd.
Allen Bradley 25-COMM-E2P Serial Card [See More]
- Connector: RJ-45; Ethernet
- Network / Bus: Serial
- Serial Protocol: Ethernet
- Number of Ports: 2
from ACCES I/O Products, Inc.
Features. Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. High performance 16C950 class UARTs with 128-byte FIFO for each transmit and... [See More]
- Connector: DB9; RJ-45
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Number of Ports: 4
from Moxa Inc.
The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]
- Connector: RJ-45
- Network / Bus: PCI; ISA
- Serial Protocol: RS232
- Data Rate: 461
from Moxa Inc.
The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]
- Connector: RJ-45
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232
- Operating System: Windows, Linux, FreeBSD, DOS
from Moxa Inc.
The CA-132/132I PC/104 modules are reliable, high performance, multiport serial communication solutions that have 2 RS-422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]
- Connector: RJ-45
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS422; RS485
- Operating System: Windows, Linux, FreeBSD, DOS