Air / Pneumatic Gear Pumps

3 Results
Fast Clean Paint Gear Pump 10cc
from Sames North American Corporation

The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. It ensures a regular and accurate flow. Accurate dosing. Compact design. Fast clean technology. Performance. Quick... [See More]

  • Power Source: Air or Pneumatic
  • Media: Water-Based Material, Liquids
Gear Paint Pump
from Sames North American Corporation

The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of paint delivered per... [See More]

  • Power Source: Air or Pneumatic
  • Media: Water-Based Material, Liquids
  • Discharge Pressure: 7.3 to 29.0
Liquid Paint Gear Pump 0.3cc -- 2K
from Sames North American Corporation

The gear pump is used to supply liquid paint (solvent or water-based) for all SAMES automatic sprayers. Isocyanate specific design. Accurate dosing. Compact design. Performance. Steady dosing process. Large range of capacities for accurate dosing. Productivity. Low running costs due to wear... [See More]

  • Power Source: Air or Pneumatic
  • Discharge Pressure: 217.6
  • Liquid Flow: 6.3
  • Media: Water-Based Material, Liquids