Hydraulic Gear Pumps

5 Results
Fluid Transfer Helical Gear Pump -- FTP2 Series
from jbj Techniques Limited

This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 725.2
  • Liquid Flow: 2.8 to 13.9
  • Media: Lubrication Fluids, Low Viscosity Fluids, Fire Resistant Fluids, Oil and Water Emulsions
SP20B Series SAE “A” Flange Pump
from Prince Manufacturing Corp.

Function. The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 2500.0 to 3000.0
  • Liquid Flow: 0.8 to 29.5
  • HP: 1.85 to 47.89
SP20P Series Priority Flow Divider Pump
from Prince Manufacturing Corp.

Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 3000.0
  • Liquid Flow: 1.5 to 5.0
  • Media: Oil
SP25A Series SAE “B” Flange Pump
from Prince Manufacturing Corp.

Function. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 2500.0 to 3000.0
  • Liquid Flow: 2.1 to 48.1
  • HP: 4.65 to 80.77
SP25D2 Double Pump
from Prince Manufacturing Corp.

Function. The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump ’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be... [See More]

  • Power Source: Hydraulic
  • Media: Oil
  • Discharge Pressure: 2500.0 to 3000.0