DC Powered Gear Pumps
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
- Industry Served: Construction, Defense
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
- Industry Served: Construction, Defense
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Media: Liquids, Oil
- Industry Served: Construction, Defense
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
- Industry Served: Construction, Defense
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
- Industry Served: Construction, Defense
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Media: Liquids, Oil
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Media: Liquids, Oil
- Discharge Pressure: 3335.9
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
- Discharge Pressure: 3335.9
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Media: Oil
- Discharge Pressure: 3335.9
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Media: Liquids, Oil
from Clark Solutions
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 1000.0
- Liquid Flow: 8.5
- Media Temperature: 250
from TOPS Industry & Technology Co., Ltd.
Features. Small size, high pressure. Excellent self-priming. Smooth, pulseless delivery. Easy to service. Chemical resistance. DC Motor drive. Applications. Spray. Sanitary ware. Ice-making machines. Coffee making machines. Drinking fountains. Wine dispensers. Beverage dispensing [See More]
- Power Source: DC; 12V / 24V
- HP: 0.02 to 0.05
- Liquid Flow: 0.8
- Media Temperature: 14 to 212
from Johnson Electric North America, Inc.
Johnson Electric utilizes its wide range of DC Motor, Synchronous and EC Motor technologies to develop customized impeller mechanisms which generate high power, high efficiency, low noise subsystems. Platform modules are available to enable fast track application specific development projects and... [See More]
- Power Source: DC
- Discharge Pressure: 43.5
- Liquid Flow: 0.1
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.3
- Media Temperature: -4 to 212
from Xylem Applied Water Systems
Junior Gear Puppy. Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm. Self-priming from dry up to 1m (3ft). Model No.: 23220 Series. Maximum viscosity 150Cs. Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410. ISO... [See More]
- Power Source: DC; 24 VDC
- Discharge Pressure: 37.8
- Liquid Flow: 3.6
- Industry Served: Automotive, Construction
from Scherzinger Pump Technology Inc.
The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]
- Power Source: DC
- Media: Chemical Pump
- Industry Served: Automotive, Machine Tool, Medical, Power Generation
from Cole-Parmer
• Complete mini gear pump systems for low-flow applications. • Maximum flow rates up to 0.67 GPM. • Choose from nonenclosed OEM, lab, and fully enclosed lab versions. • 115 VAC, 230 VAC, and 12 VDC models [See More]
- Power Source: DC; 12 VDC
- Discharge Pressure: 21.0
- Liquid Flow: 0.7
from Clark Solutions
Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel. burners and blenders as well as general transfer in... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 200.0
- Liquid Flow: 24.0
- Media Temperature: 250
from TOPS Industry & Technology Co., Ltd.
Widely used in medical machinery, fine chemicals, water treatment printing, cleaning, packaging, food processing, and other areas of liquid delivery. Pump can be used in the -0.1 Mpa ~2Mpa closed systems, the rated output pressure is 0.5 Mpa (medium: water), the highest output 1.4 Mpa... [See More]
- Power Source: DC; Magnetic Drive Pump; 24V
- HP: 0.09
- Liquid Flow: 0.9
- Media Temperature: 14 to 212
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 87.0 to 101.5
- Liquid Flow: 0.3
- Media Temperature: -4 to 212
from Xylem Applied Water Systems
Flow rate: Nominal 25 Litres/min (6.5 gallons/min). Self-priming from dry up to 1m (3ft). Model No.: 23230 Series. Maximum viscosity 150Cs. Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410. ISO 8846 MARINE (Ignition... [See More]
- Power Source: DC; 12 VDC
- Discharge Pressure: 37.8
- Liquid Flow: 6.5
- Industry Served: Automotive, Construction
from Clark Solutions
700 Series pumps are high pressure pumps designed to provide. quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are. designed to operate at speeds to 1725 RPM, pressures to 2000. [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- HP: 0.50
- Discharge Pressure: 2000.0
- Media Temperature: 250
from TOPS Industry & Technology Co., Ltd.
Pump can be used in the -0.1 Mpa~closed systems, the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 50~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment,... [See More]
- Power Source: DC; Magnetic Drive Pump; 24V
- HP: 0.08
- Liquid Flow: 0.9
- Media Temperature: 14 to 212
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.5
- Media Temperature: -4 to 212
from Clark Solutions
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70 °C (158... [See More]
- Power Source: DC; 24 VDC
- Media Temperature: 158
- Liquid Flow: 0.7
- Industry Served: Agriculture, Food Service
from TOPS Industry & Technology Co., Ltd.
Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment,... [See More]
- Power Source: DC; Magnetic Drive Pump; 24V
- HP: 0.09
- Liquid Flow: 0.9
- Media Temperature: 14 to 212
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 72.5 to 101.5
- Liquid Flow: 0.5
- Media Temperature: -4 to 212
from Clark Solutions
The DGM09 Series magnet drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGM09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 95 °C (203... [See More]
- Power Source: DC; 24 VDC
- Media Temperature: 203
- Liquid Flow: 0.6
- Industry Served: Agriculture, Food Service
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 43.5 to 58.0
- Liquid Flow: 0.8
- Media Temperature: -4 to 212
from Clark Solutions
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 300.0
- Liquid Flow: 41.0
- Media Temperature: 250
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.8
- Media Temperature: -4 to 212
from Clark Solutions
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]
- Power Source: DC; Magnetic Drive Pump; Magnetic Drive, 24 VDC
- Discharge Pressure: 290.0
- Liquid Flow: 0.8
- Media Temperature: 248
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 29.0
- Liquid Flow: 1.1
- Media Temperature: -4 to 212
from Clark Solutions
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]
- Power Source: DC; Magnetic Drive Pump; 12 VDC, 24 VDC
- Discharge Pressure: 290.0
- Liquid Flow: 1.1
- Media Temperature: 248
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 43.5
- Liquid Flow: 1.1
- Media Temperature: -4 to 212
from Clark Solutions
Model 00 pump is ideally suited for low volume applications. such as pressure lubrication, hydraulic service, fuel supply,. and general liquid transfer. The pumps are available in cast iron and ductile iron. They. are designed to operate at speeds to 1800 RPM, pressures to. 300 PSI, and flow rates... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Media Temperature: 250
- Liquid Flow: 0.5
- Industry Served: Hydraulic, Low Volume Applications, Oil & Gas
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.3
- Media Temperature: -4 to 212
from Clark Solutions
Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI. 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S measures only 5.4 ” in... [See More]
- Power Source: DC; 12 VDC
- Discharge Pressure: 20.0 to 40.0
- Liquid Flow: 3.0
- Media Temperature: 212
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.3
- Media Temperature: -4 to 212
from Clark Solutions
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and. bronze. They are designed to operate at speeds to 1800 RPM,. pressures to 200... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 200.0
- Liquid Flow: 4.5
- Media Temperature: 250
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow. in a very small package size. The wetted materials and gear construction. are the same as those of it ’s larger cousins, but by removing one. of the shaft bearings the overall length is much shorter. In addition,the... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.5
- Media Temperature: -4 to 212
from Clark Solutions
Series UP12 Gear Pumps for Water & Diesel Fuel. 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI. Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use... [See More]
- Power Source: DC; 12 VDC
- Media Temperature: 185
- Liquid Flow: 5.5 to 10.5
- Media: Diesel Only, Liquids
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.5
- Media Temperature: -4 to 212
from Clark Solutions
Series UP2 Gear Pumps for Water & Engine Oil. Water to 2.6 GPM, Oil to 52.9 GPH. Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P... [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Media: Diesel Only, Fuel, Liquids, Salt Water
- Media Temperature: 104
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.3
- Media Temperature: 32 to 176
from Clark Solutions
Series UP3/4 Gear Pumps for Water & Engine Oil. Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI. Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass body and... [See More]
- Power Source: DC; 12 VDC
- Media Temperature: 104
- Liquid Flow: 2.0 to 3.9
- Media: Diesel Only, Fuel, Liquids, Salt Water
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.4
- Media Temperature: 32 to 176
from Clark Solutions
Series UP6 Gear Pumps for Water & Diesel Fuel. 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI. Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP6... [See More]
- Power Source: DC; 12 VDC
- Media: Diesel Only, Liquids
- Media Temperature: 185
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be:SimpleLeak-freeChemically inertReliableEconomicalIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are chosen to withstand a... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.5
- Media Temperature: 32 to 176
from Clark Solutions
Series UP9-PN Gear Pumps for Water & Diesel Fuel. 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI. Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel shaft. Use UP-9PN... [See More]
- Power Source: DC; 24 VDC
- Media Temperature: 185
- Liquid Flow: 3.2
- Media: Diesel Only, Liquids, Lubricants, Salt Water; Chemical Pump
from Diener Precision Pumps LP
A gear pump of the Silencer series is simple, leak-free, chemically inert, reliable and economical.The gear pumps manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the gear pump will never leak and wetted materials are chosen to... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.1
- Media Temperature: 32 to 176
from Clark Solutions
Series UPX-C Stainless Steel Gear Pumps. Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI. Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316 stainless steel, PTFE and... [See More]
- Power Source: DC; 24 VDC
- Media Temperature: 104
- Liquid Flow: 2.0 to 3.9
- Media: Acids, Liquids
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Power Source: DC; NoSourceIncluded
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.3
- Media Temperature: 32 to 176