Magnetic Drive Gear Pumps

13 Results
GML/GMB Mag-Drive Gear Pump
from Dickow Pump Company, Inc.

The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow ’s magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant... [See More]

  • Power Source: Magnetic Drive Pump
Mag Drive Gear Pumps Series
from Haight Pumps

When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most demanding fluids. [See More]

  • Power Source: NoSourceIncluded; Magnetic Drive Pump
  • Discharge Pressure: 250.0
  • Liquid Flow: 120.0 to 240.0
  • Media Temperature: 620
Magnet Drive Gear Pump -- MG200XK&DC24
from TOPS Industry & Technology Co., Ltd.

Widely used in medical machinery, fine chemicals, water treatment printing, cleaning, packaging, food processing, and other areas of liquid delivery. Pump can be used in the -0.1 Mpa ~2Mpa closed systems, the rated output pressure is 0.5 Mpa (medium: water), the highest output 1.4 Mpa... [See More]

  • Power Source: DC; Magnetic Drive Pump; 24V
  • HP: 0.09
  • Liquid Flow: 0.9
  • Media Temperature: 14 to 212
Mag Drive™ Pumps -- H8124A
from Viking Pump, Inc. - A Unit of IDEX Corporation

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]

  • Power Source: NoSourceIncluded; Magnetic Drive Pump
  • Discharge Pressure: 400.0
  • Liquid Flow: 15.0
  • Media Temperature: 225
Chemical Gear Pump -- CHEM / CHEM MINI / CHEM MAGNET
from Witte Pumps & Technology GmbH

CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]

  • Power Source: NoSourceIncluded; Magnetic Drive Pump
  • Discharge Pressure: 1740.0
  • Liquid Flow: 2.0 to 20.0
  • Media Temperature: 580
Gather Pumps: Magnetic Gear / Metering Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]

  • Power Source: Magnetic Drive Pump
  • Media: Chemical Pump
Magnetic Drive Gear Pumps
from Magnatex Pumps, Inc.

Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]

  • Power Source: AC; Magnetic Drive Pump; from 0,25 up to 75 kW
  • Media Temperature: -147 to 392
  • Discharge Pressure: 435.1
  • Media: Chemical Pump
MG 200 Series Gear Pump With AC Motor
from Clark Solutions

The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump... [See More]

  • Power Source: Magnetic Drive Pump; Magnetic Drive
  • Discharge Pressure: 290.0
  • Liquid Flow: 0.9
  • Media Temperature: 248
Magnet Drive Gear Pump -- MG200XK&DC24W
from TOPS Industry & Technology Co., Ltd.

Pump can be used in the -0.1 Mpa~closed systems, the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 50~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment,... [See More]

  • Power Source: DC; Magnetic Drive Pump; 24V
  • HP: 0.08
  • Liquid Flow: 0.9
  • Media Temperature: 14 to 212
Mag Drive™ Pumps -- K8124A
from Viking Pump, Inc. - A Unit of IDEX Corporation

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]

  • Power Source: NoSourceIncluded; Magnetic Drive Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 80.0
  • Media Temperature: 225
MG Gear Pump With AC Motor -- MGC3
from Clark Solutions

The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]

  • Power Source: AC; Magnetic Drive Pump; Magnetic Drive, 230 VAC
  • Discharge Pressure: 290.0
  • Liquid Flow: 0.7
  • Media Temperature: 248
Magnet Drive Gear Pump -- MG200XK&DC24WI
from TOPS Industry & Technology Co., Ltd.

Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment,... [See More]

  • Power Source: DC; Magnetic Drive Pump; 24V
  • HP: 0.09
  • Liquid Flow: 0.9
  • Media Temperature: 14 to 212
MGK300 Gear Pump With DC Motor -- MGK-3-xxxxxx
from Clark Solutions

The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]

  • Power Source: DC; Magnetic Drive Pump; 12 VDC, 24 VDC
  • Discharge Pressure: 290.0
  • Liquid Flow: 1.1
  • Media Temperature: 248