AC Powered Gear Pumps
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: AC
- Media: Liquids, Oil
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Media: Liquids, Oil
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Power Source: DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
- Media: Liquids, Oil
from Cole-Parmer
bull; Self-priming and bidirectional capabilities offer excellent dosing, metering, and transfer of polymers and corrosive chemicals. • Wear-resistant helical gears offer reduced noise levels of 10 dB. • Heavy-duty three-piece design combines bearings and wear plates to easily service... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 110.0
- Liquid Flow: 1.5
- HP: 0.33
from Great Plains Industries, Inc.
Plastic utility pump, for agriculture chemical applications [See More]
- Power Source: AC; 115 VAC
- Industry Served: Agriculture
- Liquid Flow: 12.0
- Media: Corrosive, Liquids; Chemical Pump
from Magnatex Pumps, Inc.
Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]
- Power Source: AC; Magnetic Drive Pump; from 0,25 up to 75 kW
- Media Temperature: -147 to 392
- Discharge Pressure: 435.1
- Media: Chemical Pump
from Clark Solutions
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 1000.0
- Liquid Flow: 8.5
- Media Temperature: 250
from Bijur Delimon International
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment. [See More]
- Power Source: AC; 100V / 200V, Single Phase
- Discharge Pressure: 40.0
- Liquid Flow: 0.0
- Industry Served: Lubrication, Petrochemical
from Cole-Parmer
Analog drives provide continuous-duty operation with Micropump <reg > A-mount pump heads. Gradual, one-second acceleration offers smooth control of drive speed and flow rate. The permanent-magnet, direct-current (PMDC) drive is built to last <emdash >excellent for long-term applications. [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 75.0
- Liquid Flow: 0.0
from Clark Solutions
Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel. burners and blenders as well as general transfer in... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 200.0
- Liquid Flow: 24.0
- Media Temperature: 250
from Cole-Parmer
bull; Complete systems for rotary evaporation, vacuum, and filtration manifolds. • Dual-stage gear pumps provide deep vacuum to 1 x 10 <sup > â € “1 </sup > torr. • Rotating gears do not mesh <emdash >very tolerant of vapor and provide smooth,... [See More]
- Power Source: AC; 115 VAC
- HP: 0.25
from Clark Solutions
700 Series pumps are high pressure pumps designed to provide. quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are. designed to operate at speeds to 1725 RPM, pressures to 2000. [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- HP: 0.50
- Discharge Pressure: 2000.0
- Media Temperature: 250
from Cole-Parmer
• Complete mini gear pump systems for low-flow applications. • Maximum flow rates up to 0.67 GPM. • Choose from nonenclosed OEM, lab, and fully enclosed lab versions. • 115 VAC, 230 VAC, and 12 VDC models [See More]
- Power Source: AC; 230 VAC
- Discharge Pressure: 10.0
- Liquid Flow: 0.3
from Clark Solutions
Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures. to... [See More]
- Power Source: AC; 230V to 460V, Three Phase
- Discharge Pressure: 200.0
- Liquid Flow: 4.5
- Media Temperature: 250
from Cole-Parmer
• Complete mini gear pump systems for low-flow applications. • Maximum flow rates up to 0.67 GPM. • Choose from nonenclosed OEM, lab, and fully enclosed lab versions. • 115 VAC, 230 VAC, and 12 VDC models [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 10.0
- Liquid Flow: 0.4
from Clark Solutions
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 300.0
- Liquid Flow: 41.0
- Media Temperature: 250
from Cole-Parmer
bull; Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals. • Wear-resistant helical gears offer reduced noise levels of 10 dB. • Heavy-duty three-piece design combines bearings and wear plates to easily service... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 100.0
- Liquid Flow: 1.5
- HP: 0.33
from Clark Solutions
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]
- Power Source: AC; Magnetic Drive Pump; Magnetic Drive, 230 VAC
- Discharge Pressure: 290.0
- Liquid Flow: 0.7
- Media Temperature: 248
from Clark Solutions
Model 00 pump is ideally suited for low volume applications. such as pressure lubrication, hydraulic service, fuel supply,. and general liquid transfer. The pumps are available in cast iron and ductile iron. They. are designed to operate at speeds to 1800 RPM, pressures to. 300 PSI, and flow rates... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Media Temperature: 250
- Liquid Flow: 0.5
- Industry Served: Hydraulic, Low Volume Applications, Oil & Gas
from Clark Solutions
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and. bronze. They are designed to operate at speeds to 1800 RPM,. pressures to 200... [See More]
- Power Source: DC; AC; 6 VDC, 12 VDC, 24 VDC, 32 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Discharge Pressure: 200.0
- Liquid Flow: 4.5
- Media Temperature: 250