Shaft - Pulley / Gear / Sprocket Hydraulic Clutches

8 Results
Safety Coupling -- 100 SR-P
from Voith Turbo Inc.

Compact design with connection flange at each end, suitable for gear couplings. [See More]

  • Mounting: Shaft - VPulley
  • Engagement: Friction
  • Torque: 3982.3 to 7964.6
  • Shaft: In-line
Safety Coupling -- 100 SR-F
from Voith Turbo Inc.

With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be... [See More]

  • Mounting: Shaft - VPulley
  • Engagement: Friction
  • Torque: 5531.0 to 11061.9
  • Shaft: In-line
Safety Coupling -- 100 SR-N
from Voith Turbo Inc.

For installation between a plain shaft and a universal joint or other flange connection. On request the flange connection dimensions can be modified. Sample of a special application: Safeset SR-N 70 spec with shaft sleeve for a shaft with key and flange connection with pin screws and prolonged shear... [See More]

  • Mounting: Shaft - VPulley
  • Engagement: Friction
  • Torque: 5162.2 to 11061.9
  • Shaft: In-line
Safety Coupling -- 100 ST
from Voith Turbo Inc.

For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device. [See More]

  • Mounting: Shaft - VPulley
  • Speed: 275
  • Torque: 5531.0 to 11061.9
  • Engagement: Friction
Safety Coupling -- 100 ST-B
from Voith Turbo Inc.

For installation between a ground shaft and hub, with higher operating speeds. [See More]

  • Mounting: Shaft - VPulley
  • Engagement: Friction
  • Torque: 5531.0 to 11061.9
  • Shaft: In-line
Safety Coupling -- 100 ST-K
from Voith Turbo Inc.

For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub. [See More]

  • Mounting: Shaft - VPulley
  • Speed: 300
  • Torque: 2876.1 to 5752.2
  • Engagement: Friction
Safety Coupling -- 100 ST-KB
from Voith Turbo Inc.

For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub. [See More]

  • Mounting: Shaft - VPulley
  • Engagement: Friction
  • Torque: 2876.1 to 5752.2
  • Shaft: In-line
Safety Coupling -- SR-PF
from Voith Turbo Inc.

This design is developed for heavy duties and preferably in conjunction with gear couplings, metal membrane couplings or universal joints. For this purpose connecting flanges on both sides are provided. In this design, the torque is transmitted directly from a flange shaft to a flange sleeve and not... [See More]

  • Mounting: Shaft - VPulley
  • Engagement: Friction
  • Torque: 6637.2 to 476401.2
  • Shaft: In-line