In-line Shafts Hydraulic Clutches

2 Results
High Speed/High Starting Torque Hydraulic Clutch Assembly
from Hilliard Corporation (The)

Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes overrunning... [See More]

  • Mounting: Shaft
  • Shaft: In-line
  • Pressure: 5000
  • Application: Industrial; Power Transmission; Other; Marine/Shipping, Oil and Gas, Turbine Engines
Press Pac® 2200 Series -- 2205
from Midwest Brake

Press Pac ® 2200 Series Oil Shear Separate Clutch and Brake Drive System. The Press Pac ® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The unit is ideally suited for... [See More]

  • Mounting: Shaft; Flange (optional feature)
  • Pressure: 700
  • Torque: 2500.0 to 5000.0
  • Spring Assistance: Spring Return/Disengage