Pump Hydraulic Clutches

2 Results
BD Engine Mounted Clutches
from jbj Techniques Limited

Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto a tapered shaft carried on two bearings. The pilot bearing is housed in the engine flywheel and the outer... [See More]

  • Application: Industrial; Motor; Pump
  • Engagement: Plate / Disc
  • Speed: 2000 to 3500
  • Shaft: In-line
Oil Bath Clutches
from jbj Techniques Limited

These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide range of... [See More]

  • Application: Industrial; Motor; Pump
  • Power: 268 to 509
  • Speed: 3000 to 3200
  • Engagement: Plate / Disc