Spring Actuation / Engage Hydraulic Clutches

2 Results
Oil Shear Heavy Duty Clutch -- Posidyne Models 02-30
from Force Control Industries, Inc.

Eliminate Constant Repair in Severe Duty Applications. The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 3600
  • Torque: 43.2 to 6583.3
  • Engagement: Oil Shear
Oil Shear Power Take Off Clutch -- PosiClutch 200 Series
from Force Control Industries, Inc.

Eliminate Constant Repair in Severe Duty Applications. The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Shaft: In-line
  • Engagement: Oil Shear
  • Mounting: Mount on Diesel Engine With SAE 00 Flywheel Housing