Motor Hydraulic Clutches

3 Results
BD Engine Mounted Clutches
from jbj Techniques Limited

Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto a tapered shaft carried on two bearings. The pilot bearing is housed in the engine flywheel and the outer... [See More]

  • Application: Industrial; Motor; Pump
  • Engagement: Plate / Disc
  • Speed: 2000 to 3500
  • Shaft: In-line
Oil Bath Clutches
from jbj Techniques Limited

These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide range of... [See More]

  • Application: Industrial; Motor; Pump
  • Power: 268 to 509
  • Speed: 3000 to 3200
  • Engagement: Plate / Disc
Oil Shear Power Take Off Clutch -- PosiClutch 200 Series
from Force Control Industries, Inc.

Eliminate Constant Repair in Severe Duty Applications. The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard... [See More]

  • Application: Industrial; Motor
  • Engagement: Oil Shear
  • Spring Assistance: Spring Actuation/Engage
  • Shaft: In-line