Linear Dashpot Shock Absorbers, Linear Dampers, and Dashpots

3 Results
Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore -- STH 0.25M
from Enidine Inc.

ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to. absorb maximum energy within a compact envelope size. The TK... [See More]

  • Shock Absorber / Damper Type: Linear Dashpot
  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Stroke: 0.2500
Composite Shock Absorber -- C0080
from KYNTEC Corporation

KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your. application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product... [See More]

  • Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Air; Hydraulic; Mechanical
  • Stroke: 0.2500
Stainless Steel Shock Absorber -- KYN100
from KYNTEC Corporation

MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to... [See More]

  • Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
  • Absorption / Damping Action: Compression
  • Dampening Method: Air
  • Stroke: 0.2800