Extension Shock Absorbers, Linear Dampers, and Dashpots

17 Results
HB Hydraulic Damper -- Size 10/28
from Bansbach Easylift®

HB-damper - hydraulic damper with adjustable damping force. With these hydraulic dampers from Bansbach ® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these dampers can be adjusted by turning... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Stroke: 3.94 to 19.69
  • Dampening Method: Hydraulic
  • Maximum Force (P1): 6.74 to 674
Adjustable Hydraulic Shock Absorbers / Mid-Bore -- (LR)OEMXT 1 1/8 x 1
from Enidine Inc.

Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Shock Absorber
  • Stroke: 1
HB Hydraulic Damper -- Size 14/40
from Bansbach Easylift®

HB-damper - hydraulic damper with adjustable damping force. With these hydraulic dampers from Bansbach ® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these dampers can be adjusted by turning... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Stroke: 3.94 to 31.5
  • Dampening Method: Hydraulic
  • Maximum Force (P1): 6.74 to 2248
Adjustable Hydraulic Shock Absorbers / Small Bore -- ECO LROEM .25
from Enidine Inc.

Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Shock Absorber
  • Stroke: 0.3800
HB Hydraulic Damper -- Size 6/15
from Bansbach Easylift®

HB-damper - hydraulic damper with adjustable damping force. With these hydraulic dampers from Bansbach ® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these dampers can be adjusted by turning... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Stroke: 0.9843 to 5.91
  • Dampening Method: Hydraulic
  • Maximum Force (P1): 4.5 to 180
Heavy Duty Adjustable Shock Absorber -- HD 5.0 x 10
from Enidine Inc.

Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Shock Absorber
  • Stroke: 10
HB Hydraulic Damper -- Size 8/22
from Bansbach Easylift®

HB-damper - hydraulic damper with adjustable damping force. With these hydraulic dampers from Bansbach ® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these dampers can be adjusted by turning... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Stroke: 1.97 to 9.84
  • Dampening Method: Hydraulic
  • Maximum Force (P1): 6.74 to 405
Non-Adjustable Hydraulic Shock Absorbers -- ECO 10 (B)
from Enidine Inc.

Enidine is revolutionizing the industrial shock absorber market with the release of the industries first environmentally friendly design. The ECO Series was designed using materials and fluids that are safe for our environment. Models have the flexibility to accommodate a wide range of operating... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Shock Absorber
  • Stroke: 0.2800
Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore -- STH 0.25M
from Enidine Inc.

ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to. absorb maximum energy within a compact envelope size. The TK... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Linear Dashpot
  • Stroke: 0.2500
Non-Adjustable Hydraulic Shock Absorbers / Mid Bore -- PMXT 1525
from Enidine Inc.

Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series shock... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Shock Absorber
  • Stroke: 1
Hydraulic Damper -- MOD 28
from ACE Controls Inc.

Non-adjustable, speed dependent Compression and extension force 14 lbs to 2,252 lbs Stroke 1.97 in to 11.81 in. High quality and long service life: The hydraulic dampers of the MOD family can be used as single or double acting brake. Its wear-resistant surface coating provides a long-lasting, high... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Hydraulic
  • Shock Absorber / Damper Type: Linear Damper
  • Stroke: 1.97 to 11.81
Gas Springs & Dampers, Standard Dampers -- GDE50-D
from H.A. Guden Co., Inc.

EXTENSION DAMPER .25 X .59 6.47" EXT. 2" STROKE D ORIFICE [See More]

  • Absorption / Damping Action: Extension
  • Extended Length: 6.47
  • Stroke: 2
  • Maximum Force (P1): 3 to 50
Composite Shock Absorber -- C0080
from KYNTEC Corporation

KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your. application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Air; Hydraulic; Mechanical
  • Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
  • Stroke: 0.2500
Dashpots -- 2KS160S
from Airpot Corporation

Dashpot, shock resistant rubber case, 1/4 inch hex damping adjustment [See More]

  • Absorption / Damping Action: Compression; Extension
  • Stroke: 1.1
  • Dampening Method: Air
  • Compressed Length: 2.77
Safety Shock Absorber -- CB100
from ACE Controls Inc.

Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Gas
  • Shock Absorber / Damper Type: Shock Absorber
  • Stroke: 7.87 to 23.62
Gas Springs & Dampers, Standard Dampers -- GNE50-C
from H.A. Guden Co., Inc.

EXTENSION DAMPER .25 X .59 6.47" EXT C ORIFICE [See More]

  • Absorption / Damping Action: Extension
  • Extended Length: 6.47
  • Stroke: 2
  • Maximum Force (P1): 3 to 50
Damper and Rate Control -- CD1000
from KYNTEC Corporation

KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Dampening Method: Air; Hydraulic; Mechanical
  • Shock Absorber / Damper Type: Linear Damper
  • Stroke: 2 to 12