Elastomeric Shock Absorbers, Linear Dampers, and Dashpots
from Isotech, Inc.
HR Series Elastomeric Hangers are isolation hangers that offer cost-effective solutions for the isolation of suspended equipment. These hangers are designed to solve high frequency attenuation problems in protected space or radiating from the space to surrounding locations. These isolators are ideal... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
HRO Series Elastomeric Element Hangers are designed to isolate high frequency vibrations in locations where there is minimal space available - such as in suspended mechanical equipment room applications. HRO Series Hangers are unhoused elastomeric element isolators that are laterally stable. The... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
HRS-PR Pre-Compressed Spring & Elastomeric Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel spring for ease of... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
HRS Series Spring & Elastomeric Hangers offer a combined solution for vibration isolation of both low and high frequency noise. The HRS Series feature a steel spring in combination with an elastomeric element for use in suspended piping and equipment where it is critical to isolate both vibration... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
HRSA-PR Series Pre-compressed Spring & Elastomeric Angularity Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
HRSA Series Spring & Elastomeric Angularity Hangers offer a combined solution for vibration isolation of both low and high frequency noise attenuation. The HRSA Series feature a steel spring in combination with an elastomeric element for use in suspended piping and equipment where it is critical to... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
HRSP Spring & Elastomeric Positioning Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel spring for ease of... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
The RHC/RHDC Series neoprene isolation hangers offer a cost effective solution for the isolation of suspended ceilings. This series is designed to solve high frequency attenuation problems in a protected space or radiating from that space to surrounding locations. These isolators are ideal for... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The VMC Group offers two types of Rod Stiffeners, SRBC and RSC. The SRBC and the RSC Series are seismic rod bracing clamps used as additional support for bracing threaded rods used to suspend piping, ducts, conduit and various other suspended equipment. Seismic forces act in all directions. Threaded... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
RSHSC Series are isolation hangers that combine a coil spring and a neoprene element within the same hanger. The RSHSC Series are ideal for controlling both high and low frequency problems occurring within or outside of protected spaces. The RSHSC combination spring and neoprene vibration hangers... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The RDP Series is the same as the RD Series. The RDP Series has a positioning pin incorporated with the isolator. RDP are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RVD Series have a steel baseplate with mounting holes and a threaded insert at the top of the isolator for attaching to... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
Machinery Vibration Pads made out of HIGH TENSILE AIRCRAFT TIRES [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes or supplemental steel supports. The RDC2 Series offers rugged,... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The RSM Series are fully bonded, restrained elastomeric isolators offered in three designs - the RSM1 through RSM3 in load ranges up to 20,000 lbs. The RSM Series isolators incorporate high quality elastomer bonded within a heavy-duty, ductile iron or welded steel housing for long life and... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances. [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
The DT Series Spring-Flex Isolators are the same as the CT and BT Spring-Flex Isolators. The DT Series is the 2 ″ deflection version. DT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. DT series... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Dampening Method: Mechanical
from Isotech, Inc.
Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations - engines,... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
Fabri-Flex isolation pads with 1000 psi loading capability for excellent high frequency sound attenuations under extremely heavy load applications. Fabri-Flex Pads consist of multiple layers of high quality, cotton duck fabric thoroughly impregnated and bonded together by a specially formulated... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is excellent while... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from Isotech, Inc.
Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required layers of Shearflex Pads or Maxiflex Pads bonded to 1/16 ″ thick galvanized steel plates between each layer. Multiple layer... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
from KOBA Co., Ltd.
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas... [See More]
- Shock Absorber / Damper Type: Elastomeric
- Stroke: 5.12
- Dampening Method: Mechanical
- Body Material: Zinc, Ni Plated
from Century Spring Corp.
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable... [See More]
- Shock Absorber / Damper Type: Elastomeric
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Extended Length: 2
from Trelleborg Industrial AVS
Protect structures and equipment from impact forces [See More]
- Shock Absorber / Damper Type: Elastomeric
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Cylinder Diameter: 0.8268
from Redwood Plastics
Redco ™ S.V.I. Pads. Redco ™ Shock Vibration Isolation (S.V.I) Pads were developed to control vibration and impact to reduce noise and absorb energy. They lesson the peak forces or shock transmitted into a supporting structure. The S.V.I Pads respond to impact by compressing and bulging. [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Mounting: Other Specialized Mount
from KOBA Co., Ltd.
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas... [See More]
- Shock Absorber / Damper Type: Elastomeric
- Stroke: 3.94
- Dampening Method: Mechanical
- Extended Length: 14.17
from Century Spring Corp.
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable... [See More]
- Shock Absorber / Damper Type: Elastomeric
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Extended Length: 0.5000
from Redwood Plastics
Redco ™ Deadplate. Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. Durometer Hardness: 52A. Standard Color: Light Blue. Applications: Impact and shock pads, etc. Redco ™ Feature... [See More]
- Shock Absorber / Damper Type: Elastomeric; Shock Absorber
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Body Material: Polyurethane