Air Shock Absorbers, Linear Dampers, and Dashpots
from KYNTEC Corporation
KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your. application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product... [See More]
- Dampening Method: Air; Hydraulic; Mechanical
- Absorption / Damping Action: Compression; Extension
- Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
- Stroke: 0.2500
from Airpot Corporation
Dashpot, accessories-snap-on adjustment knob, shock resistant rubber case [See More]
- Dampening Method: Air
- Stroke: 0.5000 to 3
- Absorption / Damping Action: Compression (optional feature); Extension (optional feature)
- Compressed Length: 1.39
from KYNTEC Corporation
KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can... [See More]
- Dampening Method: Air; Hydraulic; Mechanical
- Absorption / Damping Action: Compression; Extension
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 2 to 12
from KYNTEC Corporation
MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to... [See More]
- Dampening Method: Air
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
- Stroke: 0.2800