Stainless Steel Shock Absorbers, Linear Dampers, and Dashpots
from Enidine Inc.
Enidine offers the broadest range of small bore adjustable and non-adjustable industrial shock absorbers and mounting accessories in the marketplace today. Stainless Steel Versions of select ECO & ECO OEM Series Models Adjustable: CRS (LR)OEM .25M, .5M, 1.0M, 1.0MF and CRS OEM .25M, .5M, 1.0M,... [See More]
- Body Material: Stainless Steel
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression
from KYNTEC Corporation
KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can... [See More]
- Body Material: Stainless Steel
- Dampening Method: Air; Hydraulic; Mechanical
- Shock Absorber / Damper Type: Linear Damper
- Absorption / Damping Action: Compression; Extension
from ACE Controls Inc.
The latest damper technology in stainless steel: the self-compensating industrial shock absorbers MC33 to 64 from the tried-and-tested and popular MAGNUM series is also available with all outer components made from stainless steel (AISI 316L). They are filled in the factory with special oil, which... [See More]
- Body Material: Stainless Steel
- Stroke: 0.9055 to 1.91
- Dampening Method: Hydraulic
- Total Energy/Cycle: 1372 to 2743
from KYNTEC Corporation
MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to... [See More]
- Body Material: Stainless Steel
- Dampening Method: Air
- Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
- Absorption / Damping Action: Compression
from ACE Controls Inc.
Brilliant in every respect: these high performance stainless steel miniature shock absorbers are based on the MC150 to 600 series and its proven damping technology. This means that these special absorbers offer all of the benefits of the standard units such as the ACE rolling diaphragm technology... [See More]
- Body Material: Stainless Steel
- Stroke: 0.4724 to 0.9843
- Dampening Method: Hydraulic
- Total Energy/Cycle: 177
from ACE Controls Inc.
Hermetically sealed and rustproof: The Protection product family PMCN is also available in a stainless steel design. This is of particular interest to the food and packaging industries. Their main feature is the compact, totally sealed bellow between the body and the cap made of TPU (thermoplastic... [See More]
- Body Material: Stainless Steel
- Stroke: 0.5000
- Dampening Method: Hydraulic
- Total Energy/Cycle: 175
from ACE Controls Inc.
Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in. Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1 food-grade oil,... [See More]
- Body Material: Aluminum; Steel; Stainless Steel
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 1