Adjustable Shock Absorbers, Linear Dampers, and Dashpots
from Isotech, Inc.
Model DS 03-12, Oil Damper [See More]
- Features: Adjustable
- Maximum Force (P1): 1.12 to 22.48
- Stroke: 0.3937 to 3.15
- Rod Diameter: 0.1181
from Enidine Inc.
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression; Extension
from Bansbach Easylift®
If different or in advance not clearly defined damping intensities are required, we recommend to use adjustable easylift MC-dampers. The damping speed can be adjusted when the damper is mounted. [See More]
- Features: Adjustable
- Maximum Force (P1): 6.74 to 1124
- Stroke: 0.3937 to 19.69
- Cylinder Diameter: 0.8661 to 1.1
from Enidine Inc.
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression; Extension
from Enidine Inc.
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression; Extension
from IZMAC Co., Ltd.
IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And kinetic... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 0.9843
from Efdyn Incorporated
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE. • CAPACITIES TO ONE MILLION INCH POUNDS. • BORE SIZES 11/8, 2 AND 4 INCH. [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression
from KOBA Co., Ltd.
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour. Max. Impact Velocity : 0.6... [See More]
- Features: Adjustable
- Extended Length: 13.78
- Stroke: 3.94
- Maximum Force (P1): 674
from ACE Controls Inc.
Separately regulated in any stroke position: The hydraulic dampers of the product family DVC-32 and DVC-2 to DVC-6 are the first dampers to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction as well as the... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 2
from Deschner Corporation
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression
from KYNTEC Corporation
MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to... [See More]
- Features: Adjustable
- Dampening Method: Air
- Shock Absorber / Damper Type: Linear Dashpot; Shock Absorber
- Absorption / Damping Action: Compression
from IZMAC Co., Ltd.
DESCRIPTION. IAAS has dial which can set 12 steps of shock speed ranges and it improved by wider damping ranges. Improved energy capacity over 200% and effective weight ranges become wider than before. FEATURES. All threaded body outside helps to install shock absorber and it can be fixed exact... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 0.2756
from Efdyn Incorporated
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES. • COMPACT, ONE PIECE BODY. • FIELD ADJUSTABLE. • INTERCHANGABLE WITH LOWER CAPACITY UNITS. • RUGGED, FEW MOVING PARTS. • OFF THE SHELF DELIVERY [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Absorption / Damping Action: Compression
from KOBA Co., Ltd.
KHC enables precise speed and location control for the moving loads with various strokes. KHC is easy to install and control and enables precise control of moving speed with wide range adjustment dial (300 °) to elongate the lifespan of machine and tools. It is used for precise operation such as... [See More]
- Features: Adjustable
- Stroke: 4.72
- Dampening Method: Hydraulic
- Extended Length: 18.6
from ACE Controls Inc.
Separately regulated in any stroke position: the hydraulic dampers in the DVC-32 model are the first model to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction as well as the bi-directional action, these are... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 2 to 6
from IZMAC Co., Ltd.
FEATURES. Depending on the collision speed, you can fit the buffer dial from 0 to 300 degrees in 12 steps. Adjustment is easy in various installation environment by adopting front and rear adjustment dial. Shock absorber body is built as one body, not only robust also fundamentally solves the shoot... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 0.9843
from KOBA Co., Ltd.
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0 ” to 180 ” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 3.94
from ACE Controls Inc.
High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant surface treatment are features of high quality and long service life. The maintenance free, ready-to-install and closed systems... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 0.3000 to 3.15
from IZMAC Co., Ltd.
IBAW is newly launched state-of-the-art dial type buffer which is engineered to select damping forces against wide application conditions. Engineered to maintain rather low peak figures & rebounding forces. Therefore it can be operated by lowest rebounding force and decelerate softly in... [See More]
- Features: Adjustable
- Stroke: 3.94
- Shock Absorber / Damper Type: Shock Absorber
- Extended Length: 16.54
from KOBA Co., Ltd.
KMA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0 ” to 300 ” so it is possible to get the fine tuning. The new KMA model has larger energy absorption capacity compared with that of old... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 0.2756
from ACE Controls Inc.
ACE Controls HBD hydraulic dampers are maintenance-free, self-contained and sealed units. They are available with body diameters from 0.59" to 1.57" (15 mm to 40 mm) and with stroke lengths of up to 31.5" (800 mm). Unlike standard hydraulic dampers that include free travel up to 20 % of stroke,... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 0.9800 to 5.91
from KOBA Co., Ltd.
KSA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0 ” to 300 ” so it is possible to get the fine tuning. KSA has Two Adjustment Dials in Front and rear side and the Front dial is used as... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
- Stroke: 0.9843
from ACE Controls Inc.
Many application options: the hydraulic feed controls in models FA, MA and MVC are similar to that of the VC model. However, these hydraulic controls have been designed for applications that require less precision. There are also plenty of accessories for the FA, MA and MVC models. All products are... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 0.2800 to 1.58
from ACE Controls Inc.
Precise adjustment for any type of application: the VC model of hydraulic feed controls is ideally suited for the precise tuning of constant feed rates. The thread of the outer body of this closed hydraulic element allows simple assembly. Smooth outer bodies can also be supplied. As the hydraulic... [See More]
- Features: Adjustable
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 0.5900 to 4.92
from ACE Controls Inc.
Adjustable and unique: these industrial shock absorbers from ACE, which can be precisely adjusted both at the front and rear, also contribute towards the success of the MAGNUM series. Equipped with excellent sealing technology, an annealed guide bearing and integrated positive stop, they are robust... [See More]
- Features: Adjustable
- Stroke: 0.9800 to 1.97
- Dampening Method: Hydraulic
- Total Energy/Cycle: 1500 to 30000
from ACE Controls Inc.
Ideal for high-speed moving machines, industrial shock absorbers of the SALD product family feature a built-in external positive stop which prevents damage from bottoming out and a positive work-positioning point. High energy absorption and a wide damping range lead to huge advantages in practice. [See More]
- Features: Adjustable
- Stroke: 0.9100 to 1.91
- Dampening Method: Hydraulic
- Total Energy/Cycle: 1350 to 2700
from ACE Controls Inc.
SALDN industrial shock absorbers offer high performance levels and a long service life, even in the most difficult environments. These shock absorbers feature an integrated positive stop and are designed to handle effective weights from 3,450 to 10,350 in-lbs. per cycle. High energy absorption in a... [See More]
- Features: Adjustable
- Stroke: 0.9800 to 2.95
- Dampening Method: Hydraulic
- Total Energy/Cycle: 3450 to 10350
from ACE Controls Inc.
ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice 3/8x1" bore is the optional rear slot adjuster. Adjustment can be made by turning the front... [See More]
- Features: Adjustable
- Stroke: 1
- Dampening Method: Hydraulic
- Total Energy/Cycle: 900
from ACE Controls Inc.
ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice 3/8x1" bore is the optional rear slot adjuster. Adjustment can be made by turning the front... [See More]
- Features: Adjustable
- Stroke: 1
- Dampening Method: Hydraulic
- Total Energy/Cycle: 600