Single Cell Battery Holders
from DigiKey
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: PC / Socket Mount
from New Yorker Electronics Co., Inc.
BATT RETAIN COIN 1 CELL PC PIN [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: PC / Socket Mount
from Win Source Electronics
Win Source Part Number: 300000982-100. Category: Battery Products - Battery Holders, Clips, Contacts. Termination Style: Solder Lug. Package: Bulk. Standard Package: 100 pcs. Style: Contact Clip. Number of Cells: 1. Battery Cell Size: AA. Mounting Type: Chassis Mount. Battery Type, Function:... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA
from Rego Electronics Inc.
Coin Cell Battery Holders are designed to connect the battery for powering the real-time clock (RTC) and SRAM on mother boards as a backup power source when the system is powered off. Rego includes a broad series of coin cell battery holders for sizes: 1220, 1250, 2032, 2325 & 2450, with various... [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell; 1220, 1250, 2032, 2325, 2450
from RS Components, Ltd.
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead. For Battery Size = AAA, AAAA, N Single (Negative). Number of Cells = 1. Mount =... [See More]
- Cell Capacity: Single Cell
- Mounting: Snap Terminals
- Type: Contact
- Cell Size: AAAA; AAA; N
from Keystone Electronics Corp.
Part Number: 54. # of Cells: 1. Cell Size: 18650, 18350, 17350, CR123A, 2/3A. Finish/Plating: Tin-Nickel. Material: Spring Steel. Mounting: THM. Type: Clip [See More]
- Cell Capacity: Single Cell
- Material: Spring Steel
- Type: Metal Holder; Component Clips
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Battery holders for 9V battery. (for 006P battery). 3 types are available as with lead wire, through hole pin, and with battery snap. Operating temperature: -10 ℃ ~ +60 ℃ [See More]
- Cell Capacity: Single Cell
- Material: PP
- Type: Plastic Holder
- Mounting: Snap Terminals
from DigiKey
BATTERY HOLDER 1/3N SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT RETAIN COIN 1 CELL PC PIN [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: PC / Socket Mount
from Win Source Electronics
Win Source Part Number: 1365981-1025-7. Category: Battery Products - Battery Holders, Clips, Contacts. Temperature Range - Operating: -50 °C ~ 145 °C. Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). Mfr: Keystone Electronics. Package: Bulk. Product Status: Active. [See More]
- Cell Capacity: Single Cell; Multiple Cell
- Cell Size: Coin Cell or Button Cell
from Rego Electronics Inc.
Coin Cell Battery Holders are designed to connect the battery for powering the real-time clock (RTC) and SRAM on mother boards as a backup power source when the system is powered off. Rego includes a broad series of coin cell battery holders for sizes: 1220, 1250, 2032, 2325 & 2450, with various... [See More]
- Cell Capacity: Single Cell
- Mounting: Surface Mount
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell; 1220, 2032
from RS Components, Ltd.
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering. For Battery Size = AA. Number of Cells = 1. Mount = Chassis. Type = Battery Holder. Maximum Cell Diameter = 14.5mm. Dimensions = 54.9 x 15.9 x 14.7mm. [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Battery Holder
- Cell Size: AA
from Keystone Electronics Corp.
Part Number: 2461. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Polypropylene. Mounting: Wire Leads. Type: Holder. Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA... [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Safety battery holder with cover. Simple construction for easy opening and closing. +/- markings are available to avoid incorrect placement of the battery. Available for AA x 2, AA x 4, and 9V (006P) batteries in black and light gray colors. Operating temperature : -10 ℃ ~ +60 ℃. [See More]
- Cell Capacity: Single Cell; Multiple Cell
- Material: ABS (UL94V-0)
- Type: Plastic Holder
- Number of Cells: One to Four
from DigiKey
BATTERY HOLDER 1/3N THROUGH HOLE [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Holder (Open)
- Mounting: Through Hole
from New Yorker Electronics Co., Inc.
BATT CONT CLIP AAA 1 CELL PC PIN [See More]
- Cell Capacity: Single Cell
- Cell Size: AAA
- Mounting: PC / Socket Mount
from Win Source Electronics
Win Source Part Number: 1365974-1043P. Category: Battery Products - Battery Holders, Clips, Contacts. Temperature Range - Operating: -50 °C ~ 145 °C. Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited). Mfr: Keystone Electronics. Package: Bulk. Product Status: Active. Mounting... [See More]
- Cell Capacity: Single Cell
from RS Components, Ltd.
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering. For Battery Size = C. Number of Cells = 1. Mount = Chassis. Type = Battery Holder. Maximum Cell Diameter = 28.6mm. Dimensions = 53.2 x 19.1 x 24.2mm. Terminal... [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Battery Holder
- Cell Size: C
from Keystone Electronics Corp.
Part Number: 2461CN. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100. Cell Size: AA. Material:... [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Battery holders for AA and AAA battery with PC pin. 6 different battery patterns are available. *50 pcs bulk package is available (excl. MP-4-1PC). [See More]
- Cell Capacity: Single Cell; Multiple Cell
- Material: PP / PE / ABS
- Type: Plastic Holder
- Number of Cells: One to Four
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT RETAIN COIN 1 CELL PC PIN [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: PC / Socket Mount
from Win Source Electronics
Win Source Part Number: 1365977-122TR. Category: Battery Products - Battery Holders, Clips, Contacts. Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited). Mfr: Keystone Electronics. Package: Tape & Reel. Product Status: Active. Mounting Type: PCB, Surface Mount. HTSUS: 8536.69.8000. [See More]
- Cell Capacity: Single Cell
from RS Components, Ltd.
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering. For Battery Size = D. Number of Cells = 1. Mount = Chassis. Type = Battery Holder. Maximum Cell Diameter = 34.9mm. Dimensions = 65.1 x 25.4 x 32.1mm. Terminal... [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Battery Holder
- Cell Size: D
from Keystone Electronics Corp.
Part Number: 2460. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Polypropylene. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Battery snap terminal with lead wire for 9V (006P) battery. Possible to use with our SN-S battery holders. Lead wire length = 150mm. Available in 2 options : I type or T type, and in ABS plastic or PVC coverings. Sold in 10 or 100 pcs pack. [See More]
- Cell Capacity: Single Cell
- Material: PVC or ABS
- Type: Battery Snaps
- Mounting: Snap Terminals; Wire Leads
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 24MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from Win Source Electronics
Win Source Part Number: 1365985-1775485-2. Category: Battery Products - Battery Holders, Clips, Contacts. Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited). Mfr: TE Connectivity AMP Connectors. Series: AMP. Package: Bulk. Product Status: Active. Base Product Number: 177548. Mounting... [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
from RS Components, Ltd.
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering. For Battery Size = 9V PP3. Number of Cells = 1. Mount = Snap-In. Type = Battery Holder. Dimensions = 48.3 x 28.6 x 14.3mm. Terminal Contact Type = Solder Tag. [See More]
- Cell Capacity: Single Cell
- Mounting: Snap Terminals
- Type: Battery Holder
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 2460RB. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Polypropylene. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Coin cell holder with through-hole pins. Heat resistant glass fiber filled LCP for lead-free reflow soldering. Operating temperature: -40 ℃ ~ +100 ℃. 8 different coin cell types are available - Compatible batteries. LR44/SR44, CR1220, CR1632, CR2016 ×2pcs, CR2032, CR2430, CR2450,... [See More]
- Cell Capacity: Single Cell
- Material: Glass fiber filled LCP
- Type: Coin Cell Holder
- Mounting: PC / Socket Mount
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT CONT CLIP AAA 1 CELL PC PIN [See More]
- Cell Capacity: Single Cell
- Cell Size: AAA
- Mounting: PC / Socket Mount
from Win Source Electronics
Win Source Part Number: 1365986-3008TR. Category: Battery Products - Battery Holders, Clips, Contacts. Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited). Mfr: Keystone Electronics. Package: Tape & Reel. Product Status: Active. Mounting Type: PCB, Surface Mount. HTSUS:... [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
from RS Components, Ltd.
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering. For Battery Size = AAA. Number of Cells = 1. Mount = Chassis. Type = Battery Holder. Dimensions = 48.6 x 11.1 x 12.3mm. Terminal Contact Type = Solder Tag. [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Battery Holder
- Cell Size: AAA
from Keystone Electronics Corp.
Part Number: 2222. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Aluminum. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Aluminum
- Type: Metal Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Battery contacts for CR2032 and CR2045 coin cells. "CR2032" and " -"(minus) indicators are engraved on the negative side. Material : SUS304 / Nickel plated [See More]
- Cell Capacity: Single Cell
- Material: SUS304 / Nickel plated
- Type: Component Clips
- Cell Size: Coin Cell or Button Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from Win Source Electronics
Win Source Part Number: 1365979-3034TR. Category: Battery Products - Battery Holders, Clips, Contacts. Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited). Mfr: Keystone Electronics. Package: Tape & Reel. Product Status: Active. Mounting Type: PCB, Surface Mount. HTSUS:... [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
from RS Components, Ltd.
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT... [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Coin Cell Holder; Battery Holder
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 139. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Aluminum. Mounting: Rivet. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Aluminum
- Type: Metal Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
CR2032 coin cell holders with through hole pins. Designed to avoid reverse setting of CR2032 coin cell. 3 types are available in both horizontal and vertical mount types. Operating temperature : -10 ℃ ~+85 ℃. 1 pc package and 100 pcs tray package are available. [See More]
- Cell Capacity: Single Cell
- Material: PAR
- Type: Plastic Holder; Coin Cell Holder
- Mounting: PC / Socket Mount
from DigiKey
BATTERY RETAINER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from Win Source Electronics
Win Source Part Number: 1365975-502-3. Category: Battery Products - Battery Holders, Clips, Contacts. Temperature Range - Operating: -50 °C ~ 145 °C. Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited). Mfr: Keystone Electronics. Package: Bulk. Product Status: Active. Mounting... [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
from RS Components, Ltd.
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT... [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Coin Cell Holder; Battery Holder
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 173-P. # of Cells: 1. Cell Size: C. Material: Aluminum. Mounting: Rivet [See More]
- Cell Capacity: Single Cell
- Material: Aluminum
- Type: Metal Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Low cost CR2032 coin cell holders for vertical mounting. Convenient for saving space on PCB. Operating temperature : -40 ℃ ~+80 ℃. Tray packages (-T model) are available for bulk purchase. [See More]
- Cell Capacity: Single Cell
- Material: Polyamide
- Type: Coin Cell Holder
- Mounting: PC / Socket Mount
from DigiKey
BATTERY RETAINER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Mounting: Surface Mount
from Win Source Electronics
Win Source Part Number: 1339051-HU2430-LF. Category: Battery Products - Battery Holders, Clips, Contacts. Termination Style: PC Pin. Package: Tray. Standard Package: 50. Style: Holder (Open). Number of Cells: 1. Battery Cell Size: Coin, 24.5mm. Mounting Type: PCB, Through Hole. Temperature Range -... [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
from RS Components, Ltd.
Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board. For Battery Size = 9V PP3/PP9. Number of Cells = 1. Mount = PCB. Type = Battery Holder. Terminal Contact Type = Solder Tag. Body Material = Aluminium. [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Battery Holder
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 2230. # of Cells: 1. Cell Size: C. Material: Steel. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Steel
- Type: Metal Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Battery holder for CR2 and CR123A lithium batteries. Through-hole pin type and lead wire type are available. Operating temperature: -10 ℃ ~ +60 ℃ [See More]
- Cell Capacity: Single Cell
- Material: ABS UL94V-0
- Type: Plastic Holder
- Mounting: Wire Leads (optional feature)
from DigiKey
BATTERY RETAINER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from Win Source Electronics
Manufacturer: MPD (Memory Protection Devices). Category: Battery Products -Battery Holders, Clips, Contacts. Package: Tape & Reel (TR) /Cut Tape (CT). Product Status: Active. Battery Type, Function: Coin Cell, Retainer. Style: Retainer. Number of Cells: 1. Mounting Type: PCB, Surface Mount. [See More]
- Cell Capacity: Single Cell
from RS Components, Ltd.
Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be... [See More]
- Cell Capacity: Single Cell
- Mounting: Panel
- Type: Battery Holder
- Cell Size: C
from Keystone Electronics Corp.
Part Number: 2173. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: C. Material: Steel. Mounting: Rivet. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Steel
- Type: Metal Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Metal coin cell holders. Tape reel packages (-TR models) are available for bulk purchase. Available coin cell types : SR621 ・ML621 ・LR44 ・CR1220 ・CR1225 ・CR1620 ・CR1632 ・CR2025 ・CR2032 ・CR2430 ・CR2450. *BK2032M negative contact... [See More]
- Cell Capacity: Single Cell
- Material: Phosphor bronze
- Type: Metal Holder; Component Clips; Coin Cell Holder
- Mounting: Surface Mount
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For Battery Size = 9V PP3. Number of Cells = 1. Mount = Strap & Lead. Type =... [See More]
- Cell Capacity: Single Cell
- Mounting: Strap & Lead
- Type: Strap & Lead
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 2471. # of Cells: 1. Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100. Cell Size: N, 12 Volt. Material: Polypropylene. Mounting: Wire Leads. Type: Holder. Wire Leads: 6.0" [150.0] long 26 AWG wires,... [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Coin cell holder for 9 different coin cell types. Surface mount type with compact body. Heat resistant glass fiber filled LCP for lead free reflow soldering. Tape reel packages (-TR models) are available for bulk purchase. SMTU1220-G, SMTU1632-G and SMTU2032-1-G are gold plated models. Available... [See More]
- Cell Capacity: Single Cell
- Material: Glass fiber filled LCP
- Type: Coin Cell Holder
- Mounting: Surface Mount
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead. For Battery Size = AA Single, Positive A. Number of Cells = 1. Mount = Snap-In. [See More]
- Cell Capacity: Single Cell
- Mounting: Snap Terminals
- Type: Contact
- Cell Size: AA
from Keystone Electronics Corp.
Part Number: 2470. # of Cells: 1. Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100. Cell Size: N, 12 Volt. Material: Polypropylene. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Snap-in panel mount battery box. Suitable to be installed into enclosures with a panel thickness of 1.0mm to 3.0mm. Screw mounting is also possible with built-in M3 countersunk holes. Lead-free soldered lead wire (UL certified, L = 140mm). +/- markings are available to avoid incorrect placement of... [See More]
- Cell Capacity: Single Cell; Multiple Cell
- Material: ABS (UL94HB) / PC+ABS (UL94Ví0)
- Type: Plastic Holder
- Number of Cells: One to Four
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC... [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Battery Holder
- Cell Size: 2/3 A
from Keystone Electronics Corp.
Part Number: 2470RB. # of Cells: 1. Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100. Cell Size: N, 12 Volt. Material: Polypropylene. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Polypropylene
- Type: Plastic Holder
- Number of Cells: 1
from Takachi Electronics Enclosure Co., Ltd.
Spring battery contact for C, D, AA, and AAA batteries. Positive (+) and negative (-) contacts are available. Brass/nickel plated positive (+) plate contacts and steel wire or stainless steel springs for negative (-) contacts. Sold in 10 pcs pack. [See More]
- Cell Capacity: Single Cell
- Material: SUS304 / Steel
- Type: Component Clips
- Cell Size: AAA (optional feature); AA (optional feature); C (optional feature); D (optional feature)
from DigiKey
BATT CONTACT CLIP CR123A PC PIN [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Component Clips
- Mounting: PC / Socket Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC... [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Battery Holder
- Cell Size: AA
from Keystone Electronics Corp.
Part Number: 1117. # of Cells: 1. Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108. Cell Size: 1/2 AA. Material: Nylon- High Temp UL 94 V-0. Mounting: Rivet. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = C, D. Number of Cells = 1. Type = Contact. Dimensions = 16.5 x 21.6mm. Terminal Contact Type = Coil Spring. Terminal Contact Material = Spring Steel [See More]
- Cell Capacity: Single Cell
- Cell Size: C; D
- Type: Contact
from Keystone Electronics Corp.
Part Number: 2103. # of Cells: 1. Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108. Cell Size: 1/2 AA. Material: Steel. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Steel
- Type: Metal Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment. For Battery Size = AA. Number of Cells = 1. Mount = Chassis. Type = Clip. Maximum Cell Diameter = 16.5mm. Dimensions = 17.9 x 9 x 15.5mm. Terminal Contact Type = Solder Tag. Body Material... [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Component Clips; Clip
- Cell Size: AA
from Keystone Electronics Corp.
Part Number: 1103. # of Cells: 1. Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108. Cell Size: 1/2 AA. Material: Aluminum. Mounting: Rivet. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Aluminum
- Type: Metal Holder
- Number of Cells: 1
from DigiKey
BATTERY RETAINER COIN 16MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment. For Battery Size = C. Number of Cells = 1. Mount = Chassis. Type = Clip. Maximum Cell Diameter = 28.6mm. Dimensions = 17.9 x 15.4 x 23.8mm. Terminal Contact Type = Button. Body Material =... [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Component Clips; Clip
- Cell Size: C
from Keystone Electronics Corp.
Part Number: 503. # of Cells: 1. Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108. Cell Size: 1/3 N. Material: Nylon- High Temp UL 94 V-0. Mounting: THM. Type: Holder. 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A [See More]
- Cell Capacity: Single Cell
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Battery holder for 9 V batteries consisting of a sturdy plastic box. 1 version 1294 for soldering onto a PCB (pin outputs). For Battery Size = 9V PP3. Number of Cells = 1. Mount = PCB. Type = Battery Holder. Dimensions = 53.9 x 29.6 x 20.3mm. Terminal Contact Type = Solder Tag. Body Material = Glass... [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Battery Holder
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 500. # of Cells: 1. Battery Reference: 1212,1216,1220, 1225. Cell Size: 12mm Coin Cell. Material: PBT, UL 94V-0. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: PBT, UL 94V-0
- Type: Plastic Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Direct mounting of PP3 9V block batteries on PCBs. For Battery Size = 9V PP3. Number of Cells = 1. Mount = PCB. Type = Contact. Dimensions = 9.7 x 14mm. Terminal Contact Type = Press Stud [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Contact
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 1119. # of Cells: 1. Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345. Cell Size: 2/3A. Material: PBT, UL 94V-0. Mounting: Rivet. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: PBT, UL 94V-0
- Type: Plastic Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 20MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead. For Battery Size = A, AA Single (Negative). Number of Cells = 1. Mount = Snap-In. [See More]
- Cell Capacity: Single Cell
- Mounting: Snap Terminals
- Type: Contact
- Cell Size: AA; A
from Keystone Electronics Corp.
Part Number: 131. # of Cells: 1. Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345. Cell Size: 2/3A. Material: Aluminum. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Aluminum
- Type: Metal Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 20MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For Battery Size = 9V PP3. Number of Cells = 1. Mount = Strap & Lead. Type =... [See More]
- Cell Capacity: Single Cell
- Mounting: Strap & Lead
- Type: Strap & Lead
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 132. # of Cells: 1. Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345. Cell Size: 2/3A. Material: Aluminum. Mounting: Rivet. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Aluminum
- Type: Metal Holder
- Number of Cells: 1
from DigiKey
BATTERY RETAINER COIN 20MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Retains batteries securely to withstand shock and vibration. Secure PCB mounting suitable for wave soldering. Adjustable spacing between the clips makes them suitable for non -standard battery sizes. For Battery Size = AA. Number of Cells = 1. Mount = PCB. Type = Clip. Dimensions = 9.5 x 15.1mm. [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Component Clips; Clip
- Cell Size: AA
from Keystone Electronics Corp.
Part Number: 3046. # of Cells: 1. Battery Reference: 3032. Cell Size: 30mm Coin Cell. Finish/Plating: Tin-Nickel. Material: Phosphor Bronze. Mounting: SMT [See More]
- Cell Capacity: Single Cell
- Material: Phosphor Bronze
- Type: Plastic Holder; Coin Cell Holder
- Number of Cells: 1
from DigiKey
BATTERY HOLDER COIN 20MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Holder (Open)
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Clips designed to secure 9 V rectangular PP3 type batteries: - 79 model: horizontal battery - 80 model: vertical battery. For Battery Size = 9V PP3. Number of Cells = 1. Mount = Chassis. Type = Clip. Dimensions = 26.7 x 15.9 x 19.4mm. Body Material = Steel [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Component Clips; Clip
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 2986. # of Cells: 1. Cell Size: 5.8mm Coin Cell. Finish/Plating: Tin-Nickel. Material: Phosphor Bronze. Mounting: SMT. Type: Holder. For Tape and reel packing use P/N: [See More]
- Cell Capacity: Single Cell
- Material: Phosphor Bronze
- Type: Plastic Holder
- Number of Cells: 1
from DigiKey
BATTERY RETAINER COIN 20MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Clips designed to secure 9 V rectangular PP3 type batteries: - 79 model: horizontal battery - 80 model: vertical battery. For Battery Size = 9V PP3. Number of Cells = 1. Mount = Chassis. Type = Clip. Dimensions = 17.1 x 15.9 x 30.1mm. Body Material = Steel [See More]
- Cell Capacity: Single Cell
- Mounting: Chassis
- Type: Component Clips; Clip
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 2987. # of Cells: 1. Cell Size: 5.8mm Coin Cell. Finish/Plating: Tin-Nickel. Material: Phosphor Bronze. Mounting: THM. Type: Retainer [See More]
- Cell Capacity: Single Cell
- Material: Phosphor Bronze
- Type: Plastic Holder
- Number of Cells: 1
from DigiKey
BATTERY RETAINER COIN 20MM SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Coin Cell Holder; Retainer
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Cell Capacity: Single Cell
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount
from RS Components, Ltd.
Direct mounting of PP3 9V block batteries on PCBs. For Battery Size = 9V PP3. Number of Cells = 1. Mount = PCB. Type = Contact. Dimensions = 9.7 x 14mm. Terminal Contact Type = Press Stud [See More]
- Cell Capacity: Single Cell
- Mounting: PC / Socket Mount
- Type: Contact
- Cell Size: 9V
from Keystone Electronics Corp.
Part Number: 1294. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: 9 Volt. Material: Nylon 6/6 V-2. Mounting: THM. Type: Holder [See More]
- Cell Capacity: Single Cell
- Material: Nylon 6/6 V-2
- Type: Plastic Holder
- Number of Cells: 1
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
HOLDER BATT 1/2AA CELL SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: Surface Mount
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Model No. BH23AL. Description. 12 Volt Holder for "23A" Cell, Solder Lugs. Material. Polypropylene. Contact Material. Lugs: Steel, nickel plated overall. Color. Black. Accessories. Insulator no. BI-UM-3-4. Price, 100 pieces. $0.51. Price, 500 pieces. $0.43. Price, 1000 pieces. $0.40. Package Size. [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: Solder Lugs
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
HOLDER BATT FOR 12V T/H [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: PC / Socket Mount
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Model No. BH23AW. Description. 12 Volt Holder for "23A" Cell with 6" Wire Leads. Material. Polypropylene. Contact Material. Lugs: Steel, nickel plated overall. Color. Black. Accessories. Insulator no. BI-UM-3-4. Price, 100 pieces. $0.56. Price, 500 pieces. $0.48. Price, 1000 pieces. $0.44. Package... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: Wire Leads
from Ningbo Best Group Co., Ltd.
UM-4 OR "AAA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AAA; UM-4
- Type: Plastic Holder
from Memory Protection Devices, Inc.
HOLDER CR223A W/SOLDER LUGS [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: Solder Lugs
from Ningbo Best Group Co., Ltd.
UM-4 OR "AAA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AAA; UM-4
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Battery Holder and Contact Solutions for Any Application [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: PC / Socket Mount
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
HOLDER BATTERY 9V PC MOUNT [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: PC / Socket Mount
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Battery Holder and Contact Solutions for Any Application [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Cell Size: 9V
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
HOLDER BATTERY 9V WIRE LEADS [See More]
- Cell Capacity: Single Cell
- Material: ABS
- Type: Plastic Holder
- Number of Cells: 1
from Ningbo Best Group Co., Ltd.
UM-3 OR "AA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AA; UM-3
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Model No. BSF. Description. 9 Volt Female Battery Snap, 6 Sided Style. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Battery Snaps
- Cell Size: 9V
from Ningbo Best Group Co., Ltd.
UM-1 OR "D". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: D; UM-1
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Model No. BSM. Description. 9 Volt Male Battery Snap. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Battery Snaps
- Cell Size: 9V
from Ningbo Best Group Co., Ltd.
UM-1 OR "D". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: D; UM-1
- Type: Plastic Holder
from Memory Protection Devices, Inc.
Model No. BSR. Description. Rivet for 9 Volt Snap. Material. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.05. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Battery Snaps
- Cell Size: 9V
from Ningbo Best Group Co., Ltd.
UM-4 OR "AAA". Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Cell Size: AAA; UM-4
- Type: Plastic Holder
from Memory Protection Devices, Inc.
CLIP CONTACT BATTERY AA SMD [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Component Clips
- Mounting: Surface Mount
from Ningbo Best Group Co., Ltd.
Cell Holder. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]
- Cell Capacity: Single Cell
- Type: Plastic Holder
from Memory Protection Devices, Inc.
BATTERY CONTACT AA SIZE [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: BATTERY CONTACT AA SIZE
- Mounting: PC / Socket Mount
from Memory Protection Devices, Inc.
AA battery holder with PC pins. Stainless Steel, Nickel plated overall. RoHs Compliant. [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: PC / Socket Mount
from Memory Protection Devices, Inc.
HOLDER BATT 1/2AA CELL W/COVER [See More]
- Cell Capacity: Single Cell
- Material: PBT
- Type: Plastic Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER BATT 1-AA CELL SLDR LUGS [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: Solder Lugs
from Memory Protection Devices, Inc.
HOLDER BATTERY AA PLASTIC PC MNT [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: PC / Socket Mount
from Memory Protection Devices, Inc.
NOTES: Plastic material - Polypropylene, Black. Flammability Rating - UL94-HB, UL File NO. E216959. Temperature Rating: -10C to +100C. Springs - Nickel Plated Spring Steel. Rivets - Brass, Nickel Plated. Wires - 26 AWG, UL1007, CSA -TR-64, 300V, 80C. Contacts Resistance: Under 50mOhm for +/-... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Plastic Holder
- Mounting: Wire Leads
from Memory Protection Devices, Inc.
Part Number: BHX1-1620-PC. Details: CR1620 Coin Cell Retainer with Gliding Tray and PC Pins. Holder Material: Phosphor Bronze. Contact Material: Nickel overall. Color: Bright nickel. Accessories: Price (100 Pieces): 0.36. Price (500 Pieces): 0.32. Price (1000 Pieces): 0.29. Package Size: 100. Lead... [See More]
- Cell Capacity: Single Cell
- Material: Phosphor Bronze
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
Part Number: BHX1-2325-PC. Details: CR2325 Coin Cell Retainer with Gliding Tray and PC Pins. Holder Material: Phosphor Bronze. Contact Material: Nickel overall. Color: Bright nickel. Accessories: Price (100 Pieces): 0.37. Price (500 Pieces): 0.33. Price (1000 Pieces): 0.30. Package Size: 100. Lead... [See More]
- Cell Capacity: Single Cell
- Material: Phosphor Bronze
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
Model No. BSF-HD. Description. 9 Volt Female Snap, 4 Sided Heavy Duty Contact. Material. Phosphor Bronze. Contact Material. Phosphor Bronze, Nickel Plated Overall. Color. Nickel. Accessories. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Battery Snaps
- Cell Size: 9V
from Memory Protection Devices, Inc.
Model No. BS2I-HD. Description. 2.5" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact. Material. PVC Cover Over Fiberboard. Contact Material. Female: Phos-Bronze, Male: Brass. Nickel Plated Overall. Color. Black. Accessories. BS-COVER, Safety Cover. Price, 100 pieces. $0.29. Price, 500... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Battery Snaps
- Mounting: Wire Leads
from Memory Protection Devices, Inc.
Model No. BK-887. Description. 24mm PCB Coin Cell Retainer. Retainer material. Phosphor Bronze. Contact finish. Nickel, 0.0005" overall. Color. Bright nickel. Accessories. BI-UM-3-4, Mylar Battery Insulator. Price, 100 pieces. $0.23. Price, 500 pieces. $0.21. Price, 1000 pieces. $0.18. Package Size. [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Component Clips
- Mounting: PC / Socket Mount
from Memory Protection Devices, Inc.
1. MATERIAL: 0.25mm PHOSPHOR BRONZE 1/2H, NICKLE PLATED 40U"-120U". TEMPERATURE RANGE: -40 °C TO +270 °C. VIBRATION TEST: 10-50-10 HZ SWEEPED IN 60 SECONDS X,Y,Z DIRECTION: 1 HOUR EACH DIRECTION. RESULT: NO DISLODGEMENT OF THE CELL OR DAMAGE NO DISCONTINUITY OVER 10 MICRO-SECONDS. SHOCK... [See More]
- Cell Capacity: Single Cell
- Number of Cells: 1
- Type: Component Clips
- Mounting: Surface Mount