Surface Mount Battery Holders
from Keystone Electronics Corp.
Part Number: 254. Cell Size: 18650, 18350, 17350, CR123A, 2/3A. Finish/Plating: Tin-Nickel. Material: Spring Steel. Mounting: SMT. Type: Clip. Available with tape and reel packaging, P/N: [See More]
- Mounting: Surface Mount
- Material: Spring Steel
- Type: Metal Holder; Component Clips
- Cell Size: 2/3 A; 18650, 18350, 17350, CR123A, 2/3A
from Rego Electronics Inc.
Coin Cell Battery Holders are designed to connect the battery for powering the real-time clock (RTC) and SRAM on mother boards as a backup power source when the system is powered off. Rego includes a broad series of coin cell battery holders for sizes: 1220, 1250, 2032, 2325 & 2450, with various... [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell; 1220, 2032
from Takachi Electronics Enclosure Co., Ltd.
Metal coin cell holders. Tape reel packages (-TR models) are available for bulk purchase. Available coin cell types : SR621 ・ML621 ・LR44 ・CR1220 ・CR1225 ・CR1620 ・CR1632 ・CR2025 ・CR2032 ・CR2430 ・CR2450. *BK2032M negative contact... [See More]
- Mounting: Surface Mount
- Material: Phosphor bronze
- Type: Metal Holder; Component Clips; Coin Cell Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY MULTIPLE SMD [See More]
- Mounting: Surface Mount
from New Yorker Electronics Co., Inc.
BATTERY HOLDER SMT 1*2 AAA [See More]
- Mounting: Surface Mount
- Cell Size: AAA
from Keystone Electronics Corp.
Part Number: 3046. # of Cells: 1. Battery Reference: 3032. Cell Size: 30mm Coin Cell. Finish/Plating: Tin-Nickel. Material: Phosphor Bronze. Mounting: SMT [See More]
- Mounting: Surface Mount
- Material: Phosphor Bronze
- Type: Plastic Holder; Coin Cell Holder
- Cell Capacity: Single Cell
from Takachi Electronics Enclosure Co., Ltd.
Coin cell holder for 9 different coin cell types. Surface mount type with compact body. Heat resistant glass fiber filled LCP for lead free reflow soldering. Tape reel packages (-TR models) are available for bulk purchase. SMTU1220-G, SMTU1632-G and SMTU2032-1-G are gold plated models. Available... [See More]
- Mounting: Surface Mount
- Material: Glass fiber filled LCP
- Type: Coin Cell Holder
- Cell Capacity: Single Cell
from DigiKey
BATT HOLDER MULTIPLE 2 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Multiple Cell
- Type: Holder (Open)
- Number of Cells: 2
from New Yorker Electronics Co., Inc.
BATT HOLDER AAA 2 CELL SMD [See More]
- Mounting: Surface Mount
- Number of Cells: 2 Cells
- Cell Capacity: Multiple Cell
- Cell Size: AAA
from Keystone Electronics Corp.
Part Number: 2986. # of Cells: 1. Cell Size: 5.8mm Coin Cell. Finish/Plating: Tin-Nickel. Material: Phosphor Bronze. Mounting: SMT. Type: Holder. For Tape and reel packing use P/N: [See More]
- Mounting: Surface Mount
- Material: Phosphor Bronze
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATT HOLDER MULTIPLE 2 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Multiple Cell
- Type: Holder (Open)
- Number of Cells: 2
from New Yorker Electronics Co., Inc.
BATT RETAINER COIN 20MM 1CEL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 3030KTR. # of Cells: 1. Battery Reference: CR927, 1025. Cell Size: 10mm Coin Cell. Finish/Plating: Tin-Nickel. Material: Phosphor Bronze. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Phosphor Bronze
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER 1/3N SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT RETAINER COIN 12MM 1CEL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 251. # of Cells: 1. Cell Size: AAAA, A27. Finish/Plating: Nickel Plate. Material: Steel. Mounting: SMT/Rivet. Type: Clip. Clamping Dia Range: .300 [7.9] to .375 [9.5] [See More]
- Mounting: Surface Mount
- Material: Steel
- Type: Metal Holder; Component Clips
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 24MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1100. # of Cells: 2. Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345. Cell Size: 2/3A. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 100 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Multiple Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1126. # of Cells: 1. Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108. Cell Size: 1/2 AA. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 200 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1096P. # of Cells: 1. Battery Reference: 18350. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 200 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1088. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 200 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY RETAINER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1090. # of Cells: 2. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: AA. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 100 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Multiple Cell
from DigiKey
BATTERY RETAINER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1076. # of Cells: 1. Cell Size: AAA. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 200 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY RETAINER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1010. # of Cells: 1. Cell Size: CR2. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 200 / bag. Type: Holder. Polarized to Assure Proper Continuity and Circuit Protection [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1098P. # of Cells: 2. Battery Reference: 18350. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Packaging: MSL packaging, 100 / bag. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Multiple Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 12MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1072. # of Cells: 1. Battery Reference: 1220. Cell Size: 12mm Coin Cell. Material: PA9T. Mounting: SMT. Packaging: Bulk. Type: Holder. Auto-In design allows for vertical insertion of battery using pick and place equipment. Gold plated battery contacts. Tin plated solder tails. For Tape... [See More]
- Mounting: Surface Mount
- Material: PA9T
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1058. # of Cells: 1. Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,. Cell Size: 20mm Coin Cell. Material: LCP, UL 94V-0. Mounting: SMT. Type: Holder. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low... [See More]
- Mounting: Surface Mount
- Material: LCP, UL 94V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1070. # of Cells: 1. Battery Reference: 2032. Cell Size: 20mm Coin Cell. Material: PA9T. Mounting: SMT. Packaging: Bulk. Type: Holder. Designed for easy battery install and removal. Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical... [See More]
- Mounting: Surface Mount
- Material: PA9T
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1057. # of Cells: 1. Battery Reference: 2032. Cell Size: 20mm Coin Cell. Material: LCP, UL 94V-0. Mounting: SMT. Packaging: Bulk. Type: Holder. Ultra Low Profile Design. Mounts partially thru PCB. 2mm Height above PCB surface. Built In Stabilization tabs for added mounting security. [See More]
- Mounting: Surface Mount
- Material: LCP, UL 94V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY RETAINER COIN 16MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT RETAINER COIN 16MM 1CEL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 1081. # of Cells: 1. Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032. Cell Size: 20mm Coin Cell. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT RETAIN COIN 1/2 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 1061. # of Cells: 1. Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC. Cell Size: 20mm Coin Cell. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Type: Holder. 2 Coin Cell batteries can be installed in series [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 16MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT RETAINER COIN 20MM 1CEL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 1083. # of Cells: 1. Battery Reference: 2320, 2325, 2330, 2335. Cell Size: 23mm Coin Cell. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT RETAIN COIN 1/2 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 1073. # of Cells: 1. Battery Reference: 2320, 2325, 2330, 2335. Cell Size: 23mm Coin Cell. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT RETAINER COIN 20MM 1CEL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
from Keystone Electronics Corp.
Part Number: 1091. # of Cells: 1. Battery Reference: 2320, 2325, 2330, 2335. Cell Size: 23mm Coin Cell. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY RETAINER COIN 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1071. # of Cells: 1. Battery Reference: 2320, 2325, 2330, 2335. Cell Size: 23mm Coin Cell. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT. Type: Holder [See More]
- Mounting: Surface Mount
- Material: Nylon- High Temp UL 94 V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY HOLDER COIN 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Holder (Open)
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1056. # of Cells: 1. Battery Reference: 1220. Cell Size: 12mm Coin Cell. Material: Plastic. Mounting: SMT. Type: Holder. Gold plated contacts and solder tails. Available on Tape & Reel [See More]
- Mounting: Surface Mount
- Material: Plastic
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY RETAINER COIN 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Keystone Electronics Corp.
Part Number: 1060. # of Cells: 1. Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,. Cell Size: 20mm Coin Cell. Material: LCP, UL 94V-0. Mounting: SMT. Type: Holder. For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable. Available on Tape... [See More]
- Mounting: Surface Mount
- Material: LCP, UL 94V-0
- Type: Plastic Holder
- Cell Capacity: Single Cell
from DigiKey
BATTERY RETAINER COIN 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder; Retainer
- Number of Cells: 1
from New Yorker Electronics Co., Inc.
BATT HOLDER COIN 20MM 1 CELL SMD [See More]
- Mounting: Surface Mount
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
from Linx Technologies
Battery Holders. Surface and through-hole mount battery holders are a smart choice for cost-sensitive, space-constrained applications involving computers, remote controls and other compact electronics. They provide solid electrical contact for CR1216, CR1225, CR2016, CR2025 and CR2032 lithium coin... [See More]
- Mounting: Surface Mount; PC / Socket Mount
- Material: Nickel-plated Phosphor Bronze
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
from Memory Protection Devices, Inc.
HOLDER BATT 1/2AA CELL SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Plastic Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER BATT 1/3N CELL SMD [See More]
- Mounting: Surface Mount
- Material: Nylon 46
- Type: Plastic Holder
- Cell Capacity: Multiple Cell
from Memory Protection Devices, Inc.
CLIP CONTACT BATTERY AA SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Component Clips
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER BATT COIN CELL 2032 SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDR BATT 16MM X 5.88MM BLK GLD [See More]
- Mounting: Surface Mount
- Material: Nylon 46
- Type: HOLDR BATT 16MM X 5.88MM BLK GLD
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER COIN CELL 16MM SMD [See More]
- Mounting: Surface Mount
- Material: Nylon 46
- Type: Coin Cell Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER SNAP DRAGON CR2032 SMD [See More]
- Mounting: Surface Mount
- Material: LCP Vectra
- Type: Battery Snaps
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 1025 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 1225 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 1620 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 1632 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 2032 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 2325 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR 2430 CELL SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
Features reverse polarity protection and includes gliding tray [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Coin Cell Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT 16 MM BY 5.8 MM SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT FOR LR44 COIN SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Coin Cell Holder
- Cell Capacity: Single Cell
from Memory Protection Devices, Inc.
HOLDER BATT-STACK 2 CR2032 SMD [See More]
- Mounting: Surface Mount
- Material: Polypropylene
- Type: Plastic Holder
- Cell Capacity: Multiple Cell
from Memory Protection Devices, Inc.
HOLDER COIN CELL ML414 SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER COIN CELL 12MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER COIN CELL 20MM SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
RETAINER 16MM DIAMETER CELL SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: RETAINER 16MM DIAMETER CELL SMD
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER COIN CELL FOR CR1220 SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Coin Cell Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
HOLDER BATT 2/3A CELL SMD [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Plastic Holder
- Number of Cells: 1
from Memory Protection Devices, Inc.
1. MATERIAL: 0.25mm PHOSPHOR BRONZE 1/2H, NICKLE PLATED 40U"-120U". TEMPERATURE RANGE: -40 °C TO +270 °C. VIBRATION TEST: 10-50-10 HZ SWEEPED IN 60 SECONDS X,Y,Z DIRECTION: 1 HOUR EACH DIRECTION. RESULT: NO DISLODGEMENT OF THE CELL OR DAMAGE NO DISCONTINUITY OVER 10 MICRO-SECONDS. SHOCK... [See More]
- Mounting: Surface Mount
- Cell Capacity: Single Cell
- Type: Component Clips
- Number of Cells: 1