Tab Terminals Potentiometers, Rheostats, and Trimmers
from RS Components, Ltd.
RS PRO PE180H 100R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 100
from RS Components, Ltd.
RS PRO PE180H 220R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 220
from RS Components, Ltd.
RS PRO PE180H 22R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 22
from RS Components, Ltd.
PE300H 330R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 330
from RS Components, Ltd.
PE300H 47R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 47
from RS Components, Ltd.
PE30H 25R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 25
from RS Components, Ltd.
RS PRO PE90SH 100R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 100
from RS Components, Ltd.
RS PRO PE90SH 10R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 10
from RS Components, Ltd.
RS PRO PE90SH 4R7 K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 4.7
from RS Components, Ltd.
RS PRO PT130H 0R47 K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 0.4700
from RS Components, Ltd.
RS PRO PT180H 10R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 10
from RS Components, Ltd.
RS PRO PT180H 1R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 1
from RS Components, Ltd.
RS PRO PT180H 4R7 K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 4.7
from RS Components, Ltd.
RS PRO PT200H 4R7 K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 4.7
from RS Components, Ltd.
PT200H 10R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 10
from RS Components, Ltd.
PT200H OR47 K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 0.4700
from RS Components, Ltd.
RS PRO PT90SH 2R2 K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 2.2
from RS Components, Ltd.
RS PRO PE90SH 47R K ADJ [See More]
- Mounting / Packaging: Tab Terminals; Vitreous
- Standards and Certifications: RoHS; No
- Resistance Range: 4.7
from RS Components, Ltd.
SMD 12mm Rotary Position Sensor 100K [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Tab Terminals; Tab
- Resistance Taper: Rotary
- Potentiometer Type: Standard Potentiometer
- Standards and Certifications: RoHS
from RS Components, Ltd.
12mm Rotary Position Sensor 10K 4mm [See More]
- Mounting / Packaging: ThroughHole; Tab Terminals; Tab
- Resistance Taper: Rotary
- Potentiometer Type: Standard Potentiometer
- Standards and Certifications: RoHS
from RS Components, Ltd.
3203X Cermet trimmer 20K 25% 100ppm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Tab Terminals; Tab
- Standards and Certifications: RoHS
- Configuration: Single Turn
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn
from Ohmite Manufacturing Co.
Corrib ® Fixed and Adjustable. Vitreous Enamel Power. Corrib ® resistors are ideal for applications involving high currents at very low resistance values —as low as 0.1 Ω for the 300 Watt unit. These large, heavyduty resistors are designed to withstand frequent start-stop cycles... [See More]
- Mounting / Packaging: Tab Terminals
- Resistance Range: 0.0200 to 10
- Technology / Construction: Ceramic Composition
- Tolerance: 10
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn
from Ohmite Manufacturing Co.
Dividohm ® Vitreous Enamel. Adjustable Power. Choose Ohmite ’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance... [See More]
- Mounting / Packaging: Tab Terminals
- Resistance Range: 1 to 100000
- Technology / Construction: Ceramic Composition
- Tolerance: 10
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn