Linear Potentiometers, Rheostats, and Trimmers

79 Results
Digital Potentiometers -- 150-MCP4017T-103E/LTYCT-ND [MCP4017T-103E/LTY from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 10K SC-70-6 [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363
  • Potentiometer Type: Rheostat
  • Resistance Range: 10000
Digital Potentiometers -- 1000181 [X95840WV20IZ-2.7 from Renesas Electronics Corporation]
from RS Components, Ltd.

Quad Potentiometer I2C 256-Tap TSSOP20 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 150-MCP41HV51T-103E/STCT-ND [MCP41HV51T-103E/ST from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 10K 14-TSSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "14-TSSOP
  • Tolerance: 20
Digital Potentiometers -- 1445722 [MCP41100-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig Pot,256st,SPI,100k,1 ch,MCP41100-E/P [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Digital Potentiometers -- 150-MCP41U83T-103E/7NCT-ND [MCP41U83T-103E/7N from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 10K 16-VQFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: 16-VQFN Exposed Pad
  • Operating DC Voltage: 2.7 to 5.5
Digital Potentiometers -- 1449093 [MCP41010-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig Pot,256st,SPI,10k,1 ch,MCP41010-E/P [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 150-MCP4261T-103E/SLCT-ND [MCP4261T-103E/SL from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 10K 14-SOIC [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "14-SOIC
  • Tolerance: 20
Digital Potentiometers -- 1458958 [MCP4661-103E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 150-MCP4451T-103E/STCT-ND [MCP4451T-103E/ST from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 10K 20-TSSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "20-TSSOP
  • Tolerance: 20
Digital Potentiometers -- 1458982 [MCP4152-502E/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 5kOhm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 5000
Digital Potentiometers -- 150-MCP4461T-103E/MLCT-ND [MCP4461T-103E/ML from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 10K 20-QFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad
  • Tolerance: 20
Digital Potentiometers -- 1458983 [MCP4551-503E/MS from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 50kOhm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50000
Digital Potentiometers -- 150-MCP4531T-104E/MSCT-ND [MCP4531T-104E/MS from Microchip Technology, Inc.]
from DigiKey

IC DIG POT 100K 8-MSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 100000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
  • Tolerance: 20
Digital Potentiometers -- 1458986 [MCP4011-502E/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

Potentiometer 5k, 64-step up/down [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 5000
Digital Potentiometers -- 175-DS1267BS-010+T/RCT-ND
from DigiKey

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps Serial Interface 16-SOIC [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "16-SOIC
  • Tolerance: 20
Digital Potentiometers -- 1458987 [MCP41010-E/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

Potentiometer 10k, 256-step SPI, dual [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-DS1803E-010+T&RCT-ND
from DigiKey

IC DIG POT 10K 14-TSSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "14-TSSOP
  • Tolerance: 20
Digital Potentiometers -- 1459002 [MCP41010-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 10K 256Step PDIP8 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-DS1803Z-050+T&RCT-ND
from DigiKey

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I ²C Interface 16-SOIC [See More]

  • Resistance Taper: Linear
  • Resistance Range: 50000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "16-SOIC
  • Tolerance: 20
Digital Potentiometers -- 1460134 [MCP42010-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig.Potentiometer 2ch 10k 256 SPI PDIP14 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-DS1804U-010+T&RCT-ND
from DigiKey

IC DIG POT 10K 8-UMAX/USOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
  • Tolerance: 20
Digital Potentiometers -- 1460171 [MCP4021-103E/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

Potentiometer 10k, 64-step up/down NV [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-DS1804Z-050+T&RCT-ND
from DigiKey

IC DIG POT 50K 8-SOIC [See More]

  • Resistance Taper: Linear
  • Resistance Range: 50000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "8-SOIC
  • Tolerance: 20
Digital Potentiometers -- 1462398 [X9C104SZ from Renesas Electronics Corporation]
from RS Components, Ltd.

SMTdigital potentiometer,X9C104S 100kohm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Digital Potentiometers -- 175-DS1856B-050+T&RTR-ND
from DigiKey

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I ²C Interface 16-CSBGA (4x4) [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 16-LBGA, CSPBGA
  • Potentiometer Type: Rheostat
  • Resistance Range: 50000
Digital Potentiometers -- 1596627 [MCP41050-I/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 50k 256 SPI SOIC8 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50000
Digital Potentiometers -- 175-DS3501U+T&RCT-ND
from DigiKey

IC DIG POT 10K 10-UMAX/USOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
  • Tolerance: 20
Digital Potentiometers -- 1596628 [MCP42050-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig.Potentiometer 2ch 50k 256 SPI PDIP14 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50000
Digital Potentiometers -- 175-DS3903E-020+T&RCT-ND
from DigiKey

IC DIG POT 10K/90K 20-TSSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000 to 90000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "20-TSSOP
  • Tolerance: 20
Digital Potentiometers -- 1596634 [MCP4561-103E/MS from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer, 10k, 8-bit, I2C [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-MAX5161MEZT+TCT-ND
from DigiKey

IC DIG POT 100K TSOT-23-6 [See More]

  • Resistance Taper: Linear
  • Resistance Range: 100000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT-23-6 Thin, TSOT-23-6
  • Tolerance: 25
Digital Potentiometers -- 1597405 [MCP4151-103E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 10kOhm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-MAX5386NATE+TCT-ND
from DigiKey

IC DIG POT 100K 16-TQFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 100000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 16-WFQFN Exposed Pad
  • Tolerance: 25
Digital Potentiometers -- 1597406 [MCP4021-103E/MS from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 64 Step 10kOhm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 175-MAX5394MATA+TCT-ND
from DigiKey

IC DIG POT 50K 8-TDFN-EP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 50000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 8-WFDFN Exposed Pad
  • Tolerance: 25
Digital Potentiometers -- 1652066 [MCP42100-I/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

Digi Potentiometer 256Pos, 100kOhm, Dual [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Digital Potentiometers -- 175-MAX5417NETA+TCT-ND
from DigiKey

IC DIG POT 50K 8-TDFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 50000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 8-WDFN Exposed Pad
  • Tolerance: 25
Digital Potentiometers -- 1653381 [MCP4017T-503E/LT from Microchip Technology, Inc.]
from RS Components, Ltd.

Rheostat 50k, 128-step I2C, SC70-6 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50000
Digital Potentiometers -- 175-MAX5430AEKA+TCT-ND
from DigiKey

IC DIG POT 57K SOT-23-8 [See More]

  • Resistance Taper: Linear
  • Resistance Range: 57000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT-23-8
  • Operating DC Voltage: 12 to 15
Digital Potentiometers -- 1653383 [MCP4018T-104E/LT from Microchip Technology, Inc.]
from RS Components, Ltd.

Potentiometer 100k, 128-step I2C, SC70-6 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Digital Potentiometers -- 175-MAX5498ETE+TCT-ND
from DigiKey

IC DIG POT 10K 16-TQFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 16-WQFN Exposed Pad
  • Tolerance: 25
Digital Potentiometers -- 1653467 [MCP4161-103E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 10kOhm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: ThroughHole; Through hole
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 20-ISL22316WFU10Z-TKCT-ND [ISL22316WFU10Z-TK from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I ²C Interface 10-MSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
  • Tolerance: 20
Digital Potentiometers -- 1654162 [MCP45HV51-104E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

100K Digital Pot. 256 I2C VM TSSOP14 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Digital Potentiometers -- 20-ISL22346WFRT20Z-TKCT-ND [ISL22346WFRT20Z-TK from Renesas Electronics Corporation]
from DigiKey

IC DIG POT 10K 20-TQFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 20-WFQFN Exposed Pad
  • Tolerance: 20
Digital Potentiometers -- 1654163 [MCP45HV51-502E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

5K Dig. Potentiometer 256 I2C VM TSSOP14 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 5000
Digital Potentiometers -- 20-ISL22346WFV20Z-TKCT-ND [ISL22346WFV20Z-TK from Renesas Electronics Corporation]
from DigiKey

IC DIG POT 10K 20-TSSOP [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); "20-TSSOP
  • Tolerance: 20
Digital Potentiometers -- 1654164 [MCP45HV51-103E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

10K Dig.Potentiometer 256 I2C VM TSSOP14 [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- 20-ISL22511WFRU10Z-TKCT-ND [ISL22511WFRU10Z-TK from Renesas Electronics Corporation]
from DigiKey

IC DIG POT 10K 10-UTQFN [See More]

  • Resistance Taper: Linear
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 10-UFQFN
  • Tolerance: 20
Digital Potentiometers -- 1708170 [X9C103SZ from Renesas Electronics Corporation]
from RS Components, Ltd.

SMT digital potentiometer,X9C103S 10kohm [See More]

  • Resistance Taper: Linear; Linear
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Rotary Potentiometer for Motorsports -- KR22 Series
from PMC Engineering LLC

The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350 °F. With a small and... [See More]

  • Resistance Taper: Linear
  • Potentiometer Category: Industrial
  • Potentiometer Type: Standard Potentiometer
  • Configuration: Multiturn
Concentric Shaft -- Series 2020
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]

  • Resistance Taper: Linear; Log / Audio (optional feature)
  • Potentiometer Category: Industrial (optional feature)
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
  • Configuration: Single Turn
Potentiometer -- 10250T331
from Eaton Corporation

LINEAR, KNOB TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL. 60 V VOLTAGE RATING. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. 2 W POWER RATING. 1000 OHM RESISTANCE. STANDARD, ALUMINUM DIAL PLATE. 1000 RESISTANCE IN OHM. MAXIMUM OPERATING TEMPERATURE 140 DEG F. SIZE 1.88 INCH WIDTH X 1.69... [See More]

  • Resistance Taper: Linear
  • Resistance Range: 1000
  • Potentiometer Type: Standard Potentiometer
  • Operating DC Voltage: 60
1024 Tap, Low Power, 2-Wire Interface, Digitally Controlled (XDCP™) Potentiometer -- X9119TV14IZ
from Renesas Electronics Corporation

The X9119 integrates a single digitally controlled potentiometer (XDCP ™) on a monolithic CMOS integrated circuit. The digital controlled potentiometer is implemented using 1023 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Element/Wiper -- Series 8006
from Betatronix LLC

Resistance Range: 0.20% to 5.0%. Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. [See More]

  • Resistance Taper: Linear; Log / Audio (optional feature)
  • Potentiometer Category: Industrial (optional feature)
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
  • Configuration: Single Turn
Potentiometer -- E34PDB1F1
from Eaton Corporation

LINEAR, KNOB TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL. 60 V VOLTAGE RATING. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. 2 W POWER RATING. 1000 OHM RESISTANCE. STANDARD, ALUMINUM DIAL PLATE. 1000 RESISTANCE IN OHM. MAXIMUM OPERATING TEMPERATURE 140 DEG F. SIZE 1.88 INCH WIDTH X 1.69... [See More]

  • Resistance Taper: Linear
  • Resistance Range: 1000
  • Potentiometer Type: Standard Potentiometer
  • Operating DC Voltage: 60
Digitally Controlled Potentiometer (XDCP™) -- ISL95310UIU10Z
from Renesas Electronics Corporation

The Intersil ISL95310 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Up/Down interface.brbr The potentiometer is implemented by a resistor array composed of 127... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: MSOP10
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Linear - Wirewound -- Series 2010
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]

  • Resistance Taper: Linear; Log / Audio (optional feature)
  • Potentiometer Category: Industrial (optional feature)
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
  • Configuration: Slide
Digitally Controlled Potentiometer (XDCP™) -- X9315TMIZ
from Renesas Electronics Corporation

The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: MSOP8, SOIC8
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Panel Mount - Switch Option -- Series 8005
from Betatronix LLC

Resistance Range: 0.20% to 5.0%. Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on... [See More]

  • Resistance Taper: Linear; Log / Audio (optional feature)
  • Potentiometer Category: Industrial (optional feature)
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
  • Configuration: Single Turn
Digitally Controlled Potentiometer (XDCP™) -- X9315TSIZ
from Renesas Electronics Corporation

The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 31 resistive... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: MSOP8, SOIC8
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Rotary - Hollow Shaft -- Series 8001
from Betatronix LLC

Resistance Range: 0.20% to 5.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]

  • Resistance Taper: Linear; Log / Audio (optional feature)
  • Potentiometer Category: Industrial (optional feature)
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
  • Configuration: Single Turn
Digitally Controlled Potentiometer (XDCP™) -- X9317US8IZ
from Renesas Electronics Corporation

The Intersil X9317 is a digitally controlled potentiometer (XDCP ™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: MSOP8, SOIC8, TSSOP8
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]

  • Resistance Taper: Linear; Log / Audio (optional feature)
  • Potentiometer Category: Industrial (optional feature)
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
  • Configuration: Single Turn
Digitally Controlled Potentiometer (XDCP™) -- X9317UV8IZ
from Renesas Electronics Corporation

The Intersil X9317 is a digitally controlled potentiometer (XDCP ™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: MSOP8, SOIC8, TSSOP8
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Digitally Controlled Potentiometer (XDCP™) -- X9318WP8IZ
from Renesas Electronics Corporation

The Intersil X9318 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface.brbr The potentiometer is implemented by a resistor array composed of 99... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Dual Digitally Controlled (XDCP™) Potentiometers -- X9268TS24IZ
from Renesas Electronics Corporation

The X9268 integrates 2 digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Dual Digitally Controlled Potentiometer (XDCP™) -- X9221AWSIZ
from Renesas Electronics Corporation

The X9221A integrates two digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated microcircuit. The digitally controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Dual Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, SPI® Bus, 256 Taps -- ISL22424WFR16Z
from Renesas Electronics Corporation

The ISL22424 integrates two digitally controlled potentiometers (DCP), control logic and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wiper is... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 125
  • Potentiometer Type: Digital Potentiometer
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) -- ISL23328TFRUZ-T7A
from Renesas Electronics Corporation

The ISL23328 is a volatile, low voltage, low noise, low power, 128-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus ™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: TSSOP14, uTQFN16
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 125
Low Noise, Low Power I2C® Bus, 128 Taps -- ISL22316WFRT10Z
from Renesas Electronics Corporation

The ISL22316 integrates a single digitally controlled potentiometer (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: DFN10, MSOP10
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 125
Low Noise, Low Power, 2-Wire Bus, 256 Taps Quad Digital Controlled Potentiometer (XDCP™) -- X9258TV24IZ-2.7
from Renesas Electronics Corporation

The X9258 integrates 4 digitally controlled potentiometers (XDCP ™) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps -- ISL22346UFRT20Z
from Renesas Electronics Corporation

The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: TQFN20, TSSOP20
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 125
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps -- ISL22346UFV20Z
from Renesas Electronics Corporation

The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: TQFN20, TSSOP20
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 125
Single Digitally Controlled Potentiometer (XDCP™) -- ISL95810UIRT8Z
from Renesas Electronics Corporation

The ISL95810 integrates a digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wiper is controlled by the user through the Isup2/supC... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: DFN8, MSOP8
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Single Volatile 128-Tap Digitally Controlled Potentiometer (XDCP™) -- ISL90727UIE627Z-TK
from Renesas Electronics Corporation

The Intersil ISL90727 and ISL90728 are digitally controlled potentiometers (XDCP ™). Each device consists of a resistor array, wiper switches, and a control section. The wiper position is controlled by an I2C Bus ™. The potentiometer is implemented by a resistor array composed of 127... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) -- ISL90460TIH527Z-TK
from Renesas Electronics Corporation

The Intersil ISL90460 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up/Down interface.brbr The potentiometer is... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: SOT5
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 85
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) -- ISL90461TIH627Z-TK
from Renesas Electronics Corporation

The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is... [See More]

  • Resistance Taper: Linear
  • Operating Temperature: 85
  • Potentiometer Type: Digital Potentiometer
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) -- ISL23318WFRUZ-T7A
from Renesas Electronics Corporation

The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus ™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is... [See More]

  • Resistance Taper: Linear
  • Mounting / Packaging: MSOP10, uTQFN10
  • Potentiometer Type: Digital Potentiometer
  • Operating Temperature: 125