UL Potentiometers, Rheostats, and Trimmers
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]
- Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10007AF100AA0 coordinate switch is distinguished by its ergonomic design, with black plastic housing. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22mm and is... [See More]
- Standards and Certifications: UL; CSA; CSA, UL, CE
- Operating Temperature: -25 to 70
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. [See More]
- Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10307AF100AA0 coordinate switch is distinguished by its ergonomic design, with matte metal collar. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22mm and is... [See More]
- Standards and Certifications: UL; CSA; CSA, UL, CE
- Operating Temperature: -25 to 70
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]
- Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Slide
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10507AF880AA0 coordinate switch is distinguished by its ergonomic design, with shiny metal collar and plack plastic grip. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling... [See More]
- Standards and Certifications: UL; CSA; CSA, UL, CE
- Operating Temperature: -25 to 70
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on... [See More]
- Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn
from Automation24, Inc.
The black 1 k ohm potentiometer 3SU12502PQ101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PQ101AA0 meets all relevant international standards for worldwide use in any industrial... [See More]
- Standards and Certifications: UL; CSA; CSA, UL, CE
- Resistance Range: 1000
- Mounting / Packaging: Panel mounting
- Operating Temperature: -25 to 70
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]
- Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn
from Automation24, Inc.
The black 10 k ohm potentiometer 3SU12502PS101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PS101AA0 meets all relevant international standards for worldwide use in any industrial... [See More]
- Standards and Certifications: UL; CSA; CSA, UL, CE
- Operating Temperature: -25 to 70
- Resistance Range: 10000
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]
- Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
- Potentiometer Category: Industrial (optional feature)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer; Rheostat; Trimmer
- Configuration: Single Turn