Through Hole Potentiometers, Rheostats, and Trimmers

Reviewed by: Jon Lowy, consulting engineer

Description

Through hole potentiometers, rheostats, and trimmers are types of variable resistors used to control electrical resistance in a circuit. Potentiometers allow users to adjust the resistance by turning a knob or dial, thereby controlling the circuit's potential levels. Rheostats are similar but typically have two terminals and are used as adjustable resistors. Trimmers are a type of potentiometer that require infrequent adjustment and are often used for calibration purposes.

Working Principle

Potentiometers work by varying the position of a sliding contact (wiper) over a resistive element. This changes the resistance between the wiper and the terminals, allowing for control over the voltage or current in a circuit. Rheostats function similarly but are used primarily to adjust current flow. Trimmers are designed for fine-tuning and calibration, often requiring a special tool for adjustment. These components are useful because they provide a simple and effective means of adjusting electrical parameters in a circuit without the need for complex digital controls.

Applications

Potentiometers are commonly used in audio control applications, such as adjusting volume, tone, and equalization settings. They are also used in motion control systems and as displacement transducers. Rheostats are often employed in applications requiring variable resistance, such as dimming lights or controlling motor speeds. Trimmers are typically used in circuits that require precise calibration, such as in analog computing or measurement devices.

Advantages over other Potentiometers, Rheostats, and Trimmers

Through hole components, compared to surface mount alternatives, often provide better mechanical stability and are easier to handle and replace in prototyping and repair scenarios. They can also handle higher power levels due to their larger size and more robust construction.

Limitations

Through hole potentiometers, rheostats, and trimmers can be bulky and may not be suitable for high-frequency applications due to parasitic effects. They can also be less reliable and predictable compared to digital alternatives, and their mechanical nature can lead to wear and tear over time.

Considerations

When selecting through hole potentiometers, rheostats, and trimmers, consider the initial cost, which can be higher due to their larger size and more complex assembly requirements. Operating expenses may include maintenance and replacement costs due to mechanical wear. Durability is generally good, but accuracy can degrade over time with frequent adjustments. Replacement and maintenance costs should be factored into the overall cost of ownership, especially in applications requiring high precision and reliability.

198 Results
Digital Potentiometers -- 1445722 [MCP41100-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig Pot,256st,SPI,100k,1 ch,MCP41100-E/P [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Digital Potentiometers -- AD5204BN10-ND
from DigiKey

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 24-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "24-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 30
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1319601-MCP4241-503E/P [MCP4241-503E/P from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1319601-MCP4241-503E/P. Category: Integrated Circuits (ICs) >Data Acquisition >Digital Potentiometers. Packaging: Tube. Number of Circuits: 2. Standard Package: 30. Mounting: Through Hole. Tolerance: ±20%. Configuration:... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 50000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1449093 [MCP41010-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig Pot,256st,SPI,10k,1 ch,MCP41010-E/P [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- AD5206BN10-ND
from DigiKey

Digital Potentiometer 10k Ohm 6 Circuit 256 Taps SPI Interface 24-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "24-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 30
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366613-MCP42050-I/P [MCP42050-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366613-MCP42050-I/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 85 °C. Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 50000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 30
Digital Potentiometers -- 1459002 [MCP41010-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 10K 256Step PDIP8 [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- AD5220BNZ10-ND
from DigiKey

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps Up/Down (U/D, CS) Interface 8-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "8-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 30
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366619-MCP4151-104E/P [MCP4151-104E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366619-MCP4151-104E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 100000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1460134 [MCP42010-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig.Potentiometer 2ch 10k 256 SPI PDIP14 [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- AD8402AN10-ND
from DigiKey

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "14-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366627-MCP4162-103E/P [MCP4162-103E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366627-MCP4162-103E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Series: WiperLock... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 10000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1596628 [MCP42050-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Dig.Potentiometer 2ch 50k 256 SPI PDIP14 [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50000
Digital Potentiometers -- CAT5112LI-10-G-ND [CAT5112LI-10-G from onsemi]
from DigiKey

IC DIG POT 10K 8-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "8-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Operating DC Voltage: 2.5 to 6
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366630-MCP4162-502E/P [MCP4162-502E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366630-MCP4162-502E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Series: WiperLock... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 5000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1597405 [MCP4151-103E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 10kOhm [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- DS1267-010+-ND
from DigiKey

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps Serial Interface 14-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "14-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366632-MCP4131-104E/P [MCP4131-104E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366632-MCP4131-104E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 100000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1653467 [MCP4161-103E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 10kOhm [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- DS1669-10+-ND
from DigiKey

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (UP, DN) Interface 8-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "8-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366635-MCP4261-104E/P [MCP4261-104E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366635-MCP4261-104E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Series: WiperLock... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 100000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1784879 [MCP4261-502E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Digital Potentiometer 256 Step 5kOhm [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 5000
Digital Potentiometers -- DS1802+-ND
from DigiKey

Digital Potentiometer 45k Ohm 2 Circuit 65 Taps Pushbutton, Serial Interface 20-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "20-DIP
  • Resistance Range: 45000
  • Resistance Taper: Log / Audio
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366636-MCP4151-103E/P [MCP4151-103E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366636-MCP4151-103E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 10000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1898316
from RS Components, Ltd.

DIGITAL POTENTIOMETER 100POS 10KOHM [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- DS18030-010+-ND
from DigiKey

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I ²C Interface 16-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "16-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366637-MCP4161-103E/P [MCP4161-103E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366637-MCP4161-103E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Series: WiperLock... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 10000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Digital Potentiometers -- 1913917
from RS Components, Ltd.

DS18030-100+,Digital Potentiometer IC [See More]

  • Mounting / Packaging: ThroughHole; Through hole
  • Resistance Taper: Linear; Linear
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Digital Potentiometers -- DS2890-000+-ND
from DigiKey

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps 1-Wire ® Interface TO-92-3 [See More]

  • Mounting / Packaging: ThroughHole; TO-226-3, TO-92-3
  • Resistance Range: 100000
  • Resistance Taper: Linear
  • Tolerance: 25
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366640-MCP4251-503E/P [MCP4251-503E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366640-MCP4251-503E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 50000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Potentiometers -- 1348162 [PTL01-15R0-103B1 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PTL01-15R0-103B1 [See More]

  • Mounting / Packaging: ThroughHole; Pc pin
  • Configuration: Single Turn; Slide
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Digital Potentiometers -- DS2890-000+T&R-ND
from DigiKey

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps 1-Wire ® Interface TO-92-3 [See More]

  • Mounting / Packaging: ThroughHole; TO-226-3, TO-92-3
  • Resistance Range: 100000
  • Resistance Taper: Linear
  • Tolerance: 25
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1366651-MCP4151-503E/P [MCP4151-503E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1366651-MCP4151-503E/P. Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers. Temperature Range - Operating: -40 °C ~ 125 °C. Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable. Mfr: Microchip Technology. Package: Tube. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 50000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Potentiometers -- 1548162 [RK09K1130A5R from Alps Electric Co., Ltd.]
from RS Components, Ltd.

Rotary Potentiometer Single Vertical10K [See More]

  • Mounting / Packaging: ThroughHole; Solder
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Log / Audio; Audio
Digital Potentiometers -- MCP41010-E/P-ND [MCP41010-E/P from Microchip Technology, Inc.]
from DigiKey

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "8-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1382862-MCP4161-502E/P [MCP4161-502E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1382862-MCP4161-502E/P. Category: Integrated Circuits (ICs) >Data Acquisition >Digital Potentiometers. Series: WiperLock ™. Package: Tube. Number of Circuits: 1. Standard Package: 60 pcs. Tolerance: ±20%. Configuration: Potentiometer. Memory Type:... [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 5000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Potentiometers -- 1548167 [RK10J11E0034 from Alps Electric Co., Ltd.]
from RS Components, Ltd.

Rotary Potentiometer Single 10K 10mm [See More]

  • Mounting / Packaging: ThroughHole; Solder
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Digital Potentiometers -- MCP42010-E/P-ND [MCP42010-E/P from Microchip Technology, Inc.]
from DigiKey

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "14-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- 1383873-X9241AMP [X9241AMP from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1383873-X9241AMP. Category: Integrated Circuits (ICs) >Data Acquisition >Digital Potentiometers. Series: XDCP ™. Features: Selectable Address. Package: Tube. Number of Circuits: 4. Standard Package: 18 pcs. Tolerance: ±20%. Configuration: Potentiometer. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 2000 to 50000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Potentiometers -- 1548182 [RK14K12D0A1X from Alps Electric Co., Ltd.]
from RS Components, Ltd.

Alps Alpine RK14K12D0A1X Potentiometer [See More]

  • Mounting / Packaging: ThroughHole; Solder
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Log / Audio; Logarithmic
Digital Potentiometers -- WMS7202010P-ND [WMS7202010P from Nuvoton Technology Corp. America]
from DigiKey

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "14-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats -- 1340140-P090L-02F20BR10K [P090L-02F20BR10K from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1340140-P090L-02F20BR10K. Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats. Series: P090. Termination Style: PC Pins, Board Locks. Package: Tray. Standard Package: 1,350. Tolerance: ±20%. Power (Watts): 0.03W, 1/32W. Actuator Type: Flatted. [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 10000
  • Potentiometer Type: Digital Potentiometer
  • Tolerance: 20
Potentiometers -- 1548223 [RK16814MGA0K from Alps Electric Co., Ltd.]
from RS Components, Ltd.

Rotary Potentiometer Quad 100K [See More]

  • Mounting / Packaging: ThroughHole; Solder
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Log / Audio; Logarithmic
Digital Potentiometers -- WMS7204050P-ND [WMS7204050P from Nuvoton Technology Corp. America]
from DigiKey

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "20-DIP
  • Resistance Range: 50000
  • Resistance Taper: Linear
  • Operating DC Voltage: 2.7 to 5.5
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1026073-3266Y-1-103LF [3266Y-1-103LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1026073-3266Y-1-103LF. Category: Potentiometers, Variable Resistors >Trimmer Potentiometers. Series: Trimpot ® 3266 - Sealed. Termination Style: PC Pins. Package: Tube. Standard Package: 100. Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Power... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Potentiometers -- 1548238 [RS45112A400G from Alps Electric Co., Ltd.]
from RS Components, Ltd.

Alps Alpine RS45112A400G [See More]

  • Mounting / Packaging: ThroughHole; Solder
  • Configuration: Single Turn; Slide
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Digital Potentiometers -- X9221AUP-ND [X9221AUP from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps I ²C Interface 20-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "20-DIP
  • Resistance Range: 50000
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1237776-3362H-1-103LF [3362H-1-103LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1237776-3362H-1-103LF. Category: Potentiometers, Variable Resistors >Trimmer Potentiometers. Series: Trimpot ® 3362 - Sealed. Termination Style: PC Pins. Package: Tube. Standard Package: 250. Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Power... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Potentiometers -- 1616879 [93R1A-R22-A12L from Bourns, Inc.]
from RS Components, Ltd.

93R side adj cermet trimmer,2K5,12.5mm [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Standards and Certifications: RoHS
Digital Potentiometers -- X9313UP-3-ND [X9313UP-3 from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "8-DIP
  • Resistance Range: 50000
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1237777-3006P-1-201 [3006P-1-201 from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1237777-3006P-1-201. Category: Potentiometers, Variable Resistors >Trimmer Potentiometers. Series: Trimpot ® 3006 - Sealed. Termination Style: PC Pins. Package: Tube. Standard Package: 25. Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Power... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 200
Potentiometers -- 1616880 [93R1A-R22-A18L from Bourns, Inc.]
from RS Components, Ltd.

93R cermet track pot,50K lin 16mm 2W [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pc pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Digital Potentiometers -- X9313WPZ-3-ND [X9313WPZ-3 from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "8-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1339173-PV37Y103C01B00 [PV37Y103C01B00 from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1339173-PV37Y103C01B00. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: PV37. Termination Style: PC Pins. Package: Bulk. Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm). Standard Package: 50. Tolerance: ±10%. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Potentiometers -- 1616881 [93R1A-R22-A20L from Bourns, Inc.]
from RS Components, Ltd.

93R side adj cermet trimmer,100K,12.5mm [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Standards and Certifications: RoHS
Digital Potentiometers -- X9401WP24I-2.7-ND [X9401WP24I-2.7 from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "24-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1339392-M43P104KB40 [M43P104KB40 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1339392-M43P104KB40. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: 43. Termination Style: PC Pins. Package: Bulk. Size / Dimension: Rectangular - 0.252" x 0.189" Face (6.40mm x 4.80mm). Standard Package: 200. Tolerance: ±10%. Temperature... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 100000
Potentiometers -- 1616886 [91A1A-B28-B13L from Bourns, Inc.]
from RS Components, Ltd.

5/8" Sq 1Turn Panel Control Linear, 5K [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pc pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Digital Potentiometers -- X9421YP18I-ND [X9421YP18I from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 18-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "18-DIP
  • Resistance Range: 2500
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1340721-T63YA103KT20 [T63YA103KT20 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1340721-T63YA103KT20. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: T63. Termination Style: PC Pins. Package: Tube. Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm). Standard Package: 50. Tolerance: ±10%. Temperature... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Potentiometers -- 1616902 [PTA6043-2015DPA103 from Bourns, Inc.]
from RS Components, Ltd.

Slide potentiometer audio taper 10K 20% [See More]

  • Mounting / Packaging: ThroughHole; Pc pin
  • Configuration: Slide
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Log / Audio; Audio
Digital Potentiometers -- X9428WP16I-2.7-ND [X9428WP16I-2.7 from Renesas Electronics Corporation]
from DigiKey

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I ²C Interface 16-PDIP [See More]

  • Mounting / Packaging: ThroughHole; "16-DIP
  • Resistance Range: 10000
  • Resistance Taper: Linear
  • Tolerance: 20
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1349265-Y40695R00000K9L [Y40695R00000K9L from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1349265-Y40695R00000K9L. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: Accutrim ™1260X. Termination Style: PC Pins. Package: Bulk. Size / Dimension: Rectangular - 0.420" x 0.170" Face (10.67mm x 4.32mm). Standard Package: 25. Tolerance:... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Metal Foil
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 5
Potentiometers -- 1616903 [PTA6044-2015CPA104 from Bourns, Inc.]
from RS Components, Ltd.

Slide audio Potentiometer 100K 20% [See More]

  • Mounting / Packaging: ThroughHole; Pc pin
  • Configuration: Slide
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Log / Audio; Audio
Rotary Potentiometers, Rheostats -- 1-1624191-0-ND [1-1624191-0 from TE Connectivity]
from DigiKey

1M Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins, Board Locks [See More]

  • Mounting / Packaging: ThroughHole
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1349500-PVC6D105C01B00 [PVC6D105C01B00 from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1349500-PVC6D105C01B00. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: PVC6. Termination Style: PC Pins. Package: Bulk. Size / Dimension: Square - 0.272" x 0.272" Face (6.90mm x 6.90mm). Standard Package: 50. Tolerance: ±10%. Temperature... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Ceramic Composition
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 1.00E-3
Potentiometers -- 1616947 [3310Y-001-203L from Bourns, Inc.]
from RS Components, Ltd.

3310Y conductive plastic pot,20K 9mm [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pc pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Rotary Potentiometers, Rheostats -- 1-1624192-0-ND [1-1624192-0 from TE Connectivity]
from DigiKey

100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins, Board Locks [See More]

  • Mounting / Packaging: ThroughHole
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1349841-3386G-1-503LF [3386G-1-503LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1349841-3386G-1-503LF. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: Trimpot ® 3386 - Sealed. Termination Style: PC Pins. Package: Tube. Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm). Standard Package: 100. Tolerance:... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50000
Potentiometers -- 1616949 [3310P-001-104L from Bourns, Inc.]
from RS Components, Ltd.

9mm Sq Sealed Panel Control Pot, 100K [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pc pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Rotary Potentiometers, Rheostats -- 118-3310C-025-103L-ND [3310C-025-103L from Bourns, Inc.]
from DigiKey

10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins [See More]

  • Mounting / Packaging: ThroughHole
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1351328-Y405310K0000J0L [Y405310K0000J0L from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1351328-Y405310K0000J0L. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: Accutrim ™1240W. Termination Style: PC Pins. Package: Bulk. Size / Dimension: Rectangular - 0.250" x 0.175" Face (6.35mm x 4.45mm). Standard Package: 25. Tolerance:... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Metal Foil
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 10000
Potentiometers -- 1616979 [3310H-001-104L from Bourns, Inc.]
from RS Components, Ltd.

Audio pro panel 9mm potentiometer 100K [See More]

  • Mounting / Packaging: Panel Mount (Bushing); ThroughHole; Pc pin
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear; Linear
Rotary Potentiometers, Rheostats -- 118-51CAD-E16-A15L-ND [51CAD-E16-A15L from Bourns, Inc.]
from DigiKey

10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins [See More]

  • Mounting / Packaging: ThroughHole
  • Configuration: Single Turn
  • Potentiometer Type: Standard Potentiometer
  • Resistance Taper: Linear
Potentiometers, Variable Resistors - Trimmer Potentiometers -- 1351928-PV32H500A01B00 [PV32H500A01B00 from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1351928-PV32H500A01B00. Category: Potentiometers, Variable Resistors - Trimmer Potentiometers. Series: PV32. Termination Style: PC Pins. Package: Tube. Size / Dimension: Round - 0.260" Dia (6.60mm). Standard Package: 100. Tolerance: ±20%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Cermet
  • Potentiometer Type: Digital Potentiometer
  • Resistance Range: 50
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5111P-10 [CAT5111P-10 from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

CAT5111 - 100-TAP DIGITALLY PROG [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: 0 to 70
Digital Potentiometers -- X9241AMP [X9241AMP from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I ²C Interface 20-PDIP [See More]

  • Mounting / Packaging: ThroughHole
  • Operating DC Voltage: 5
  • Resistance Range: 2000 to 50000
  • Operating Temperature: 0 to 70
Rotary Potentiometers, Rheostats -- 14910F0GJSX10103KA
from ODG (Origin Data Global)

POT CERMET ELEMENT [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Single Turn
  • Resistance Range: 10000
Trimpot® Trimming Potentiometer - Single Turn
from Bourns, Inc.

Bourns ® Trimpot ® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility in selecting the best... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); ThroughHole
  • Potentiometer Category: Industrial
  • Potentiometer Type: Trimmer
  • Configuration: Single Turn
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5111LI-00 [CAT5111LI-00 from onsemi]
from Acme Chip Technology Co., Limited

CAT5111 - 100-TAP DIGITALLY PROG [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 100000
  • Operating Temperature: -40 to 85
BOURNS - 3296W-1-253LF - TRIMMER, 25 TURN, 25KR, 0.5W -- 103-3296W-1-253LF [3296W-1-253LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - 3296W-1-253LF - TRIMMER, 25 TURN, 25KR, 0.5W [See More]

  • Mounting / Packaging: ThroughHole; PCB, Panel, Through Hole
  • Tolerance: 10
  • Resistance Range: 25000
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- AD5201BD
from Lingto Electronic Limited

12-BIT SAR, HIGH ACCURACY ADC [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5113LI-00-G [CAT5113LI-00-G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 100KOHM 100TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 100000
  • Operating Temperature: -40 to 85
Digital Potentiometers -- X9241AMPI [X9241AMPI from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I ²C Interface 20-PDIP [See More]

  • Mounting / Packaging: ThroughHole
  • Operating DC Voltage: 5
  • Resistance Range: 2000 to 50000
  • Operating Temperature: -40 to 85
Rotary Potentiometers, Rheostats -- 3310Y-125-103L [3310Y-125-103L from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/4W PLASTIC LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Resistance Range: 10000
  • Configuration: Single Turn
  • Tolerance: 20
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5113LI10 [CAT5113LI10 from onsemi]
from Acme Chip Technology Co., Limited

DIGIPOT, 100 POSITIONS [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 85
BOURNS 3006P-1-204LF TRIMMER, 15 TURN 200K -- 103-3006P-1-204LF [3006P-1-204LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3006P-1-204LF TRIMMER, 15 TURN 200K [See More]

  • Mounting / Packaging: ThroughHole; PCB, Panel, Through Hole
  • Tolerance: 10
  • Resistance Range: 200000
  • Operating DC Voltage: 400
Data Acquisition - Digital Potentiometers -- AD5203AN10
from Lingto Electronic Limited

IC DGTL POT QUAD 64POS 24-DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5114LI-00-G [CAT5114LI-00-G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

CAT5114 - 32-TAP DIGIPOT [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 100000
  • Operating Temperature: -40 to 85
Rotary Potentiometers, Rheostats -- PTV09A-2020S-A503 [PTV09A-2020S-A503 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 50K OHM 1/20W CARBON LOG [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 50000
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5115LI-00-G [CAT5115LI-00-G from onsemi]
from Acme Chip Technology Co., Limited

IC POT DIG 100K 32TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Operating Temperature: -40 to 85
  • Resistance Range: 100000
BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R -- 103-3296X-1-100LF [3296X-1-100LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3296X-1-100LFTRIMMER, 25 TURN 10R [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 10
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- AD5220BN10
from Lingto Electronic Limited

IC POT DGTL 10K 128POS 8-DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT5114LI-10-G [CAT5114LI-10-G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

32-TAP PROGRAMMABLE DIGIPOT [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 85
Rotary Potentiometers, Rheostats -- PTV09A-4015F-B103 [PTV09A-4015F-B103 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 10000
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT521LI [CAT521LI from onsemi]
from Acme Chip Technology Co., Limited

DIGITALLY PROGRAMMABLE POT [See More]

  • Mounting / Packaging: ThroughHole
  • Operating Temperature: -40 to 85
  • Resistance Range: 24000
BOURNS 3329H-1-104LF TRIMMER, 100K -- 103-3329H-1-104LF [3329H-1-104LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3329H-1-104LF TRIMMER, 100K [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 100000
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- AD7376AN1M
from Lingto Electronic Limited

DIGI-POT, 128 POSITIONS [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- MCP41010-E/P [MCP41010-E/P from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 10KOHM 256TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 125
Rotary Potentiometers, Rheostats -- PTV09A-4020F-B103 [PTV09A-4020F-B103 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 10000
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- CAT522L [CAT522L from onsemi]
from Acme Chip Technology Co., Limited

CAT522 - CONFIGURED DIGITALLY PR [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 24000
  • Operating Temperature: 0 to 70
POT 200K OHM 1/4W PLASTIC LINEAR -- 103-3310C-101-204L [3310C-101-204L from Bourns, Inc.]
from Utmel Electronic Limited

POT 200K OHM 1/4W PLASTIC LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Panel, Through Hole
  • Resistance Range: 200000
  • Technology / Construction: Conductive Plastic
  • Tolerance: 20
Data Acquisition - Digital Potentiometers -- AD7525TQ
from Lingto Electronic Limited

DAC, PARALLEL, 8 BITS INPUT [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- MCP4152-104E/P [MCP4152-104E/P from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 100KOHM 257TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 100000
  • Operating Temperature: -40 to 125
Rotary Potentiometers, Rheostats -- PTV09A-4025F-B103 [PTV09A-4025F-B103 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 10000
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- COM-10613 [COM-10613 from SparkFun Electronics]
from Acme Chip Technology Co., Limited

DIGITAL POTENTIOMETER - 10K [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 125
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 7.37 X 4.7mm) Pin Thru-Hole Tube -- 103-RJ26FP103 [RJ26FP103 from Bourns, Inc.]
from Utmel Electronic Limited

Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 7.37 X 4.7mm) Pin Thru-Hole Tube [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Resistance Range: 10000
  • Technology / Construction: Cermet
  • Tolerance: 10
Data Acquisition - Digital Potentiometers -- AD8402AN10
from Lingto Electronic Limited

IC DGTL POT 10KOHM 256TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- MCP42010-E/P [MCP42010-E/P from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 10KOHM 256TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 125
Rotary Potentiometers, Rheostats -- PTV09A-4025U-B103 [PTV09A-4025U-B103 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 10000
TRIMMER 10K OHM 0.25W PC PIN TOP -- 103-3266W-1-103 [3266W-1-103 from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 10K OHM 0.25W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 10000
  • Operating DC Voltage: 500
Data Acquisition - Digital Potentiometers -- AD8402AN50
from Lingto Electronic Limited

SERIAL DIGI-POT 256 POSITIONS [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- WMS7202010P [WMS7202010P from Nuvoton Technology Corp. America]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 10KOHM 256TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 85
Rotary Potentiometers, Rheostats -- PTV09A-4225F-B102 [PTV09A-4225F-B102 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 1K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 1000
TRIMMER 10K OHM 0.5W PC PIN SIDE -- 103-3362W-1-103LF [3362W-1-103LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 10K OHM 0.5W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 10000
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- CAT5111LI-00
from Lingto Electronic Limited

DIGITAL POT, 1 FUNC, 100000OHM, [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 100000
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- WMS7202050P [WMS7202050P from Nuvoton Technology Corp. America]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 50KOHM 256TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 50000
  • Operating Temperature: -40 to 85
Rotary Potentiometers, Rheostats -- PTV09A-4225U-B103 [PTV09A-4225U-B103 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 10000
TRIMMER 10K OHM 0.5W PC PIN SIDE -- 875-T73XX103KT20 [T73XX103KT20 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

TRIMMER 10K OHM 0.5W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 10000
  • Operating Temperature: -55 to 125
Data Acquisition - Digital Potentiometers -- CAT5111LI-10-G
from Lingto Electronic Limited

IC POT DGTL 10K 100TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- WMS7204050P [WMS7204050P from Nuvoton Technology Corp. America]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 50KOHM 256TAP 20DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Operating Temperature: -40 to 85
  • Resistance Range: 50000
Rotary Potentiometers, Rheostats -- PTV09A-8025U-B103 [PTV09A-8025U-B103 from Bourns, Inc.]
from ODG (Origin Data Global)

POT 10K OHM 1/20W CARBON LINEAR [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Technology / Construction: CarbonFilm
  • Configuration: Single Turn
  • Resistance Range: 10000
TRIMMER 10K OHM 0.5W PC PIN TOP -- 103-3386F-1-103TLF [3386F-1-103TLF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 10K OHM 0.5W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 10
  • Resistance Range: 10000
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- CAT5114LI-00-G
from Lingto Electronic Limited

CAT5114 - 32-TAP DIGIPOT [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9221AUP [X9221AUP from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 50KOHM 64TAP 20DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 50000
  • Operating Temperature: 0 to 70
Rotary Potentiometers, Rheostats -- RK09K1130A6S [RK09K1130A6S from Alps Alpine]
from ODG (Origin Data Global)

INSULATED SHAFT POTENTIOMETERS [See More]

  • Mounting / Packaging: ThroughHole; Through Hole, Snap In
  • Resistance Range: 10000
  • Configuration: Single Turn
  • Tolerance: 20
TRIMMER 10KOHM 0.25W PC PIN SIDE -- 103-PV37X103C01B00 [PV37X103C01B00 from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 10KOHM 0.25W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 10
  • Resistance Range: 10000
  • Standards and Certifications: RoHS
Data Acquisition - Digital Potentiometers -- CAT5114LI-10-G
from Lingto Electronic Limited

32-TAP PROGRAMMABLE DIGIPOT [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Slide Potentiometers -- PTA4543-2010CPB103 [PTA4543-2010CPB103 from Bourns, Inc.]
from ODG (Origin Data Global)

SLIDE POT 10K OHM 0.25W TOP 45MM [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 20
  • Resistance Range: 10000
TRIMMER 1K OHM 0.5W PC PIN SIDE -- 875-T73XX102KT20 [T73XX102KT20 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

TRIMMER 1K OHM 0.5W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 1000
  • Operating Temperature: -55 to 125
Data Acquisition - Digital Potentiometers -- DS1666-10
from Lingto Electronic Limited

IC DGTL POT 10KOHM 128TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9241AWPIZ [X9241AWPIZ from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

DIGIPOT, 4 FUNC, 64 PSTN [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 85
Slide Potentiometers -- PTA6043-2010CIB103 [PTA6043-2010CIB103 from Bourns, Inc.]
from ODG (Origin Data Global)

SLIDE POT 10K OHM 0.25W TOP 60MM [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 20
  • Resistance Range: 10000
TRIMMER 200K OHM 0.5W PC PIN TOP -- 875-T93YB204KT20 [T93YB204KT20 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

TRIMMER 200K OHM 0.5W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 200000
  • Operating DC Voltage: 250
Data Acquisition - Digital Potentiometers -- DS1802
from Lingto Electronic Limited

IC DGTL POT 45KOHM 65TAP 20DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9313UP [X9313UP from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

DIGIPOT, 50000OHM, 32 PSTN [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 50000
  • Operating Temperature: 0 to 70
Slide Potentiometers -- RS45111A900F [RS45111A900F from Alps Alpine]
from ODG (Origin Data Global)

SLIDE POT 10KOHM 0.25W 45MM TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 20
  • Resistance Range: 10000
TRIMMER 20K OHM 0.5W PC PIN SIDE -- 103-3362X-1-203LF [3362X-1-203LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 20K OHM 0.5W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 20000
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- MCP42010-E/P
from Lingto Electronic Limited

IC DGTL POT 10KOHM 256TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9313UP-3 [X9313UP-3 from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 50KOHM 32TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 50000
  • Operating Temperature: 0 to 70
Thumbwheel Potentiometers -- 91AR100KLF [91AR100KLF from TT Electronics]
from ODG (Origin Data Global)

THUMBWHEEL POT 100K OHM 0.5W TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Resistance Range: 100000
  • Configuration: Single Turn
  • Tolerance: 20
TRIMMER 20K OHM 0.5W PC PIN TOP -- 103-3362P-1-203LF [3362P-1-203LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 20K OHM 0.5W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 20000
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- WMS7202010P
from Lingto Electronic Limited

IC DGTL POT 10KOHM 256TAP 14DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9313UPZ [X9313UPZ from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 50KOHM 32TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 50000
  • Operating Temperature: 0 to 70
Trimmer Potentiometers -- 3006P-1-101LF [3006P-1-101LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 100OHM 0.75W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 100
TRIMMER 50 OHM 0.5W PC PIN TOP -- 103-3386P-1-500LF [3386P-1-500LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 50 OHM 0.5W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 50
  • Operating DC Voltage: 300
Data Acquisition - Digital Potentiometers -- WMS7204050P
from Lingto Electronic Limited

IC DGTL POT 50KOHM 256TAP 20DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9313WPZ-3 [X9313WPZ-3 from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 10KOHM 32TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: 0 to 70
Trimmer Potentiometers -- 3006P-1-202ZLF [3006P-1-202ZLF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 2K OHM 0.75W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Panel Mount, Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 2000
TRIMMER 50K OHM 0.25W PC PIN TOP -- 103-RJ26FW503 [RJ26FW503 from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 50K OHM 0.25W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 50000
  • Operating DC Voltage: 500
Data Acquisition - Digital Potentiometers -- X9221AUP
from Lingto Electronic Limited

IC DGTL POT 50KOHM 64TAP 20DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9401WP24I-2.7 [X9401WP24I-2.7 from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 10KOHM 64TAP 24DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 85
Trimmer Potentiometers -- 3009P-1-503LF [3009P-1-503LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 50KOHM 0.75W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 50000
TRIMMER 50K OHM 0.5W PC PIN -- 103-3362S-1-503LF [3362S-1-503LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 50K OHM 0.5W PC PIN [See More]

  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Tolerance: 10
  • Resistance Range: 50000
  • Operating Temperature: -55 to 125
Data Acquisition - Digital Potentiometers -- X9221AYP
from Lingto Electronic Limited

DIGIPOT, 2000OHM,SERIAL, 64 PSTN [See More]

  • Mounting / Packaging: ThroughHole
  • Resistance Range: 2000
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9421YP18I [X9421YP18I from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 2.5KOHM 64TAP 18DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 2500
  • Operating Temperature: -40 to 85
Trimmer Potentiometers -- 3260H-1-103 [3260H-1-103 from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 10KOHM 0.25W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Wirewound
  • Configuration: Multiturn
  • Resistance Range: 10000
TRIMMER 5K OHM 0.5W PC PIN SIDE -- 103-3296Z-1-502LF [3296Z-1-502LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 5K OHM 0.5W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; PCB, Panel, Through Hole
  • Tolerance: 10
  • Resistance Range: 5000
  • Operating Temperature: -55 to 125
Data Acquisition - Digital Potentiometers -- X9241AWPIZ
from Lingto Electronic Limited

DIGIPOT, 4 FUNC, 64 PSTN [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9428WP16I-2.7 [X9428WP16I-2.7 from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC DGTL POT 10KOHM 64TAP 16DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 10000
  • Operating Temperature: -40 to 85
Trimmer Potentiometers -- 3260W-1-501 [3260W-1-501 from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 500 OHM 0.25W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Wirewound
  • Configuration: Multiturn
  • Resistance Range: 500
TRIMMER 5K OHM 0.5W PC PIN TOP -- 103-3362R-1-502LF [3362R-1-502LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 5K OHM 0.5W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 10
  • Resistance Range: 5000
  • Standards and Certifications: RoHS
Data Acquisition - Digital Potentiometers -- X9313UP
from Lingto Electronic Limited

IC DGTL POT 50KOHM 32TAP 8DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9C503PZ [X9C503PZ from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

DIGITAL POT, 50000OHM [See More]

  • Mounting / Packaging: ThroughHole
  • Tolerance: 20
  • Resistance Range: 50000
  • Operating Temperature: 0 to 70
Trimmer Potentiometers -- 3262W-1-103LF [3262W-1-103LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 10K OHM 0.25W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 10000
Data Acquisition - Digital Potentiometers -- X9401WP24I-2.7
from Lingto Electronic Limited

IC DGTL POT 10KOHM 64TAP 24DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Trimmer Potentiometers -- 3262X-1-102LF [3262X-1-102LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 1K OHM 0.25W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 1000
Data Acquisition - Digital Potentiometers -- X9420WP16
from Lingto Electronic Limited

IC DGTL POT 10KOHM 64TAP 16DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Trimmer Potentiometers -- 3266P-1-203LF [3266P-1-203LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 20KOHM 0.25W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 20000
Data Acquisition - Digital Potentiometers -- X9420WP16IZ-2.7
from Lingto Electronic Limited

IC DGTL POT 10KOHM 64TAP 16DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Trimmer Potentiometers -- 3266W-1-100LF [3266W-1-100LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 10 OHM 0.25W PC PIN TOP [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 10
Data Acquisition - Digital Potentiometers -- X9421YP18I
from Lingto Electronic Limited

IC DGTL POT 2.5KOHM 64TAP 18DIP [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer
Trimmer Potentiometers -- 3266X-1-102LF [3266X-1-102LF from Bourns, Inc.]
from ODG (Origin Data Global)

TRIMMER 1K OHM 0.25W PC PIN SIDE [See More]

  • Mounting / Packaging: ThroughHole; Through Hole
  • Technology / Construction: Cermet
  • Configuration: Multiturn
  • Resistance Range: 1000
Data Acquisition - Digital Potentiometers -- X9511WPZ
from Lingto Electronic Limited

X9511 - DIGITAL POTENTIOMETER [See More]

  • Mounting / Packaging: ThroughHole
  • Potentiometer Type: Standard Potentiometer; Digital Potentiometer