Surface Mount (SMT / SMD) Potentiometers, Rheostats, and Trimmers
Description
Surface Mount (SMT / SMD) Potentiometers, Rheostats, and Trimmers are electronic components used to adjust resistance within a circuit. Potentiometers are variable resistors that allow users to change the resistance by adjusting a knob or dial, effectively controlling circuit potential levels. Rheostats are similar but typically function as strict variable resistors with two terminals. Trimmers are a type of potentiometer designed for infrequent adjustments, often requiring a special tool for calibration.
Working Principle
SMT potentiometers, rheostats, and trimmers work by varying the resistance in a circuit. Potentiometers achieve this by adjusting the position of an output contact along a resistive element, changing the voltage division ratio. Rheostats adjust resistance by varying the length of the resistive path through which current flows. Trimmers, being a subset of potentiometers, operate similarly but are designed for fine-tuning and calibration purposes. These components are useful because they allow for precise control over electrical parameters, which is essential in tuning and calibrating electronic circuits.
Applications
Potentiometers are commonly used in audio control applications, such as adjusting volume, tone, and equalization settings. They are also employed in motion control systems and as displacement transducers. Trimmers are often used in circuits that require calibration after manufacturing, such as in analog computing for function generation. Rheostats are typically used in applications where variable resistance is needed, such as in light dimmers or motor speed controls.
Advantages over other Potentiometers, Rheostats, and Trimmers
Surface mount technology (SMT) potentiometers, rheostats, and trimmers offer significant advantages in terms of space efficiency and component density on printed circuit boards (PCBs). The SMT design allows these components to be mounted directly onto the surface of the PCB, freeing up space and enabling more compact circuit designs. This is particularly beneficial in modern electronics where space is at a premium.
Limitations
One limitation of SMT potentiometers, rheostats, and trimmers is their typically low power dissipation, which may not be suitable for high-power applications. Additionally, the surface mount design can make them more challenging to replace or repair compared to through-hole components, as they require specialized soldering techniques.
Considerations
When selecting SMT potentiometers, rheostats, and trimmers, it is important to consider factors such as initial costs, operating expenses, durability, and accuracy. SMT components generally offer lower initial costs due to their efficient manufacturing process. However, their durability and accuracy can vary depending on the specific design and materials used. Replacement and maintenance costs should also be considered, as SMT components may require more specialized equipment and skills for repair or replacement compared to traditional through-hole components.
from RS Components, Ltd.
Quad Potentiometer I2C 256-Tap TSSOP20 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859465-AD5245BRJ5-RL7. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I ²C Interface SOT-23-8. Package: Bulk. Package: SOT-23-8. Mounting: Surface Mount. Part Status:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from Isabellenhutte USA
30% better TCR than comparable products The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and eMobility... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1213
- Tolerance: 1 to 5
- Resistance Range: 4.87E-4 to 1.00E-3
- Operating Temperature: -65 to 175
from DigiKey
IC DIG POT 10K SC-70-6 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363
- Resistance Taper: Linear
- Potentiometer Type: Rheostat
- Resistance Range: 10000
from ASAP Semiconductor LLC
POT 1.0Kohm 4MM SQ CERM SMT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 1000
- Technology / Construction: Cermet
from RS Components, Ltd.
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 921805-ISL22317WFRTZ. Series: XDCP ™. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I ²C Interface 10-TDFN-EP (3x3). Package: 10-WFDFN Exposed Pad. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from Isabellenhutte USA
30% better TCR than comparable products The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and eMobility... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 1 to 5
- Resistance Range: 5.00E-4 to 1.00E-3
- Operating Temperature: -65 to 175
from DigiKey
IC DIG POT 10K 14-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "14-TSSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Digital Potentiometer 256 Step 5kOhm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 5000
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 921807-ISL22424WFR16Z. Series: XDCP ™. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 10k Ohm Circuit 256 Taps SPI Interface 16-QFN (4x4). Package: Bulk. Package: 16-TFQFN Exposed Pad. Mounting: Surface... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from Isabellenhutte USA
30% better TCR than comparable products The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and eMobility... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 1 to 5
- Resistance Range: 2.00E-4 to 7.50E-4
- Operating Temperature: -65 to 170
from DigiKey
IC DIG POT 10K 14-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "14-SOIC
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Digital Potentiometer 256 Step 50kOhm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 808320-MCP4017T-103E/LT. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 1. Tolerance: ±20%. Configuration: Rheostat. Memory Type: Volatile. Interface: I2C. Resistance (Ohms): 10k. Taper: Linear. Number of Taps: 128. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10000
- Potentiometer Type: Digital Potentiometer
- Tolerance: 20
from DigiKey
IC DIG POT 10K 20-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "20-TSSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Potentiometer 5k, 64-step up/down [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 5000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 884175-MCP4019T-104E/LT. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I ²C Interface SC-70-5. Package: 5-TSSOP, SC-70-5, SOT-353. Package: Reel - TR. Mounting:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from DigiKey
IC DIG POT 10K 20-QFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Potentiometer 10k, 256-step SPI, dual [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 809702-MCP40D17T-103E/LT. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 1. Tolerance: ±20%. Configuration: Rheostat. Memory Type: Volatile. Interface: I2C. Resistance (Ohms): 10k. Taper: Linear. Number of Taps: 128. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10000
- Potentiometer Type: Digital Potentiometer
- Tolerance: 20
from DigiKey
IC DIG POT 100K 8-MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
- Resistance Range: 100000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Potentiometer 10k, 64-step up/down NV [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 926673-MCP4162-503E/SN. Series: WiperLock ™. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC. Package: 8-SOIC (0.154", 3.90mm Width). Package:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from DigiKey
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps Serial Interface 16-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "16-SOIC
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
SMTdigital potentiometer,X9C104S 100kohm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 100000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 884197-MCP4351-103E/ST. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP. Package: 20-TSSOP (0.173", 4.40mm Width). Package: Tube. Mounting: Surface... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from DigiKey
IC DIG POT 10K 14-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "14-TSSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Digital Potentiometer 50k 256 SPI SOIC8 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 926687-MCP4441-503E/ML. Series: WiperLock ™. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I ²C Interface 20-QFN (4x4). Package: 20-VFQFN Exposed Pad. Package:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from DigiKey
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I ²C Interface 16-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "16-SOIC
- Resistance Range: 50000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Digital Potentiometer, 10k, 8-bit, I2C [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 926692-MCP4542T-502E/MF. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I ²C Interface 8-DFN (3x3). Package: 8-VDFN Exposed Pad. Package: Reel - TR. Mounting: Surface... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from DigiKey
IC DIG POT 10K 8-UMAX/USOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Digital Potentiometer 64 Step 10kOhm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 926693-MCP4561T-103E/MF. Operating Temperature Range: -40 °C ~ 125 °C. Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I ²C Interface 8-DFN (3x3). Package: 8-VDFN Exposed Pad. Package: Reel - TR. Mounting: Surface... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 125
- Potentiometer Type: Digital Potentiometer
from DigiKey
IC DIG POT 50K 8-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "8-SOIC
- Resistance Range: 50000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
Digi Potentiometer 256Pos, 100kOhm, Dual [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 100000
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 802899-MCP4631T-104E/ML. Packaging: Reel. Mounting Style: SMD. Features: Selectable Address. Number of Circuits: 2. Tolerance: ±20%. Configuration: Potentiometer. Memory Type: Volatile. Interface: I2C. Resistance (Ohms): 100k. Taper:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 100000
- Potentiometer Type: Digital Potentiometer
- Tolerance: 20
from DigiKey
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I ²C Interface 16-CSBGA (4x4) [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 16-LBGA, CSPBGA
- Resistance Taper: Linear
- Potentiometer Type: Rheostat
- Resistance Range: 50000
from RS Components, Ltd.
Rheostat 50k, 128-step I2C, SC70-6 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 903490-X9313WSZ-3. Series: XDCP ™. Operating Temperature Range: 0 °C ~ 70 °C. Features: Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC. Package: 8-SOIC (0.154", 3.90mm Width). [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: 0 to 70
- Potentiometer Type: Digital Potentiometer
from DigiKey
IC DIG POT 45K 16-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "16-TSSOP
- Resistance Range: 45000
- Resistance Taper: Log / Audio
- Tolerance: 20
from RS Components, Ltd.
Potentiometer 100k, 128-step I2C, SC70-6 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 100000
from Win Source Electronics
Win Source Part Number: 1265230-MCP4452-502E/ST. Category: Integrated Circuits (ICs) >Data Acquisition - Digital Potentiometers. Features: Mute, Selectable Address. Package: Tube. Number of Circuits: 4. Standard Package: 96. Mounting: SMD (SMT). Tolerance: ±20%. Configuration: Rheostat. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 5000
- Potentiometer Type: Digital Potentiometer
- Tolerance: 20
from DigiKey
IC DIG POT 10K 10-UMAX/USOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
100K Digital Pot. 256 I2C VM TSSOP14 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 100000
from Win Source Electronics
Win Source Part Number: 1265231-MCP4661-502E/ST. Category: Integrated Circuits (ICs) >Data Acquisition - Digital Potentiometers. Features: Mute, Selectable Address. Package: Tube. Number of Circuits: 2. Standard Package: 96. Mounting: SMD (SMT). Tolerance: ±20%. Configuration: Potentiometer. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 5000
- Potentiometer Type: Digital Potentiometer
- Tolerance: 20
from DigiKey
IC DIG POT 10K/90K 20-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "20-TSSOP
- Resistance Range: 10000 to 90000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
5K Dig. Potentiometer 256 I2C VM TSSOP14 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 5000
from Win Source Electronics
Win Source Part Number: 981069-MCP4142T-103E/MS. Category: Integrated Circuits (ICs) >Data Acquisition - Digital Potentiometers. Series: WiperLock ™. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,500. Mounting: SMD (SMT). Tolerance: ±20%. Configuration: Rheostat. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10000
- Potentiometer Type: Digital Potentiometer
- Tolerance: 20
from DigiKey
IC DIG POT 100K TSOT-23-6 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT-23-6 Thin, TSOT-23-6
- Resistance Range: 100000
- Resistance Taper: Linear
- Tolerance: 25
from RS Components, Ltd.
10K Dig.Potentiometer 256 I2C VM TSSOP14 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Win Source Part Number: 999958-3312J-1-203E. Category: Potentiometers, Variable Resistors >Trimmer Potentiometers. Series: Trimpot ® 3312 - Sealed. Termination Style: J Lead. Package: Tape & Reel. Standard Package: 500. Mounting: SMD (SMT). Tolerance: ±20%. Temperature Coefficient:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 20000
from DigiKey
IC DIG POT 100K 16-TQFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 16-WFQFN Exposed Pad
- Resistance Range: 100000
- Resistance Taper: Linear
- Tolerance: 25
from RS Components, Ltd.
SMT digital potentiometer,X9C103S 10kohm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 763160-3214W-1-502E. Series: Trimpot 3214 - Sealed. Packaging: Reel package. Termination Style: J Lead. Mounting: SMD. Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Power (Watts): 0.25W, 1/4W. Resistance (Ohms): 5k. Number of... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 5000
from DigiKey
IC DIG POT 50K 8-TDFN-EP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 8-WFDFN Exposed Pad
- Resistance Range: 50000
- Resistance Taper: Linear
- Tolerance: 25
from RS Components, Ltd.
Digital Potentiometer 10KOhm SOIC8 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1004979-3224W-1-500E. Packaging: Reel - TR. Termination Style: J Lead. Mounting: SMD (SMT). Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Power (Watts): 0.25W, 1/4W. Resistance (Ohms): 50. Number of Turns: 12. Adjustment Type:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50
from DigiKey
IC DIG POT 10K 16-QSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "16-SSOP
- Resistance Range: 10000
- Resistance Taper: Log / Audio
- Tolerance: 30
from RS Components, Ltd.
Hex Nonvolatile Pot I/O Memory [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 19800
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1005069-3313J-1-100E. Packaging: Reel - TR. Termination Style: J Lead. Mounting: SMD (SMT). Tolerance: ±20%. Temperature Coefficient: ±150ppm/ °C. Power (Watts): 0.125W, 1/8W. Resistance (Ohms): 10. Number of Turns: 1. Adjustment Type:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10
from DigiKey
IC DIG POT 50K 8-TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 8-WDFN Exposed Pad
- Resistance Range: 50000
- Resistance Taper: Linear
- Tolerance: 25
from RS Components, Ltd.
256-Tap SOT-PoT LDrift Digital Pots in [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 763264-3313J-1-500E. Series: Trimpot 3313 - Sealed. Packaging: Reel package. Termination Style: J Lead. Mounting: SMD. Tolerance: ±20%. Temperature Coefficient: ±150ppm/ °C. Power (Watts): 0.125W, 1/8W. Resistance (Ohms): 50. Number of... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50
from DigiKey
IC DIG POT 57K SOT-23-8 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT-23-8
- Resistance Range: 57000
- Resistance Taper: Linear
- Operating DC Voltage: 12 to 15
from RS Components, Ltd.
256-Tap SOT-PoT LDrift Digital Pots in [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 100000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 717232-3314G-1-205E. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMD. Tolerance: ±20%. Temperature Coefficient: ±100ppm/ °C. Number of Turns: 1. Adjustment Type: Top Adjustment. Resistive Material: Cermet. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 2.00E6
from DigiKey
IC DIG POT 10K 16-TQFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 16-WQFN Exposed Pad
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 25
from RS Components, Ltd.
Low-Drift Digital Potentiometers [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1128214-3314Z-1-503E. Packaging: Reel. Termination Style: J Lead. Mounting Style: SMD. Tolerance: ±20%. Temperature Coefficient: ±100ppm/ °C. Number of Turns: 1. Adjustment Type: Side Adjustment. Resistive Material: Cermet. Resistance:... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from DigiKey
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I ²C Interface 10-MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
32Tap Nonvolatile LinearTaper DigitalPot [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1128220-3361P-1-103GLF. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMD. Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Number of Turns: 1. Adjustment Type: Top Adjustment. Resistive Material: Cermet. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 10000
from DigiKey
IC DIG POT 10K 20-TQFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 20-WFQFN Exposed Pad
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from RS Components, Ltd.
10-Bit Linear-Taper Digital Pot [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface mount
- Resistance Taper: Linear; Linear
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 801614-TC33X-2-102E. Packaging: Reel. Termination Style: J Lead. Mounting Style: SMD. Tolerance: ±25%. Temperature Coefficient: ±250ppm/ °C. Power (Watts): 0.1W, 1/10W. Number of Turns: 1. Adjustment Type: Top Adjustment. Resistive... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 1000
from DigiKey
IC DIG POT 10K 20-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); "20-TSSOP
- Resistance Range: 10000
- Resistance Taper: Linear
- Tolerance: 20
from Acme Chip Technology Co., Limited
IC DGT POT 100KOHM 256TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 25
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I ²C Interface 20-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating DC Voltage: 5
- Resistance Range: 2000 to 50000
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 10k Ω SMD,4.8x5.1mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Resistance Range: 50000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 10
from Bourns, Inc.
Bourns ® Trimpot ® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility in selecting the best... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); ThroughHole
- Potentiometer Category: Industrial
- Potentiometer Type: Trimmer
- Configuration: Single Turn
from ODG (Origin Data Global)
TRIMMER 100K OHM 0.125W J LEAD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 100000
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 10KOHM 256TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 125
from Lingto Electronic Limited
IC DGT POT 10KOHM 128TAP 16TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
CAT5110 - 32-TAP MINIPOT DIGITAL [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I ²C Interface 20-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating DC Voltage: 5
- Resistance Range: 2000 to 50000
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 200 Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 200
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Resistance Range: 50000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 100KOHM 0.25W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 100000
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 10KOHM 256TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 25
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGT POT 100KOHM 128TP 20TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC DGTL POT INTERFACE SOT23-6 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I ²C Interface 20-TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating DC Voltage: 5
- Resistance Range: 2000 to 50000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 1k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 1000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Resistance Range: 10
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 20K OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 20000
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 50KOHM 256TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 25
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT SPI 256POS SOT23-8 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
IC DGTL POT INTERFACE 8TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 100k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 100000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
BOURNS 3314G-1-202E TRIMMING POTENTIOMETER,2K [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Resistance Range: 2000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 100KOHM 0.05W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 100000
from Shenzhen Shengyu Electronics Technology Limited
IC DGT POT 10KOHM 256TAP 16TQFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 25
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT 10KOHM 256TAP 10MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
32-TAP DIGIPOT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 50k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 50000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
BOURNS 3314J-1-502E TRIMMER, SMD, 5K [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Resistance Range: 5000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 2K OHM 0.25W GW SIDE ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 2000
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 100KOHM 32TAP SC70 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT QUAD 64POS 24-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
DIGITALLY PROGRAMMABLE POT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 10 Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
BOURNS 3361P-1-202GLF TRIMMER, SMD, 2K [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Resistance Range: 2000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 10KOHM 0.25W J LEAD SIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 10000
from Shenzhen Shengyu Electronics Technology Limited
IC DGT POT 100KOHM 32TAP SOT23-6 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC POT DGTL QUAD 64POS 24TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
IC DGTL POT 50KOHM 32TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 100 Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 100
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
Res Cermet Trimmer 100 Ohm 10% 0.25W 12(Elec)Turn 1.78mm (6.35 X 6.36 X 8.46mm) Gull Wing SMD Embossed T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Resistance Range: 100
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.25W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 10KOHM 100TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGT POT 10KOHM 256TAP 14TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
CAT5112 - 32-TAP DIGITALLY PROGR [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 1k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 1000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Resistance Range: 2000
- Technology / Construction: Cermet; Cermet
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 10K OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 10000
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 10KOHM 100TAP 8MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT 10KOHM 128TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
DIGITAL POT, 1 FUNC, 1000OHM, IN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 1000
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 100k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 100000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
Res Trimmer 5K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.8mm) Foot Print SMD Embossed T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Resistance Range: 5000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 25
from ODG (Origin Data Global)
TRIMMER 5K OHM 0.125W GW SIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 5000
from Shenzhen Shengyu Electronics Technology Limited
DIGITAL POT, 1 FUNC, 50000OHM, I [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT SNGL 128POS 8MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
IC POT DIGITAL 100K 32TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 100000
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 1M Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 1.00E6
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
TRIMMER 100 OHM 0.25W SMD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Resistance Range: 100
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 1K OHM 0.125W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 1000
from Shenzhen Shengyu Electronics Technology Limited
CAT5112 - 32-TAP DIGITALLY PROGR [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
INCREMENT/DECREMENT DIGI-POT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC DGTL POT INTERFACE 8MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 200 Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 200
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
TRIMMER 10K OHM 0.25W SMD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Tolerance: 10
- Resistance Range: 10000
- Operating Temperature: -55 to 155
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.25W GW SIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 100KOHM 32TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT DUAL 128POS 14-SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
32-TAP PROGRAMMABLE DIGIPOT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 10000
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 2k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 2000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
TRIMMER 1K OHM 0.2W SMD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Resistance Range: 1000
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 25
from ODG (Origin Data Global)
TRIMMER 100OHM 0.25W J LEAD SIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
IC DGT POT 100KOHM 100TAP 8TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGT POT 100KOHM 256TAP 16SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
CAT5118 - 32-TAP MINIPOT DIGITAL [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 20k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 20000
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
TRIMMER 200 OHM 0.125W SMD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Resistance Range: 200
- Technology / Construction: Cermet; Cermet, Potentiometer
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 10 OHM 0.25W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 10
from Shenzhen Shengyu Electronics Technology Limited
CAT5113 - 100-TAP DIGITALLY PROG [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: 0 to 70
from Lingto Electronic Limited
256-POSITION I2C DIGI-POT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC DGTL POT 10KOHM 32TAP 8MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 50 Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 50
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
TRIMMER 200K OHM 0.25W GW SIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Tolerance: 10
- Resistance Range: 200000
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.25W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 10KOHM 32TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL RES 128POS SC70-6 T/R [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
IC POT DGTL 10K 128-TAP 10MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 10000
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 500 Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 500
- Configuration: Multiturn
- Tolerance: 10
from Utmel Electronic Limited
TRIMMER 2K OHM 0.25W SMD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Tolerance: 20
- Resistance Range: 2000
- Operating DC Voltage: 200
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT INTERFACE 8MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
AD5247 - 128-POSITION I2C-COMPAT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer; Rheostat
from Acme Chip Technology Co., Limited
DIGITALLY PROGRAMMABLE POT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 24000
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 5k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 5000
- Configuration: Multiturn
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 1M OHM 0.25W GW SIDE ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 1.00E-3
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 10KOHM 32TAP 8MSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT 10KOHM 128TAP 16SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
CAT523 - CONFIGURED DIGITALLY PR [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 24000
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 50k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 50000
- Configuration: Multiturn
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
DIGITAL POT, 1 FUNC, 10000OHM, I [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT 1KOHM 256TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC POT DIG 50K 64TAP 4CH 20TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 50000
from LCSC Electronics Technology (HK) Limited
±10% ±100ppm/ °C 250mW 500k Ω SMD Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 500000
- Configuration: Multiturn
- Tolerance: 10
from ODG (Origin Data Global)
TRIMMER 10K OHM 0.25W GW SIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Multiturn
- Resistance Range: 10000
from Shenzhen Shengyu Electronics Technology Limited
IC POT DIGITL 50K 32TAP SOT23-5 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
SERIAL DIGI-POT 256 POSITIONS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC POT DIG 50K 256TAP SPI 24SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 100000
from LCSC Electronics Technology (HK) Limited
±20% ±150ppm/ °C 125mW 10 Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 1K OHM 0.15W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 1000
from Shenzhen Shengyu Electronics Technology Limited
CAT5118 - 32-TAP MINIPOT DIGITAL [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL RHEO DL 25K 10BIT16LFCSP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Digital Potentiometer
from Acme Chip Technology Co., Limited
CAT5251 - QUAD DIGITALLY PROGRAM [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 50000
from LCSC Electronics Technology (HK) Limited
±20% ±100ppm/ °C 125mW 1k Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 1000
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 100K OHM 0.1W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 100000
from Shenzhen Shengyu Electronics Technology Limited
IC DGTL POT 100KOHM 32TAP SC70 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT 10KOHM 256TAP 8SOIC [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
CAT5261 - DUAL DIGITALLY PROGRAM [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
±20% ±100ppm/ °C 125mW 10k Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 10000
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 10 OHM 0.125W J LEAD TOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 10
from Shenzhen Shengyu Electronics Technology Limited
DIGITAL POT, 1 FUNC, 50000OHM, I [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 50000
from Lingto Electronic Limited
IC HEADPHONE NOISE-CANCEL [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC POT DIG 50K 256T SPI 24TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 50000
from LCSC Electronics Technology (HK) Limited
±20% ±100ppm/ °C 125mW 100k Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 100000
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.125W J LEAD [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
DIGITAL POT, 1 FUNC, 50000OHM, I [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 25
- Resistance Range: 50000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGTL POT 10KOHM 256TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
IC DGT POT 10KOHM 128TAP 20TSSOP [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 10000
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
±20% ±150ppm/ °C 125mW 20 Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 20
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 10 OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 10
from Shenzhen Shengyu Electronics Technology Limited
IC DGT POT 100KOHM 32TAP SOT23-8 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGT POT 100KOHM 256TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
Digi-Pot w/ Encoder and SPI Int. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 50000
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
±20% ±100ppm/ °C 125mW 200k Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 200000
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 100 OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 100
from Shenzhen Shengyu Electronics Technology Limited
DIGITAL POT, 1 FUNC, 10000OHM, I [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -40 to 85
- Resistance Range: 10000
from Lingto Electronic Limited
IC DGTL POT 50KOHM 256TAP 8TDFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer
from Acme Chip Technology Co., Limited
DIGI-POT WITH QEI [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
±20% ±100ppm/ °C 125mW 500 Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 500
- Configuration: Single Turn
- Tolerance: 20
from ODG (Origin Data Global)
TRIMMER 2K OHM 0.25W GW TOP ADJ [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
- Technology / Construction: Cermet
- Configuration: Single Turn
- Resistance Range: 2000
from Shenzhen Shengyu Electronics Technology Limited
DIGIPOT WITH 128 TAPS AND I2C [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 20
- Resistance Range: 100000
- Operating Temperature: -40 to 85
from Lingto Electronic Limited
IC DGT POT 10KOHM 256TAP 16TQFN [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Potentiometer Type: Standard Potentiometer; Digital Potentiometer