CSA Potentiometers, Rheostats, and Trimmers

5 Results
Coordinate switch Siemens SIRIUS ACT 3SU10007AF100AA0 [3SU10007AF100AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10007AF100AA0 coordinate switch is distinguished by its ergonomic design, with black plastic housing. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22mm and is... [See More]

  • Standards and Certifications: UL; CSA; CSA, UL, CE
  • Operating Temperature: -25 to 70
Coordinate switch Siemens SIRIUS ACT 3SU10307AF100AA0 [3SU10307AF100AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10307AF100AA0 coordinate switch is distinguished by its ergonomic design, with matte metal collar. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22mm and is... [See More]

  • Standards and Certifications: UL; CSA; CSA, UL, CE
  • Operating Temperature: -25 to 70
Coordinate switch Siemens SIRIUS ACT 3SU10507AF880AA0 [3SU10507AF880AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10507AF880AA0 coordinate switch is distinguished by its ergonomic design, with shiny metal collar and plack plastic grip. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling... [See More]

  • Standards and Certifications: UL; CSA; CSA, UL, CE
  • Operating Temperature: -25 to 70
Potentiometer Siemens SIRIUS ACT 3SU12502PQ101AA0 [3SU12502PQ101AA0 from Siemens Corporation]
from Automation24, Inc.

The black 1 k ohm potentiometer 3SU12502PQ101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PQ101AA0 meets all relevant international standards for worldwide use in any industrial... [See More]

  • Standards and Certifications: UL; CSA; CSA, UL, CE
  • Resistance Range: 1000
  • Mounting / Packaging: Panel mounting
  • Operating Temperature: -25 to 70
Potentiometer Siemens SIRIUS ACT 3SU12502PS101AA0 [3SU12502PS101AA0 from Siemens Corporation]
from Automation24, Inc.

The black 10 k ohm potentiometer 3SU12502PS101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PS101AA0 meets all relevant international standards for worldwide use in any industrial... [See More]

  • Standards and Certifications: UL; CSA; CSA, UL, CE
  • Operating Temperature: -25 to 70
  • Resistance Range: 10000