-
Supplier: Consolidated Electronic Wire & Cable
Description: Jacket: Chrome gray PVC Black high density polyethylene jacket - direct burial Temperature: -20°C to +80°C Applications: Broadcast Data transmission Signal isolation Direct burial Special Features: Total isolation of each shielded pair Excellent high frequency properties
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
- Features: Bulk Cable
-
Supplier: Remke Industries
Description: wire management Cord Connectors & Wire Mesh Grips that meets your specific needs. Special Materials Aluminum - excellent durability and performance for most industrial applications Nylon - lightweight and corrosion resistant Steel - preferred in rugged industrial environments
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Greaves Corporation
Description: DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
-
Supplier: ILSCO Corporation
Description: DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC
- Terminal Type: Wire Connector
-
Supplier: ILSCO Corporation
Description: DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
- International (mm2): 8.36501 to 33.6281 mm2
- Terminal Type: Wire Connector
-
Supplier: Penn-Union Corp.
Description: TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CEB MODEL
- Material: Aluminum
- Features: Other
-
Supplier: Hubbell Incorporated
Description: DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM CONDUCTOR MATERIAL AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 486D, CSA APPROVAL 1 STANDARD PACKAGE YES CONNECTOR INCLUDED ROHS
-
Supplier: Southwire Company, LLC
Description: DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 1199 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 245 AMPERE DIRECT BURIAL, 180 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 478 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 180 to 245 amps
- Operating Temperature: 90 C
-
Supplier: UL Standards & Engagement
Description: either 75 °C (167 °F) or 90 °C (194 °F): a) 14 AWG (2.08 mm2) through 2,000 kcmil (1,012 mm2) conductors: Types RHW, RHW-2, USE, USE-2, USEB90, USEI75, USEI90, THW, XHHW, XHHW-2, RW90 EP, RW90 XLPE , or TWU, b) 30 AWG (0.05 mm2) through 16 AWG (1.31 mm2)
-
Supplier: CSA Group
Description: These wire connector systems have only been evaluated for fresh water unless marked for direct exposure to salt or seawater. Note 3: These wire connector systems may also be used indoors. 1.2 These requirements also cover sealed wire connector systems intended for
-
Supplier: CSA Group
Description: brass (ERMC-RB) electrical rigid metal conduit, nipples, elbows, and couplings in 16 (1/2) trade size for use as metal raceway for the installation of wires and cables in direct burial and swimming pool applications in accordance with the applicable national electrical
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for
- Rated Voltage: 0.6 kilovolts
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
- Product Type: Multiconductor Cable
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations.
-
Supplier: L-com, Inc.
Description: The AW900R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations.
- Frequency Band: 900 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: Allied Electronics, Inc.
Description: Rating: –40° C to 90° C. Voltage Rating: Type TC 600 V, Flexible motor supply cable 1000 V. Cable Type: UL Type XHHW-2 RHW-2, UL 1277 Type TC, UL 1000 V flexible motor supply cable, UL 1581, CSA FT4, CSA AWM I/II A/B XHHW-2 RHW-2 Singles. Choose Series V VFD Cables for:
-
Supplier: Allied Electronics, Inc.
Description: Rating: –40° C to 90° C. Voltage Rating: Type TC 600 V, Flexible motor supply cable 1000 V. Cable Type: UL Type XHHW-2 RHW-2, UL 1277 Type TC, UL 1000 V flexible motor supply cable, UL 1581, CSA FT4, CSA AWM I/II A/B XHHW-2 RHW-2 Singles. Choose Series V VFD Cables for:
-
Supplier: UL Standards & Engagement
Description: other than copper are marked to identify the metal as aluminum or copper-clad aluminum. Aluminum single-rated (see 4) Type USE or USE-2 cables containing other than solid 12, 10 or 8 AWG conductor(s) are of an EC-1350 grade aluminum alloy or a registered AA-8000
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added METEcon multi-wire connectors that simplify complex industrial wiring while improving long-term reliability. Our expanded offering includes more inserts, housing components (including new 32B size), and configuration options without increasing complexity. With pole (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Automationdirect.com -
Connection method Pre-wired 2 m cable Cable construction 3 (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Controls are mounted and wired Direct-drive fan arrangement; motor in airstream Motors are totally enclosed Extended lubrication lines to motors are standard Cast aluminum airfoil propeller (adjustable pitch assemblies standard on 21,750 CFM units and (read more)
Browse Datasheets for Hartzell Air Movement -
Method Aviation Connector (Plug-and-Play) / Direct Lead Wire (Customizable) Combined Functions Electrical Power + Signal + Compressed Air (Pneumatic) Rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Manual 2 Product Manual 3 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Help - Self Help Forums
You may be best off cost wise using #2 aluminum direct burial wire .
-
Self Help Forums - View Single Post - Help
You may be best off cost wise using #2 aluminum direct burial wire .
-
Help - Self Help Forums
You may be best off cost wise using #2 aluminum direct burial wire .
-
voltage drop 425 feet #2 alum. help? - Page 2 - Self Help Forums
I want to feed another building 425 feet away from that entrance. i ran that #2 aluminum 3 wire twisted direct burial stuff in pvc conduilt.
-
Self Help Forums - Electrical to sub up to 210 feet away?
You'll need a wire rated for wet locations (usually a W is in the lettering) if in buried conduit, or a direct burial rated wire if no conduit (Type USE or UF). You'll still need 4 wires, and the neutral can be dropped a size or two (3/0) and the grounding wire need to be at least #2 aluminum .
-
subpanel wiring to boat dock? - Self Help Forums
… on running wire from the temp service panel using a double pole 60 amp circuit (but will probably use wire big enough to eventually run a 100 amp panel at the dock - I guess that would be #2 aluminum 4 wire ?). I have not seen direct burial wire of this type however.
-
subpanel wiring to boat dock? - Self Help Forums
… on running wire from the temp service panel using a double pole 60 amp circuit (but will probably use wire big enough to eventually run a 100 amp panel at the dock - I guess that would be #2 aluminum 4 wire ?). I have not seen direct burial wire of this type however.
-
Worker safety during various maintenance procedures common to underground residential distribution
… placed near vault 2 and was connected to a shallow buried hare copper wire ring surrounding it … Several tests were also conducted on AWG #2 aluminum onjacketed direct burial cable.
-
Subpanel For Remote Guest House - Self Help Forums
If you have 240 volts at your house panel using 2/0-2/0-1-4 aluminum mobile home 3 conductor feeder rated USE.....( direct burial rated) At home depot it generally only comes in 2 wire guages #2 for 100 amp services and 2/0 for larger services up to 150 amps ...
-
CHAPTER 5 PLANNING THE ELECTRICAL DISTRIBUTION SYSTEM
According to the NEC, at least No. 10 AWG copper or 8 AWG aluminum must be used for spans up to 50 ft and No. 8 AWG copper or 6 AWG aluminum for longer spans, unless supported by a messenger wire . EXAMPLE 5.5 USING ALLOWABLE AMPACITY TABLES When used for a service drop or lateral, what is the allowable ampacity of: (a) #2 aluminum, THW insulation, single conductor in free air? (b) #2 aluminum, UF insulation, direct burial ?
Indicates content that may require registration and/or purchase.