-
Supplier: HDT Global
Description: The H45, more commonly know in the field as the “pot belly stove,” is a non-powered, freestanding, liquid multi-fuel space heater and is designed for heating the military's general purpose (GP) tents, small and large. 45,000 BTU Non-powered vented heat Multi-fuel burner
- Features: Air Heater, Other, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: HDT Global
Description: inside permanent mounting to outside temporary applications. This heater provides the safest most reliable source of powered heat available today. The UH48E TYPE IV features 15,000 BTU multi-fuel burning capabilities. The heater operates on a variety of liquid fuels (DF1,
- Maximum Air Flow: 600 SCFM
- Features: Air Heater, Other, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: HDT Global
Description: HDT's 35,000 BTU Space Heater Convective (SHC) is designed for cold weather space heating of command posts and tents. Set up outside the tent using supplied air ducts Tent controls can start/stop and control the temperature High-temperature shutoff protection Fan circulates
- Maximum Air Flow: 300 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
-
Supplier: Reznor
Description: The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The
- Heating Capacity: 28.4307 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,000 SCFM
- Features: Air Heater, Space Heater
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Mi-T-M Corporation
Description: Integral overheat and flame-out safety · Fuel gauge · Oversized fuel cap · High limit temperature shut-off · Sure start ignition for cold temperature starts · Dual connector ignitor · Error indicator read-out Factory tested for multiple fuels: Kerosene, JP8/Jet A fuel,
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Heat Wagon
Description: Preheated fuel filter with fuel gauge is standard equipment Optional thermostat available with 50’ cord Optional fuel kit provides intended run times
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: HDT Global
Description: uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode or a
- AC Voltage Required: 120 volts
- Maximum Air Flow: 1,900 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Electric
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Features: Circulation Heater, Duct Heater, Gases / Vapors, Medium Weight Oils, Stainless Steel, Tubular Heater
-
Supplier: UL Standards & Engagement
Description: Unvented Kerosene-Fired Room Heaters and Portable Heaters UL 647 1.1 These requirements apply to unvented kerosene-fired room heaters and portable heaters as defined herein. They are for use with Type 1-K Kerosene, and Synthetic Fuels complying with the Outline of
-
Standards and Technical Documents - Solid-fuel-fired central heating appliances -- B366.1-11 (R2015)Supplier: CSA Group
Description: or field-assembled appliances that have been or could have been completely assembled at the manufacturer's plant and transported in the assembled condition. 1.4 This Standard also applies to the manually or automatically fuelled solid-fuel features of a combination
-
Supplier: UL Standards & Engagement
Description: Unvented Kerosene-Fired Room Heaters and Portable Heaters UL 647 1.1 These requirements apply to unvented kerosene-fired room heaters and portable heaters as defined herein. They are for use with Type 1-K Kerosene, and Synthetic Fuels complying with the Outline of
-
Supplier: CSA Group
Description: a fixed capacity for space heating (b) Type B System: a combo equipped with controls that automatically adjust the space heating capacity based on the space heating load (c) Type C System: a combo with a thermal storage tank or equivalent that decouples the space heating
-
Supplier: Caterpillar Oil & Gas
Description: fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center Generator
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection CDVR 3-phase sensing with selectable volts/Hz 3 sensing CTs
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: temperature sensing Engine oil cooler in JW circuit Fuel System Cat common rail high-pressure fuel system with electronically controlled unit injectors Duplex primary fuel filter with water separator Duplex secondary/tertiary fuel filters Electric fuel
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: CSA Group
Description: use gas, propane, electricity, solid fuels, or oil for auxiliary water heating in an integrated fashion; and (d) use liquid/liquid or boiling/condensing heat transfer between the solar collectors and potable water. 1.2 This Standard does not apply to space heating
-
Supplier: Westerbeke Corporation
Description: generator with "punch." Fresh water-cooling is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead of 1,
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead of 1, at a low 2200-rpm instead of 3600, and with
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Caterpillar Machines
Description: Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable
-
Supplier: Reznor
Description: or horizontal discharge supply air. Model HPCDV systems are available to operate on either natural gas, propane or fuel oil.
- Heating Capacity: 249 kW
- AC Voltage Required: 115 to 575 volts
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: Reznor
Description: or horizontal discharge supply air. Model PCDH systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDH) are also
- Heating Capacity: 117 kW
- AC Voltage Required: 115 to 575 volts
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: Reznor
Description: including: top, bottom or horizontal discharge supply air. Model HPCDH systems are available to operate on either natural gas, propane or fuel oil.
- Heating Capacity: 1,172 kW
- AC Voltage Required: 115 to 575 volts
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: Wacker Neuson SE
Description: Indirect fired air heaters produce clean, dry, healthy heat offering an ideal environment for a variety of construction, residential and restoration applications without the use of an open flame, combustion carbons or wate. Industry leading for heat delivery in its class, boasting up to
- Maximum Operating Temperature: 126 to 240 F
- Heating Capacity: 32.8685271 to 260.859 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 126 to 240 F
-
Supplier: Wacker Neuson SE
Description: The Pureheat hydronic air heater provides temporary heat for large structures and buildings, removes excess moisture from the workspace, and saves up to 50% of the fuel over traditional methods. The Pureheat offers simples operation and with accessories such as hose handling systems,
- Heating Capacity: 252.066 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Wacker Neuson SE
Description: Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for heating open workspaces, personnel, equipment, concrete formwork, or jobsite structures, radiant
- Heating Capacity: 33.7065 to 45.4305 kW
- AC Voltage Required: 120 volts
- Watts: 33.7065 to 45.4305 kW
- Features: Air Heater, Curing / Tempering, Drying, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Supplier: Wacker Neuson SE
Description: a rental friendly design. Applications include Oil & Gas Exploration, Mining, Construction and Restoration. Automatic louvers help maintain desired temperatures while high performance mineral oil fluid helps achieve outlet temperature up to 250 ◦F (120 ◦C). Designed to be
- Maximum Operating Temperature: 180 to 200 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 180 to 200 F
- Features: Air Heater, Forced Air Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
. Application: 1. Ignition of biomass boilers, ignition of straw incinerators 2. Ignition of gas and oil (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
. Liquid Fuel Management RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO) Jet Fuels High Temperature Rocket Engine Sealing Hybrid Hydrogen Aerospace Engine Sealing Flow Control New Energies Oil (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Oil & gas: downhole drilling/MWD Industrial turbines: fuel systems/nozzles Valves: body/bonnet, back seat sealing Aerospace/space: turbopump, fuel systems, nozzles/injectors, cryogenics Automotive: turbochargers, exhaust (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
-DTL-38999M (series III) backshell – Compact design for space savings – Lightweight – Oil and fuel resistant – High vibration and shock resistance – 360° screening for full EMC shielding – Sealed to IP68 when mated (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
shock and vibration resistance Oil and fuel resistant Sealed to IP68 mated; IP68 unmated as options Blind mating / keying / colour coding Reverse gender configuration option Scoop proof & IP2X finger protection Alternative housing material (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Oil and fuel resistant Sealed to IP68 mated; IP68 unmated as options Blind mating / keying / colour coding Reverse gender configuration option Scoop proof & IP2X finger protection Alternative housing material: Brass for 1000 hours salt (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
shock and vibration resistance Oil and fuel resistant Sealed to IP68 mated; IP68 unmated as options Blind mating / keying / colour coding Reverse gender configuration option Scoop proof & IP2X finger protection Alternative housing material (read more)
Browse Datasheets for LEMO USA, Inc.
More Information Top
-
Shopping In Heaters - Big Bruin
Master Products MH215TKFA - 215,000 BTU Forced Air Utility Kerosene Space Heater with Thermostat XMZ1003: Features: -Kerosene forced air heater.-Include … … duty pneumatic tires.-Work with kerosene, JP8, jet a fuel , #1 and #2 fuel oil , as well as #1 …
-
National Evaluation of the Weatherization Assistance Program: Preliminary Evaluation Plan for Program Year 2006
… the winter before weatherization: (check only one) Natural gas Propane/LPG Kerosene (#1 fuel oil) Fuel oil ( #2 fuel oil ) Electricity Wood Coal Other … … know Type of primary space -heating system before weatherization … … furnace) Heating stove Room heater (nonportable) Portable space heater …
-
The North Carolina Field Test: Field performance of the preliminary version of an advanced weatherization audit for the Department of Energy`s Weatherization A...
Type: F--central furnace, WF-wall furnace,FF-floor furnace, SH- space heater . Fuel : Kero-kerosene; oil2- #2 fuel oil ; nGas-natural gas; LPG-liquefied petroleum gas.
-
States > California > State > Proposed Regulations > 2013 Documents > April 15‚ 2013 > South Coast Rules 219 & 222 - Equipment & Emission Sources Not Req...
… than four well pumps located at a facility subject to Rule 1148.1 - Oil and Gas Production … 21) PORTABLE DIESEL FUELED HEATER is any combustion equipment which transfers heat from the combustion process for space heating and is designed to be fired exclusively with diesel #2 fuel and has a rated maximum heat input capacity of 250,000 …
-
States > California > State > Air Districts > South Coast > Regulation II - Permits > [sc AQMD 222] Rule 222 - Filing Requirements for Specific Emission Source...
… than four well pumps located at a facility subject to Rule 1148.1 - Oil and Gas Production … 21) PORTABLE DIESEL FUELED HEATER is any combustion equipment which transfers heat from the combustion process for space heating and is designed to be fired exclusively with diesel #2 fuel and has a rated maximum heat input capacity of 250,000 …
-
Shopping In Heaters - Big Bruin
Volts 220, Fuel Type #1, #2 fuel , diesel, kerosene, Igniter Beckett, BTU Output 800,000, Thermostat Included No, Blower CFM 10,000, Amps 16/18.5, Fuel Consumption gal./hr. … Variable-speed drive 3 fan speeds to control heat rise Tempered Air Mode Capabilities allow for lower fire when space temperature is reached via a remote thermostat, therefore heater continuously delivers hot air … … gas to propane to oil gas burner sold separately …
-
Technical support document: Energy efficiency standards for consumer products: Room air conditioners, water heaters, direct heating equipment, mobile home furn...
The values for reduction of SO2 and NO x emissions from in-home gas and oil combustion are produced by multiplying in-home fuel savings for gas and oil by the corresponding emission rates. 3) Emission factors for gas in-home combustion were assumed to equal the average of those for residential gas space heaters and water heaters. Emission factors for oil in-home combustion were assumed to equal those associated with a residential #2 oil boiler.
-
NATIONAL EVALUATION OF THE WEATHERIZATION ASSISTANCE PROGRAM DURING THE ARRA PERIOD: PROGRAM YEARS 2009-2011
If a new space -heating system was installed, indicate the primary fuel used to heat the building during the winter after weatherization: (check only one) Natural gas Propane/LPG Kerosene (#1 fuel oil ) Fuel oil #2 Fuel oil #4 Fuel oil #6 … … Floor, wall, or pipeless (ductless) furnace (e.g., floor or wall furnace) Room/space heater (nonportable) Portable space …
-
The North Carolina Field Test
Fuel : __ O1-#I oil , O2- #2 oil) SH- space heater ; .
-
Fort Drum integrated resource assessment
Fuel oil #2 is used primarilyfor space and water heating in Old Post commercialbuildings,and also to fuel emergencygeneratorsand several scat- tered boilers on the New Post. A few 275-gallon-capacityabove-groundtanks store fuel oil for water heaters in the few remainingbuildingson the …
Indicates content that may require registration and/or purchase.