-
Supplier: Renold Canada
Description: moving. If you need attachments for double pitch chain, hollow pin chain, or even for plated and coated chains, Renold can help. We can even create a custom-made attachment specifically for you.
- Non-standard Chain Pitch: 0.236 to 3 inch
- Tensile Strength: 1,775.92 to 35,968 lbs
- ANSI Pitch: 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.750000405 to 1.50000081 inch
- Tensile Strength: 14,005.04 to 55,997.68 lbs
- # of Strands: Double
- ISO BS/DIN Pitch: ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 2.50000135 inch
- Tensile Strength: 3,169.68 to 19,894.8 lbs
- Chain Width: 0.73228386 to 1.70866234 inch
- Chain Pitch: 1.00000054 to 2.50000135 inch
-
-
Supplier: RS Components, Ltd.
Description: BS Simplex S/S Chain 06B-1, 5m
- Non-standard Chain Pitch: 0.375 inch
- ANSI Pitch: 35 (3/8")
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 9.842525 to 19.68505 inch
- Tensile Strength: 116,896 to 359,680 lbs
- ISO BS/DIN Pitch: >63.50mm
- Chain Class / Application: Engineering Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 2.4803163 to 15.74804 inch
- Tensile Strength: 6,294.4 to 50,355.2 lbs
- Chain Width: 1.574804 to 3.3070884 inch
- Chain Pitch: 2.4803163 to 15.74804 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every
- Non-standard Chain Pitch: 1.25 inch
- ANSI Pitch: 100 (1 1/4")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1.25 inch
- ANSI Pitch: 100 (1 1/4")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every
- Non-standard Chain Pitch: 0.625 inch
- ANSI Pitch: 50 (5/8")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The attachment is designed to prevent meandering. Plastic brake rollers can also be installed.
- Non-standard Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
- Features: Attachment Chain
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
-
Supplier: Emerson Bearing Co.
Description: These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 86,000 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quadruple
-
Supplier: Joint Way International, Inc.
Description: Type: Double Strand
- Non-standard Chain Pitch: 0.75 inch
- # of Strands: Double
- Rollers: Rollers
-
Supplier: Renold Plc.
Description: The Renold Syno range sets a new benchmark for roller chain performance in lubrication-sensitive environments. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of different solutions all brought under the Renold Syno
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: Renold Canada
Description: fatigue life of this remarkable chain technology. And the best just got FOUR TIMES better… We are so confident of the superior wear performance of Renold Synergy transmission chain that if it does not outlast a non-Renold chain by four times in the same application we will give
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 1,760 to 150,000 lbs
- Maximum Allowable Load: 480 to 29,750 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: Renold Jeffrey
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- Rollers: Rollers
- # of Strands: Single
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength
- Non-standard Chain Pitch: 0.3750002025 to 3.00000162 inch
- Tensile Strength: 1,775.92 to 238,602.72 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: RegalRexnord
Description: RS951 Cottered
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.5 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/North America
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin,
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
Find Suppliers by Category Top
Featured Products Top
-
MT20 MT28 MT40 MT56 MT80 MT112 MT160 MT224 MT315 MT450 hollow pin conveyor chains (MC (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hollow Pin Conveyor Chain(MC Series) Conveyor Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Symposium over polyvinyl chloride
… by 50 ° and 0,42 by 60 ° to 0,72 by 35 ° the in … … VC was continually yielded; by obtained PVC, were determined: molecular weight distribution, long chain branch, Viskosit ~ … … of plasticized PVC (after elektronenmikroskopischenAufnahmen enth ~ lt PVC aggregates of 1-10 #m , yon 0,1 … … voltage and torque (theoretical views; calculation of the Drticke and torques between the rollers and the temperature … … butadiene / styrene-grafting copolymers as blend components; by Erh6hung of the graft degree and the mixing temperature, the distribution in PVC is improved the Schlagz ~ higkeit and the Weiganlaufen is reduced; originated positions comprise Hohl-r~ume because of the degradation … … in combination with various cylinders; optimal results obtain wetden when cylinders carry mixing pins that extend almost …
-
Successfully, publish in the age of the E-Books
http://www.kickstarter.com/discover/categories/publishing/most-funded#p1 [25.06.2012] [5] … 22] http://de.wikibooks.org/ [22.06.2012] [23] Jakubetz, Christian, Long, Ulrike, hollow field, Ralf (Hrsg … … business beyond the book branch", ProzentA4ft-jenseits-des-buchhandels.html [19.06.2012] [ 35 ] van Cronenburg, Petra … First when the chain of playing devices, technical formats, publisher claim, the author wishes, the marketing measures … … plate of the German Emil prevail Berliner of 1896 over the technically superior roller system of Thomas … Everything has become it unnecessary when it can be tapped like water from the tap.
-
Roloff / Matek machine elements
16.34) becomes for the Extremultusriemen with k1 ¼ 28, b0 ¼ 35 mms, e1 % 2 … III, Schraubrad-, Kegelrad-, Schnecken-, chain , belt, rubbing wheel gear, clutches, brakes, free wheels, 2. Bolt chains The toothed chain is the most important drive chain after the roller chain. … 3 c) according to DIN 8165, DIN 8167, DIN 8176; conveying chains with hollow bolt (with and … # .
-
Löffler / Petrides biochemistry and Pathobiochemie
Na+-channels retina photo reception maintenance of ( pin and rods) the membrane potential Ligand and soluble receptor lower unit then, associate, bind to signaltransduzierenden receptor chains and trigger there the … Chapter 35 · receptor and its signal transduktion By the roller of the PKB for the activation of the glucose transport system, it was in the meantime also shown that PKB represents a central signal element for the insulinstimulierte Glycogensynthese. Phenylalanin# Adrenalin# tyrosine … that invaginates itself as epithelium and subsequently detaches from the oral ectoderm as hollow epithelial vesicle (Rathke …
-
Dubbel
… 5...2;5*Fu; powers to Pmax > 1000 kWs (strands parallel up to 35 ), hmax ¼ 0 … # * K4 ln u0 I6.5 chain gear The tensioning rollers preferably as toothed discs * > dw1* form and for prevention of counter bend on the … … simple roller chain; 1 inner member roller movable with pressed sleeves 3, 2 outer member with bolts … when P lies between S1 and S2, minus sign, when a rolling cone is the hollow cone.
-
Manual combustion engine
… battery, it is the factor # 350 and to the lithium-ion-battery the factor # 120. 35 For the total effect degree of the conversion chain of the primary energy carrier until vehicle drive, advantages would result from it. Topically, the hydrogen-combustion engine in the development departments of the car industry plays no role . … 131, 252 BMW i 1163 arc phase (arc phase) 618 bore ratio 76 bolt storage 773 Boosten … … 195 f., variants 196, for lowering of temperature 196 holography, acoustic to 66 hollow drilling wood gas …
-
Dubbel
Bird, Wuerzburg (1975) Spurk R., [ 35 ], J.H., Andrä: theory of the hydrobearing. The principle of the polyp ode joint features that a perforated ball is led from a cylinder pin (Pode) in a slotted hollow cylinder. The stress guides in the material at a destruction of the chain molecules that starts positions in … ONE S# 5 MKN = MLN S#: … of rubber elements for high radial and axial compliances (D5:::12ı '); f roller -coupling (Centaflex-R …
-
Roloff / Matek machine elements
16.34) becomes for the Extremultusriemen with k1 ¼ 28, b0 ¼ 35 mms, e1 % 2 … III, Schraubrad-, Kegelrad-, Schnecken-, chain , belt, rubbing wheel gear, clutches, brakes, free wheels, 2. Bolt chains They feature the noiseless run, but are heavier and wartungsintensiver as roller chains. … 3 c) according to DIN 8165, DIN 8167, DIN 8176; conveying chains with hollow bolt (with and … # .
-
Paediatrics
… in spite of the feared side effect of a concentric visual field restriction ( 35 % in infancy … Therapists play an important role to explain an understanding of the disability of the child to parents … This quickly progrediente infant disease (MIM #230900 , "acute infantile neuronopathischer type") damages primarily the brain. This can be embossed in the extreme case so, that a dystonia of the hand by the holding of a pin doesn't occur by the holding of a fork however. Further typical symptoms are hollow feet and in the process a scoliosis. It encodes Frataxin a mitochondrial protein that is representative for the formation of the ferrous-sulfur-clusters of the respiratory chain .
-
Cheaply developing and construction
… through heating and/or screw) are plasticized and injected under pressure in the formgebenden cavity of the tool. … of the sheet metal processing has particularly favored the further development of following methods: rollers i.e. The configuration rules for conventional processing are represented for: x rotation in image 7.11-32; x drilling in image 7.11-33; x cutters in image 7.11-34; x loops in image 7.11-35 ; x punching, cutting in image … … allow widely to construct with NC programming and to produce in a production chain also immediately a … - Bolzen- , pin, feather key compounds. # .
Indicates content that may require registration and/or purchase.