-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 40 pitch hub& hub less available & stainless steel available
- Bore Diameter: 0.75 inch
- Number of Teeth: 40
- Hub Diameter (if applicable): 3.5 inch
- Outside Diameter: 6.65 inch
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.5 inch
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: ANS Simplex S/S Chain 40-1, 10ft
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 41 (1/2")
- # of Strands: Single
- Material: Stainless Steel
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: 304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
- # of Strands: Double
- Material: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
- Rollers: Rollers
- Material: Stainless Steel
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 699.8024 lbs
- Maximum Allowable Load: 76.8816 lbs
- Chain Class / Application: Power Transmission Chain
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.5 inch
- Tensile Strength: 1,700 lbs
- Maximum Allowable Load: 188 lbs
- Chain Class / Application: Power Transmission Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 40, B Style, .500" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
- Bore Diameter: 0.938 inch
- Number of Teeth: 12
- Hub Diameter (if applicable): 1.563 inch
- Outside Diameter: 2.17 inch
-
Supplier: Radwell International
Description: 1/2" PITCH, ANSI C2040, DOUBLE PITCH ROLLER CHAIN CHAIN NO. 40SS, 99 LB. CAPACITY, 10 FT. LONG, 5/16" ROLLER DIAM, 5/16" ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: W.M. Berg
Description: Operates with RC14SS Series
- Number of Teeth: 40
- Material: All Plastic
- Hub Style: Shear Pin Hub
-
Supplier: Joint Way International, Inc.
Description: Single Type A Pitch: 1/2
- Number of Teeth: 40
- Outside Diameter: 6.65 inch
- Weight: 2.36 lbs
- Pitch: 41 (1/2"), 80 (1")
-
Supplier: SKF/Global
Description: Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade
- Non-standard Chain Pitch: 0.2362206 to 2.00000108 inch
- Tensile Strength: 449.6 to 33,720 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- ISO BS/DIN Pitch: ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm)
Find Suppliers by Category Top
Featured Products Top
-
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
). Standard outlet: 304 SST fluid path (available in 1/2" through 2" FNPT). Rollers may be purchased as accessory items. Operate at pressures to 1000 psi (69 bar). Temperatures from -40° F to +212° F (-40° C to +100° C). Optional 4 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
be purchased. Specify roller position (mounting brackets are necessary) Pressures to 300 psi (21 bar) Temperatures from -40° F to +200° F (-40° C to +93° C) Type of gas used MUST be specified (read more)
Browse Hose Reels Datasheets for Hannay Reels -
sprockets: Chain wheels come in various shapes, sizes, and tooth profiles, each tailored to a specific purpose. For example: roller sprockets, single pitch and double pitch, idlers The working principle of sprocket If (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Type - Application specific Attachments: Tunnel Under or Pinned Platform Cart, Cart String Towing, Roller Conveyor or Chain Conveyor Transfer, Lift Deck Drive - Single wheel steer/drive Steering - Steered-wheel with fixed load wheels (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Alloy 20, and stronger than Duplex 2205. An excellent 40°C critical pitting temperature (ASTM G48-Method A), twice that of Alloy 2205. Valves, pumps, shafts, marine environments, Applications in down-hole, waste water, polycarbonate production, and dematerialized water production (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Experimental studies on the inhibition of the acid secretion of the stomach
in straight chain structure together. … N-~-c-~-~-AN-~-SO-~ U. Mitarb. became the roller the reinterpreted the … Importantly however, dab is the Acetyleholinesteraseaktivits on the end plates three to six times hSher is a] s on adjacent fibers and da{~die inactivation yon acetyl choline through the enzyme in few millionth seconds (30 to 40 #/see ) takes place. By the Yrage, that we we ste] len, niimlieh whether the ss lierende guest running effect decreases …
-
TSUBAKI Power Transmission - Grainger Industrial Supply
Connecting Roller Chain Link, Corrosion Resistant, ANSI Chain Size 40 SS , Pitch 0.5 In., Inside Pin Dia. • Sprocket, 1.840 OD, #40Sprocket,1.840 OD, #40 .
-
Ammonia as food component and as metabolite
The MSglichkeit that the NIt3 N concentration in blood yon Zirrhotfl ~ ern dureh applied peroral to lower antibiotic also points out the role of the bowel bacteria in the entera] en ammonia-release (s. K. KfrH ~, G. A. May ~ … … ~ stoffweehsel eingesehleust can become and in a to act saving-N the weight ~ ssen periphery. The glutamate-dehydrogenase-Aktivit-~-t of the mensehlichen liver is very high naeh A. L. KE ~ NAN and P. P. COHEn in vibro] "] 69 #Mol/g Feuehtgewicht / min and suffice wfirde to fix 40 g NHs-N in the … The geschwindigkeitsbestimmende optical ritt in this reaction chain is the formation yon Argininosuccinat.
-
The configuration of a disulfidbrückenfreien protein
Values yon /* bo) in [~] (42 - 40 ~) versus (42-~0~)-l-Diagramm can on the … The abnormal concentration process of the [a]-c-Kurve to play a certain role here kSnnte and … The in preceding represented Untersuehung the configuration of one to court-disulfidbrficken peptide chain LS-sung fiber … pg 10, #20 ) as well as " proteins ,,denaturierter the value by diehtester Knguelung of the Molektils … This kSnnen then gegentiber of a disordered configuration energetisch giinstiger lie, especially as the by the neutralization of the ionized groups of freely growing hydrate-water-Molekiile a zu-ss .
-
Chemical constitution and carcinogenic effect by Nitrosaminen
1961 (Jg. #8 … of lethal cans that were found bet of oral passage to Rat%n between 40 and 1750 mg/kg. SS~mtliche connections with Ullverzweigten generated in the group of the Dialkylnitrosamine chains of dimethyl up to the .Diamyl-Nitrosamin in same manner liver cancer, h~ufig with metastases in lungs. … or play IReduktioll of the Nitramins to the Nitrosamin in the organism after it no appreciable roller .
-
Tuberculin skin reactions without concurrence of Tuberkelhakterien and mycobakteriellen body substances
1961 (Jg. #8 … of lethal cans that were found bet of oral passage to Rat%n between 40 and 1750 mg/kg. SS~mtliche connections with Ullverzweigten generated in the group of the Dialkylnitrosamine chains of dimethyl up to the .Diamyl-Nitrosamin in same manner liver cancer, h~ufig with metastases in lungs. … or play IReduktioll of the Nitramins to the Nitrosamin in the organism after it no appreciable roller .
-
$30-$35 Chain and Tools - Power Transmission - Grainger Industrial Supply
Model # 40 -2 OFFSET LINK • Offset Roller Chain Link, Double Strand, ANSI Chain Size 40-2, Pitch 0.5 In., Inside Pin Dia. Model # 50 SS C/L .
-
TSUBAKI products - Grainger Industrial Supply
Connecting Roller Chain Link, Corrosion Resistant, ANSI Chain Size 40 SS , Pitch 0.5 In., Inside Pin Dia. • Sprocket, 1.840 OD, #40Sprocket,1.840 OD, #40 .
-
Over the water binding properties of the mammalian muscle
… polar groups of the protein because undoubtedly, aueh of ~ ndere of Einflfisse plays here a role . … into the ~]k~lischen region of the I. P. Inul ~ into Betr ~ eht, the daI3 unspezifische Einflu ~ erh5hter of structure ~ to tiefergreifenden Ionensti ~ rke of nderungen, e.g., Knguelung ffihren of the peptide chains under Entropiezunahlne can. … Actomyosin are it dal ~ salts known by Ionensti ~ rken > 1,0 # and pa-values … 6 SAIDESS, n. L., and SS . Szeged 3, 40 (1943).
-
To the physical chemistry of macromolecular materials. (Size and shape of the macromolecules in solution according to optical methods)
-- In the limit case very knrzer of stretched Molekfile proves the St / ibchen or on its position the hydrodynamically easilier treatable spheroid or the stretched string of beads as quite useful. As variant, the ball fitted with Porosit ~ it played residues, a roller under simultaneous adoption one's … … light scattering develop in slightly different manner yon J. J. HERMANS and ULLMAN [ 40 ] on the one … 8/#5 d ~ t ~ M0, Ss .
Indicates content that may require registration and/or purchase.