-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Single Row Radial Ball Bearing has a 1.625 in outside diameter and a .750 in bore diameter.
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.7500 inch
- Outside Diameter: 1.62 inch
-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Single Row Radial Ball Bearing has a .750 in outside diameter and a .250 in bore diameter.
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.2500 inch
- Outside Diameter: 0.7500 inch
-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 1.625 in outside diameter and a .750 in bore
- Bearing Class: Unground Bearing
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 234 lbs
- Outside Diameter: 1.62 inch
-
-
Supplier: Emerson Bearing Co.
Description: Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.
- Bearing Type: Radial Ball Bearing
- Bore Size: 29.53 inch
- Dynamic Radial Load: 118470 lbs
- Outside Diameter: 36.22 inch
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bearing Type: Thrust Bearing
- Bore Size: 29.53 inch
- Dynamic Radial Load: 227048 lbs
- Outside Diameter: 35.43 inch
-
Supplier: Radwell International
Description: 9MM BORE DIAM, 26MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 8MM WIDE, 1 ROW, ROUND BORE, 1,960 NM STATIC CAPACITY, 4,750 NM DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Radial Ball Bearing
-
Supplier: Radwell International
Description: 15MM BORE DIAM, 35MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 11MM WIDE, 1 ROW, ROUND BORE, 3,750 NM STATIC CAPACITY, 8,060 NM DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Radial Ball Bearing
-
Supplier: Radwell International
Description: 17MM BORE DIAM, 40MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 12MM WIDE, 1 ROW, ROUND BORE, 4,750 NM STATIC CAPACITY, 9,950 NM DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Radial Ball Bearing
-
Supplier: Radwell International
Description: BALL INSERT BEARING,.750IN BORE,1.850IN OD,. FREE 2 YEAR RADWELL WARRANTY
-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Housing Bore / Bearing O.D.: 9.52 mm
- Material: Aluminum
-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Housing Bore / Bearing O.D.: 12.7 mm
- Material: Aluminum
-
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Housing Bore / Bearing O.D.: 15.87 mm
- Material: Aluminum
-
Flange Mounted Bearings - 0.751" Bore, Sintered bronze flange mounted pressbearing -- A 7Z42-BFM750B
Description: element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing / Housing Features: Spherical / Self-aligning
- Bearing Type: Plain Bearing
- Overall Height from Mounting Surface: 0.8900 inch
- Shaft Size: 0.7510 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed
- Hub Outer Diameter: 1.97 inch
- Hub Type: Bored Hub - Round
- Material: Alloy Steel
- Maximum Torque: 7434 In-lbs
-
Supplier: NationSkander California Corporation
Description: Dimensions: 190mm x 380mm x 115mm/Metric ID (inner diameter)/Bore: 190mm OD (outer diameter): 380mm Width/Height/thickne ss: 190mm Size: 190 x 380 x 115 mm Quantity: One Bearing Dynamic load rating Cr: 2,120,000 N Static load rating Cor: 7,750,000 N Limiting Speed: Oil
-
Supplier: NationSkander California Corporation
Description: Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm size: 5 x 16 x 5 mm Quantity: 20 Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
-
Supplier: NationSkander California Corporation
Description: Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 5mm x 16mm x 5mm /Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Dynamic load rating Cr: 1,750 N Static load rating Cor:
-
Supplier: NationSkander California Corporation
Description: (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm Item: Double Sealed Ball Bearings Size: 6mm x 15mm x 5mm Ball Bearings Width/Height/Bridth (W/H/B): 5mm Type: Deep groove radial ball bearings Material
-
Supplier: RS Components, Ltd.
Description: Can be combined with Igus clevis joint to make an all plastic joint Connection Size = M6 Female Bore Size = 6mm Static Load Rating = 750N Overall Length = 40.5mm Material = Igumid G Connection Thread Size = M6 Connection Thread Standard = Metric Maximum Operating Temperature = +80°C
- Bore Diameter: 0.2362 inch
- Design Units: Metric
- Load Capacity: 169 lbs
- Major Diameter: 0.2362 inch
-
Supplier: RS Components, Ltd.
Description: Ball bearing hub Load Capacity = 750kg Tyre Type = Solid Tyre Material = PUR Hub Material = Cast Iron Features = Abrasion Resistant, Corrosion Resistant Hub Bearing Type = Ball Bearing Wheel Diameter = 160mm Wheel Width = 50mm Bore Diameter = 20mm
- Bore / Bearing Size: 0.7874 inch
- Hub Length: 2.36 inch
- Load Capacity: 1654 lbs
- Wheel: Plastic Wheel, Other
-
Supplier: RS Components, Ltd.
Description: Polyurethane tyred pallet rollers with steel hub. Fitted with twin ball races. Steel roller with cast polyurethane tyre Load Capacity = 750kg Material = PUR, Steel Hub Bearing Type = Ball Bearing Wheel Diameter = 85mm Wheel Width = 75mm Bore Diameter = 20mm
- Bore / Bearing Size: 0.7874 inch
- Hub Length: 2.95 inch
- Load Capacity: 1654 lbs
- Wheel: Metal / Forged Wheel
-
Supplier: RS Components, Ltd.
Description: Polyurethane tyred pallet rollers with nylon hub. Fitted with twin ball races. Nylon 6 polyamide roller with injection moulded polyurethane tyre Load Capacity = 750kg Material = Polyamide Hub Bearing Type = Ball Bearing Wheel Diameter = 85mm Wheel Width = 90mm
- Bore / Bearing Size: 0.7874 inch
- Hub Length: 3.54 inch
- Load Capacity: 1654 lbs
- Wheel: Plastic Wheel
-
Supplier: Branham, W.C. Inc.
Description: .00-inch diameter hollow bores. Each model is designed around a 1.333-inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case-hardened worm gears 1800 RPM624 in. lb. Maximum Torque
- Gear Ratio: 10 to 20 (X : 1)
- Maximum Input Speed: 1800 rpm
- Output Torque: 624 In-lbs
- Reducer Style: Shaft Mount
-
Supplier: Timken Company (The)
Description: are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore
- Bearing Class: ABEC 9 / Class 2 / P2
- Bore Size: 0.3937 to 11.81 inch
- Special Application: Spindle / Super Precision
-
Supplier: Timken Company (The)
Description: bearing raceways and shoulders creates ball contact angles that support higher axial loads. Different designs offer contact angles ranging from 20 to 40 degrees. Higher angles provide more axial load capacity.
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 0.3937 to 5.91 inch
-
Supplier: Timken Company (The)
Description: Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the corresponding sizes in the 200 and 300 Series, single row radial type. Double
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 0.4724 to 5.91 inch
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Support of axial and radial loads in both directions Available in open, single or double shielded execution (depending on cage) Operation as single bearing (main bearing, radially without play) without separate axial adjustment Size range from 5 mm to 40 mm bore diameter
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.1969 to 1.57 inch
- Outside Diameter: 0.6299 to 3.15 inch
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Rings and balls from different material Rings made from steel 100Cr6 and balls from ceramics (e.g. silicon nitride Si3N4) Optimized wear behaviour, rigidity, load capacity, speed and life
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.1969 to 1.57 inch
- Special Material / Plating Options: Ceramic Balls
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bearing Class: ABEC 5 / Class 5 / P5
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 681144 lbs
-
Supplier: Timken Company (The)
Description: bearing industry. Most have contact angles of 15 or 25 degrees for different combinations of radial and axial loads. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore
- Bearing Class: ABEC 9 / Class 2 / P2
- Bore Size: 0.3937 to 11.81 inch
- Special Application: Spindle / Super Precision
-
Supplier: SKF/North America
Description: These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications SKF Food Line stainless steel deep groove ball bearings are
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3150 to 1.57 inch
- Dynamic Radial Load: 447 to 5642 lbs
- Outside Diameter: 0.8661 to 3.15 inch
-
Supplier: SKF/North America
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 472080 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: NMB Brand / .7500 In X 1.0000 In X .1562 I / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
- Bearing Class: ABEC 1 / Class 0 / P0, Other
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 271 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Bore Size: 0.7500 inch
- Dynamic Axial / Thrust Load: 4600 lbs
- Dynamic Radial Load: 11000 lbs
- Overall Width: 1.56 inch
-
Supplier: Accurate Bushing Company, Inc.
Description: FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Bore Size: 0.7500 inch
- Dynamic Axial / Thrust Load: 4570 lbs
- Dynamic Radial Load: 10880 lbs
- Overall Width: 1.56 inch
-
Supplier: Pacific International Bearing, Inc.
Description: TPI Brand / .7500 In X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
- Bearing Class: ABEC 1 / Class 0 / P0, Other
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 2158 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: NMB Brand / .7500in X 1.0000in X .1562in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
- Bearing Class: ABEC 3 / Class 6 / P6, Other
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 271 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Bore Size: 0.7500 inch
- Dynamic Axial / Thrust Load: 4570 lbs
- Dynamic Radial Load: 10880 lbs
- Overall Width: 1.56 inch
-
Supplier: DigiKey
Description: "Ball Bearing 0.750"" (19.05mm) 3/4"" ID X 1.625"" (41.28mm) OD X 0.438"" (11.11mm) 7/16"" W"
- Bore Size: 0.7500 inch
- Dynamic Axial / Thrust Load: 1265 lbs
- Outside Diameter: 1.62 inch
-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . SKF-1630DC
- Bore Size: 0.7500 inch
- Dynamic Radial Load: 2600 lbs
- Outside Diameter: 1.62 inch
Find Suppliers by Category Top
Featured Products Top
-
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Miniature instrument deep groove radial ball bearings are available in various bore diameters, outside diameters, widths, closures, radials clearances, lubrications, series and flanged options. The load capacity and extended inner ring options vary by model. (read more)
Browse Miniature Bearings and Instrument Bearings Datasheets for Pacific International Bearing, Inc. -
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail (read more)
Browse Ball Slides Datasheets for Compact Automation -
accommodate ball or roller bearings. View Products (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
the automotive industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings Roller (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Shopping In Other - Big Bruin
Thomson Flatware SSU12WW - SSU12WW, Ball Bushing Bearing, Closed, Bore .750 In Ball Bushing Bearing, Closed, Bore Dia.
-
Shopping In Other - Big Bruin
Thomson Flatware SSU12 - SSU12, Ball Bushing Bearing, Closed, Bore .750 In Ball Bushing Bearing, Closed, Bore Dia.
-
DAYTON Ball Bushing Bearing,Closed,Bore 3/4 In - Unmounted Linear Bearings - 2CNK8|2CNK8 - Grainger Industrial Supply
Ball Bushing Bearing , Closed, Bore .750 In .
-
Open Bearings - Grainger Industrial Supply
• Ball Bushing Bearing , Open, Bore .750 InBall Bushing Bearing,Open,Bore .750 In .
-
CR4 - Thread: Tolerance...
… thumb when doing common machine shop work, for example, sizing a bearing journal to be from .0002" to .0004" larger than the bore of a ball or roller bearing that has an internal bore from .500" to .750 " diameter in order …
-
Rolling Contact Fatigue in a Vacuum
Table3.1SummarizedchartfromTable33ofYoung(1989) Eta0.000.100.200.300.400.500.600.700.75––0.980.99 Alpha1.001.071.151.241.351.491.671.912.07––5.947.77 Beta0 .750 .940.880.820.770.720.660.610.58––0.330.29 44 3 Rolling Contact Testing of Ball Bearing Elements .
-
Federal Register > Tuesday, September 5, 2000 > [65 FR 53533] Small Business Size Regulations; Size Standards and the North American Industry Classification Sy...
Ball and Roller Bearing Manufacturing ................. .750 .
-
Federal Register > Friday, October 22, 1999 > [64 FR 57188] Small Business Size Regulations; Size Standards and the North American Industry Classification Syst...
Ball and Roller Bearing Manufacturing ................. .750 .
-
Federal Register > Wednesday, August 18, 1999 > [64 FR 44986] Small Business Size Regulations; Full Table of Small Business Size Standards
Ball and Roller Bearings ................. .750 .
Indicates content that may require registration and/or purchase.