-
Supplier: Princess Auto Limited
Description: 0-2,000 PSI Glycerine Filled Pressure Gauge
- Working Pressure Range: 0 to 2,000 psi
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Gauge, Liquid Filled
-
Supplier: Watts
Description: The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and
- Working Pressure Range: 100 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.5 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life 0-75 psi Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD
- Working Pressure Range: 0 to 75 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05%FS ¼& NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum
- Working Pressure Range: 0 to 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 600 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel, 3.15“ (80 mm) diameter Power supply: 2x 1.5 V Type AA cell
- Working Pressure Range: 600 psi
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 PRESSURE GAUGE 0-30 PSI, 1/8" NPT Comment 2 For Air, Nitrogen or Water Description 0 To 30 psi (0-2.07 bar), 1/8" NPT Fitting Sage Subcategory Number W154 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Ashcroft Inc.
Description: pressure pump with integral shuttle valve Includes 4 1/2" model 1082 test gauge (choice of 1 to 4 units) with temperature compensation and calibration chart Single carrying case; contains pressure generation unit and gauges Specifications: Accuracy: ±0.25%
-
Supplier: Air Logic
Description: The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass;
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 0.875 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 2 ±% FS
-
Supplier: Carr Lane Manufacturing Co.
Description: Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi.
- Working Pressure Range: 0 to 7,500 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.5 inch
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0.04PSI, GAUGE, I2C; Operating Pressure Max:0.04psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Dual Side Port; Supply Current:3.9mA; Product Range:SM9233 Series RoHS Compliant: Yes
-
Supplier: HydraCheck Inc.
Description: Features: Pressure ranges up to 7500 PSI. Glycerine-filled. PSI and bar scale (7500 PSI gauge is marked PSI only). 1/4” NPT bottom mount. Size: 2 1/2″ (63mm). Finest quality products from WIKA. Specifications: Design: ASME B40.100 & EN 837-1
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI
- Working Pressure Range: 0 to 60 psi
- Mount: Center Back
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 500PSI, SEALED GAUGE; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:- RoHS Compliant: Yes
-
Supplier: SensorsONE, Ltd.
Description: The Baroli precision digital pressure gauge has a semiconductor strain gauge element incorporated into a stainless steel capsule offering an accuracy of 0.125% FS BSL for applications where accurate measurements are required such as pressure or leak testing. A
- Type: Absolute
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge 0-300 psi (0-20.69 bar), 2.5" (63.5mm) Dial, Test Pressure Gauge with Retarded Increments to 600 psi (41.37 bar) Sage Subcategory Number W9393 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 600 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 2 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: NOSHOK, Inc.
Description: this digital gauge suitable for pressure measurement in a multitude of applications. Standard pressure ranges are available from 0 psig to 30 psig and as high as 0 psig to 10000 psig. For pressure ranges above 750 psig the wetted parts are made of stainless
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4302443 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 4302443 has a nominal size of 2.5 in..
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4253116 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253116 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768220 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768220 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768726 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: technicians to observe pressures while operating a machine, which in the case of hydrostatic transmissions is oftentimes necessary. Hydrostatic Transmission Pressure Gauge Test Kit includes: 0 to 100 PSI (0 to 6.9 bar) pressure gauge with
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9655 Pressure Gauge Pressure gauge. 3 -1/2" dia. face (Dry). Wt., 8 oz. One scale: 0-6,000 PSI
- Type: Absolute
- Display: Analog
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9654 Pressure Gauge Pressure gauge. Use with any OTC pump (Dry). Wt., 5 oz. Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face.
- Type: Absolute
- Display: Analog
-
Supplier: Cole-Parmer
Description: pressure goes over 120% full-scale With advanced microprocessor technology and state-of-the-art silicon pressure sensors, these Additel 681 digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: • NIST Certification Included • High Accuracy +/- 0.10% Test Gauge • 316 Stainless Steel Wetted Parts • Easy-to-Read 3 1/2 Digit LCD Display • Rugged Aluminum Case • Three Power Options Available!
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. Use with any OTC pump or ram.
- Type: Absolute
- Display: Analog
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9658 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face. Gauge is filled with glycerin or silicone to dampen vibration and fluid pulsation. Use with any OTC pump or ram.
- Type: Absolute
- Display: Analog
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Watts Premier
Description: The Model MS-4350B pocket digital gauge is a highly accurate air pressure gauge. This gauge has a white LED Flashlight. Blue backlit display. and a rubber grip for easy handeling. Features: Range of 5-99 PSI Reads in PSI, BAR, KPA Shock resistance Easy to
- Type: Absolute
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Various pressure ranges from 0-25 kPa up to 0-1000 kPa, depending on model Pressure type: Gauge pressure / Gauge negative pressure Pressure media: non-corrosive gas Supply voltage (constant voltage): 5+/-0.25 V Output voltage: 0.5 to 4.5 V Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Cole Parmer 316 SS 0 50 psi Gauge Pressure Transmitter 0 2 5 2 VDC from Cole-Parmer
Cole Parmer 316 SS 0 50 psi Gauge Pressure Transmitter 0 2 5 2 VDC (Representative photo only .
-
Mass transfer and solubility in autocatalytic oxidation of cyclohexane
The pressure in the reactor is measured by a 0-300 psi ( 0 - 2 MPa) Budenberg pres- sure gauge .
-
A growing-drop technique for measuring dynamic interfacial tension
range 0 - 2 psi ) gages the liquid pressure .
-
http://www.mouser.com/catalog/supplier/library/pdf/Msiicsensorscatalog.pdf
Gage pressure ranges from 0 - 2 PSI to 0-250 PSI are available.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
• Gage indicated pressure ( psi ) 0 1 2 3 4 5 .
Indicates content that may require registration and/or purchase.