-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 250V, Film Capacitors. This listing
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, 250V, Film
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 250V, Film Capacitors. This
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 250V, Film
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 0.15uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, B32520 Series, 0.15 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, PP, 0.15UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):560V; Capacitor Mounting:Through Hole RoHS
-
Supplier: Renesas Electronics Corporation
Description: footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: ESD Protected, Other
- Technology: RS232
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLY FILM 0.15UF, 250V, 10%, RADIAL; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: DigiKey
Description: 0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.15µF 250V
- Capacitance Range: 0.15 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: 25V 1.5pF ±0.1pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: KEMET 10µF 350V dc Aluminium Electrolytic Capacitor, Through Hole 10 x 15mm +85°C 10mm 5mm 15mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095478-F161SP393K250V Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
- Technology: Film Capacitors
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; METALLIZED POLYPROPY; CAP25.0UF; TOL +-10%; AXIAL; 250V
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.047UF 10% 250VDC SMD
- Capacitance Range: 0.047 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 10% 250VDC SMD
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ODG (Origin Data Global)
Description: MLCC 12PF 25V NPO 0402
- Capacitance Range: 0.000012 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant
-
Supplier: ODG (Origin Data Global)
Description: 25V 0.1pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Win Source Part Number: 856815-600F3R0BT250XT Series: ATC 600F Features: 3 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069991-NRLM331M250V25X30F Termination: Snap in Voltage Rating: 250 V Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 653
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Win Source Electronics
Description: Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status:
- Capacitance Range: 0.0000007000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP FILM SMD PET
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 250V 4.5Ω@100kHz ±20% 280mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- ESR: 4,500 milliohms
-
Supplier: Allied Electronics, Inc.
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 2.2nF Y5V 15kV Plugin,P=10mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 15,000 volts
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.