-
Supplier: Accuris
Description: FILTERS AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC MICRONIC TYPE
-
Supplier: Accuris
Description: FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS, GENERAL SPECIFICATION FOR
-
Supplier: Newark, An Avnet Company
Description: AIR FILTER REPLACEMENT 0.3 MICRON; For Use With:ESD Safe Omega Field Vacuums; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Cole-Parmer
Description: are Triton-free and have a bidirectional membrane support and luer lock (15/25 mm dia) or stepped barbs (50 mm dia) inlet/outlet for a secure fit to the syringe. Membrane type and pore size are printed on each filter for easy identification. All Cole-Parmer syringe filters are 100%
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Laboratory Filters - 11404-47-ACN - Gridded Membrane Filters White/black, 0.80 Micron -- GO-81055-50Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 1,801 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 10,594 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 3 microns
- Maximum Air Volume: 1,856 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 127 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1" NPT
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 64 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1/2" NPT
-
Supplier: Accuris
Description: FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE, A4 AIRCRAFT, 2.0 GPM
-
Supplier: Accuris
Description: FILTER ELEMENTS, NONCLEANABLE FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE, F8 AIRCRAFT, 12.0 GPM
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Edmund Optics Inc.
Description: cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
- Numerical Aperture: 0.22
- Bending Radius: 25 to 61.00000000000001 mm
- Operating Temperature: -40 to 110 C
- Connector Type: FC
-
Supplier: Edmund Optics Inc.
Description: cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
- Numerical Aperture: 0.22
- Bending Radius: 110 to 275 mm
- Operating Temperature: -40 to 110 C
- Connector Type: FC
-
Supplier: Edmund Optics Inc.
Description: cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
- Numerical Aperture: 0.22
- Bending Radius: 12 to 31 mm
- Operating Temperature: -40 to 110 C
- Connector Type: FC
-
Supplier: Edmund Optics Inc.
Description: cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
- Numerical Aperture: 0.22
- Bending Radius: 25 to 61.00000000000001 mm
- Operating Temperature: -40 to 110 C
- Cable Type: Patchcord
-
Supplier: HVACQuick.com
Description: 22x22x1 (21.5 x 21.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles
-
Supplier: HVACQuick.com
Description: 22x22x4 (Actual Size) Accumulair Diamond 4-Inch Filter (MERV 13) Accumulair 4" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles
-
Supplier: Radwell International
Description: PNEUMATIC FILTER, 0.01 MICRON, COALESCING, PRE-FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: HVACQuick.com
Description: 22x22x2 (Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 2 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large allergens
-
Supplier: Radwell International
Description: CERAMIC GAS FILTER 0.01 MICRON MCG FITTING. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 675 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Scientific Dust Collectors
Description: handling very fine dusts under 1 micron or returning the filtered air back into your facility to provide energy savings, SDC can guide you in the proper application of HEPA filters. Typically, HEPA Filters are employed when the dust collector efficiency needs to be 99.97% at
- Construction: HEPA / ULPA Filter
-
Supplier: Radwell International
Description: HYDRAULIC FILTER, 22 MICRON, 9.4 IN, 1-3/8 IN THREAD. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: N.R. Murphy Ltd.
Description: When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in
- Efficiency: 99.97 %
- Length: 24 inch
- Height: 24 inch
- Width / Ring Size: 7 to 12.5 inch
-
Supplier: Terra Universal, Inc.
Description: HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit
- Efficiency: 99.99 to 99.999 %
- Length: 17.5 inch
- Height: 3.125 inch
- Width / Ring Size: 46.5 inch
-
Supplier: ALMiG USA Corporation
Description: to 5 micron, oil content up to 1 micron Microfiltration - particles up to 1 micron, oil content up to 0,1 micron Sub-Microfiltration - particles up to 0,1 micron, oil content up to 0,01 micron Activated carbon filtration - oil content up
- Filter Size Rating: 0.01 to 5 microns
- Maximum Air Volume: 1 to 2,000 SCFM
- Filter Type: General Purpose
-
Supplier: Umicore Coating Services Ltd.
Description: Longwavepass filters are designed to achieve efficient separation of adjacentspectral bands. The cut-on edge of the filter may be located between 0.85 and11 microns.
- Filter Type: Long Pass Filters
-
Supplier: RS Components, Ltd.
Description: Filter, 0.01 micron, G1/2 Auto Drain
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Wide Filtration Range: Available in 0.5–150 micron precision levels, suitable for both coarse and fine filtration. Chemical & Thermal Resistance:Polypropylene: Resists most chemicals and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. PES Pleated fiter cartridge has (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Precision Based on pleated membrane filter technology, pore sizes range from 0.1 micron to 25 micron, satisfying needs from ultra-precision filtration to (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
filter media. Fine Filtration and High Efficiency: Micron Ratings: These filters cartridge typically offer fine filtration down to sub-micron levels (e.g., 0.1 to 1.0 micron), making them effective for removing particles, bacteria, and other contaminants from liquids (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
13–16 – High?efficiency for critical environments (surgery rooms, cleanrooms, tobacco smoke removal); captures particles as small as 0.3–1.0 microns, including virus carriers and fine smoke. But note: these typically require stronger blowers and more frequent (read more)
Browse Filter Media Datasheets for Harbory Filtration -
system. 3. High-Performance Filtration Fine Filtration: PFA pleated filters are available with micron ratings ranging from 0.1 to 0.45 microns, suitable for applications requiring the removal of small particles, bacteria, or other (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
suspended installations • Panel-style HEPA filter (99.99% efficient @0.3 microns) enabling a lower profile design • Filter guides and locking toggle latches for convenient serviceability (read more)
Browse Cleanrooms Datasheets for Envirco -
Micron Rating and Filtration Efficiency Precision Range: Select cartridges with micron ratings tailored to your needs. For example: Ultra-fine filtration (0.05–45 µm): Use polyethersulfone (PES) pleated (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
of particulate to 0.3 microns in size Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Flame-retardant pre-filter Shipped fully (read more)
Browse Fume Hoods Datasheets for AirClean Systems
More Information Top
-
Application of membrane filtration for removal of diminutive bioburden organisms in pharmaceutical products and processes.
… that the significant reduction in bioburden size and morphology that occurred as a result of exposure to the drug solution may play a role in the reduced ability of the 0.2 micron and 0.22 micron filters tested in this study …
-
http://dspace.mit.edu/bitstream/handle/1721.1/54965/24261659-MIT.pdf?sequence=2
The sample is then filtered through a 0.22 micron filter Millex GV filter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43769/260380263-MIT.pdf?sequence=2
The antibody containing tissue culture supernatant (TCS) was carefully removed from the cell pellet, filtered with a 0.22 micron filter , and stored at -25 °C for later purificaiton.
-
A METHOD FOR THE FRACTIONATION AND PURIFICATION OF SEA URCHIN SPERM
Successful fractionation of sperm subunits was achieved by application of a stepwise vortex‐shearing action in a 0.22 micron filtered calcium‐free medium.
-
Characterization of toxic extracts of in vitro cultured human plaque
Sterilization was ac- complished by nitrogen pressure filtration using 0.22 micron filters (Millipore Corp., Bedford, MA).
-
The validity of the cholesterol nucleation assay.
Subsequently the mixtures were either filtered over a 0.22 micron filter or centrifuged at 37 degrees C for 2 h at 100,000 x g.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80254/853452053-MIT.pdf?sequence=2
Note that administration by any route other than orally requires a sterile prep (default should include filtration through a 0.22 micron filter ).
-
A Balloon Experiment to detect Microorganisms in the Outer Space
The filter was then transferred to a blood agar plate and incubated at 25◦ C for 11 days, when six distinct colonies had grown from the 0.45 micron filter; none were obtained from the 0.22 micron filter .
-
Preparation and Biofunctionalization of Multicolor Conjugated Polymer Nanoparticles for Imaging and Detection of Tumor Cells
The THF in the solution was removed by bubbling nitrogen at room temperature and the nanoparticle disper- sion was obtained by concentrating the solu- tion and filtering through a 0.22 micron filter .
-
Aligned 3D human aortic smooth muscle tissue via layer by layer technique inside microchannels with novel combination of collagen and oxidized alginate hydrogel
Unmodified alginate powder (Alginic acid sodium salt A2033, Sigma) was dissolved in PBS [1.5% (w/v)] overnight and then passed through a 0.22 micron filter to sterilize it.
Indicates content that may require registration and/or purchase.