-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Rated Speed (Oil): 13,000 rpm
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.393701 inch
- Overall Width: 0.00246063125 inch
- Bore: 0.1968505 inch
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: NationSkander California Corporation
Description: 510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer
-
Supplier: NationSkander California Corporation
Description: 511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer
-
Supplier: Torque Transmission
Description: Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.9842525 inch
- Outside Diameter: 1.6141741 inch
- Overall Width: 0.437795512 inch
- Static Axial / Thrust Load: 459 to 66 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 459 to 66 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1.5 inch
- Outside Diameter: 2.125 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 522 to 75 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1.125 inch
- Outside Diameter: 1.75 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 504 to 72 lbs
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.75 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 21 rpm
-
Supplier: Radwell International
Description: BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 25MM ID, 52MM ID, 15MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Radwell International
Description: BALL BEARING INSERT, 1.25IN ID, 2.44IN OD,1/2 IN BORE DIA, 8000RPM. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: RS Components, Ltd.
Description: LPBR linear plain ball bearing,25mm ID
- Bearing Width: 1.3779535 inch
- Bearing Length: 1.574804 inch
- Inside Diameter (Round only): 0.9842525 inch
-
Supplier: DigiKey
Description: "Ball Bearing 1.000"" (25.40mm) 1"" ID X 2.000"" (50.80mm) OD X 0.375"" (9.53mm) W"
- Bore Size: 1 inch
- Outside Diameter: 2 inch
- Dynamic Axial / Thrust Load: 1,735 lbs
-
Supplier: Auburn Bearing & Manufacturing
Description: Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes
- Bore Size: 1.189 inch
- Outside Diameter: 1.969 inch
- Bore: 1.189 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: TPA Motion
Description: applications. TTS2 Turntable Bearings Designed based on existing thin section bearing standard Inner and Outer Ring thru-holes with Counterbored High Alloy Bearing Steel Inner & Outer Ring Material Made to ABEC 1 Bearing Class Rings offset by 1.0 mm Brass
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
-
Supplier: Radwell International
Description: BALL BEARING, LINEAR, SEALED, 8.25MM ID, 31.00MM OD . FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ bearing specialists collaborate with prominent automotive and off-road vehicle Tier 1 companies to design and manufacture production volumes of tripot joint components. A tripot ball CV (constant velocity) joint is used at the inboard end of a driveshaft
-
Supplier: OZ Lifting Products LLC
Description: continues to be a top seller in the lifting and rigging industry. Features and Benefits Lightweight robust construction Fits to most I, S, and W-Beams Durable baked enamel paint protection Precision ball bearing trolley wheels Anti-drop plate Stainless steel ID tag Individual
- Load Capacity: 1 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Jilson Group (The)
Description: Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 5/8” diameter hardened steel ball bearings. Tapered thrust bearing • King Pin - 1 1/4” diameter integrally forged, turned to
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. -
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 6.06936416184 psi
- Media Temperature: 220 F
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
.20 g/cm³, which is almost 1/3 of the weight of bearing steel. It has low centrifugal force during rotation, can achieve high-speed operation, and is self-lubricating. Silicon carbide ceramic ball The product has stable performance, lighter weight than (read more)
Browse Specialty Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. The 17/1 series, with a diameter of 17 mm and , stainless steel housing as well as steel and hard metal Planetary Gearheads and pins, is designed for continuous torque of 550 mNm and short-term loads of up to 800 mNm. Sintered bearings provide up to 0.1mm radial (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
, such as bearings and grinding media. 1.2 Corrosion & Chemical Resistance Unlike metal balls, ceramics are inert to most acids, alkalis, and solvents. Suitable for harsh environments, including chemical processing and (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
. Cooling is done by a built-in 40 mm smart-controlled ball-bearing fan. With its global Certifications, safety and EMC standards, it’s great for regulated applications. Key Features Compact Form: 150 × 81.5 × 40.5 mm design, ideal for tight (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Case Depth and Static Capacity of Surface Induction-Hardened Rings
Journal of ASTM International, Vol. 6, No. 10 Paper ID JAI102630 Available online at www.astm.org Zwirlein and Wieland ͓4͔, however, stated that the equivalent von Mises stress at the case-core interface, resulting from a static load, could be as high as 1.25 UTS for ball bearings and 1.0 UTS for roller bearings.
-
Shopping In Other - Big Bruin
PBC Linear PSM253025 - PSM253025 Linear Sleeve Bearing, ID 25 mm G2443183 Linear Sleeve Bearing , Precision Sleeve, Inside Dia 25 mm, Outside Dia 30 mm, Length 25 mm, Static Load Capacity 1312 Lb, Max Pv 20,000, Temp Range 0 400 F, Aluminum … • Thomson Flatware SSU12WW, Ball Bushing Bearing, Closed, Bore .750 In 1.25 In., Retention Hole Dia.
-
Using a Wireless Coiled-Tubing Collar Locator Tool on Coiled-Tubing Fracturing Operations
Tool OD (in.) Tool ID (in.) Ball -Seat Flow Area (sq. in.) Temperature Rating (°F) Length (ft) Maximum Recommended Flow Rate (bbl/min 1.25 Table 2—Large- Bore WCCL Specifications .
-
New Downhole Tool Can Solve Depth Control Problems in Coiled-Tubing Fracturing Operations
Tool OD (in.) Tool ID (in.) Ball -Seat Flow Area (sq. in.) Temperature Rating (°F) Length (ft) Maximum Recommended Flow Rate (bbl/min 1.25 Table 2—Large- Bore WCCL Specifications .
-
Precision cryogenic mechanisms for the Michelle mid-IR spectrograph
2.1.2 Small deep groove ball bearings for drive shafts and small spindles ( ID 6 and 10mm Lead screw pitch (trans.) 1mm Lead screw pitch (focus) 1.25 mm Translation range .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45497/45993393-MIT.pdf?sequence=2
Two different prototype sizes, 6' and 1.25 " ID , were manufactured. Both of these values were close to the noise and measuring ball tolerance levels. The error motion characteristics are excellent considering the economic manufacturing of the bearing .
-
http://usitc.gov/publications/701_731/pub4296.pdf
… and A736 or their proprietary equivalents; (4) abrasion-resistant steels (i.e., USS AR 400, USS AR 500); (5) products made to ASTM A202, A225, A514 grade S, A517 grade S, or their proprietary equivalents; (6) ball bearing steels; (7) tool steels … copper, or 0.50 percent of aluminum, or 1.25 percent of chromium, or 0.30 percent of cobalt, or 0.40 percent of lead, or 1.25 percent of nickel, or 0.30 percent of tungsten, or 0.10 percent of … 18 Id .
-
Space tribology: its role in spacecraft mechanisms
1.25 GPa . Life (per unit mass) of oils applied to bearing steel [10] as measured in vacuum using a … … opposed to oils) are the preferred lubrication for gears and are only occasionally used in ball bearings. … example shown a pair of angular-contact ball bearings (OD: 38.1 mm; ID : 27 mm) was …
-
POOL BOILING FROM A ROTATING SPHERE IN FREON 113
The ball bearings in the high pressure oxidizer turbopump of the space shuttle main engine is one such example, where the liquid is oxygen at or near the saturation condition. The rotational drive system, as described by Joh (10), included a 1.25 hp variable speed electric motor and a pulley/belt arrangement connecting the motor to the shaft. The 0.953 cm OD and 0.33 cm ID steel shaft was 0.483-m long.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Four bearings were cast and then machined from an engineering plastic bearing material, as 100mm thick 320mm squares containing a 191mm ID hole, and cut into halves (see Figure 4). The rotation axis T-assembly has a mass of 350kg, bringing a total of 1.25 tonnes. A 908mm diameter ball bearing turntable was used as the azimuth adjustment bearing, upon which the entire …
Indicates content that may require registration and/or purchase.