-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±2% 2.16V~2.24V 500mW 2.2V SOD-123W Zener Diodes ROHS
- IR: 0.12 mA
- VZ: 2.2 volts
- ZZT: 100 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer
- PD: 0.5 milliwatts
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes ZEN REG 0.5W 6.2V
- Features: Other, Zener Diodes
- Package: SOD-123
-
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 6.2V 500MW SOD123
- VF: 0.9 volts
- IR: 0.003 mA
- Tj: -55 to 150 C
- VZ: 6.2 volts
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.25W, 5.1V, ±2%, DFN1006
- VZ: 5.1 volts
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 6.2V 5% DO-41
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C8V2L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 7.7 to 8.7 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
- Tj: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: ZENER DIODE
- VF: 0.9 volts
- Tj: -55 to 150 C
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367462-BZT52-C2V4_R1_00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panjit
- IR: 0.1 mA
- Tj: -55 to 150 C
- VZ: 2.4 volts
- ZZT: 85 ohms
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 30V 1W Zener
- VF: 1.2 volts
- Tj: -65 to 200 C
- VZ: 30 volts
- PD: 1,000 milliwatts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.2V, 1W, SOD-128; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
-
Supplier: Elite Semiconductor Products, Inc.
Description: Zener Diode
- VR: 25.9 to 27.4 volts
- IR: 0.005 mA
- VZ: 38 volts
- ZZT: 3.5 ohms
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2V, 1W, SOD-128; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive Qualification RoHS Compliant:
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 9.1V 5% DO-41
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 8.2 volts
- ZZT: 0.8 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 12V 5% DO-41
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 6.2V, 1W, DO-214AC; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV2.2B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 2.2 to 2.45 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 6 volts
- IR: 0.0001 mA
- Tj: -50 to 150 C
- VZ: 8.2 volts
-
Supplier: RS Components, Ltd.
Description: 1W 2.2V, SOD-128, High Power Zener Diode
- Pin Count: 2
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Zener Diode, DO35 Package, 20 mA Test Current, 500 maw, -65 to +200°C ± 5% tolerance
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV2.0B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 2 to 2.24 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
Short-time carry current 100 A for 10 minutes Contact resistance 30 mΩ maximum; 0.6 mΩ typical Contact voltage drop 0.1 V maximum at 60 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
K120 datasheet - Nom zener voltage:1.2V; 250mW; measured from 1000-3000Hz; low level zener diode, very low voltage, low leakage : Datasheets for Electronic Com...
Nom zener voltage: 1 . 2V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
K1200E70 datasheet - 125 V, 1 A sidac : Datasheets for Electronic Components and Semiconductors
Nom zener voltage: 1 . 2V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
Page 45. Semiconductor parts with 120 in root number
Nom zener voltage: 1 . 2V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
NTE Electronics, Inc. - NTE5015A - Diodes - Zener Diodes - Allied Electronics
RECTIFIER; 3A; 1 . 2V (MAX); 500 UA (TYP.); 200A; 200V Diodes > Zener Diodes .
-
Cornell-Dubilier - SEK222M050ST - Passive Components - Capacitors - Allied Electronics
RECTIFIER; 3A; 1 . 2V (MAX); 500 UA (TYP.); 200A; 200V Diodes > Zener Diodes .
-
ON Semiconductor - 2N6388G - Transistors & Modules - Darlington Transistors - Allied Electronics
RECTIFIER; 3A; 1 . 2V (MAX); 500 UA (TYP.); 200A; 200V Diodes > Zener Diodes .
-
http://www.mouser.com/catalog/specsheets/1N4741A.pdf
Glass Passivated Junction Silicon Zener Diode ELECTRICAL CHARACTERISTICS (TA=25 O C unless otherwise noted) VF= 1 . 2V max, IF=200mA for all types.
-
A fully integrated floating power supply for high voltage technologies including n-epi biasing
The bandgap’s output V_BG= 1 . 2V showed a precision of ±2.8% over a temperature range -40°C≤Temp≤140°C. A bandgap reference was included because the technology used did not provide a Zener - diode that could be biased by 5V.
-
CR4 - Thread: DIY USB Battery Power Pack
please note that store bought aa/aaa batteries have 1.5v each, NiMH and NiCd batteries genereally have 1 . 2v of potential (http://en.wikipedia.org/wiki/List_of_battery_sizes A zener diode should do the trick here - if the input voltage is at least 2 volts higher than the desired voltage, it can stablize voltage while not decreasing current.
-
Battery Charger Circuits, page 1 - free electronic circuit links
5v Solar Charger - This project uses the 1 . 2v rechargeable battery and solar panel from a Solar Garden Light. Amplified Zener - A 13 volt Zener diode will work well for charging a 12 volt battery on Standby use.
Indicates content that may require registration and/or purchase.