-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Film 0.1uF 250V PET 10% (10.2 X 9.1 X 5.5mm) Stacked 125°C T/R Product overview: F161WP104K250V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Film 1uF 250V PP 5% (12.5 X 26.5mm) Axial 100°C Bulk Product overview: MKP1839510254 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 250V, Film
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 250V, Film
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Renesas Electronics Corporation
Description: rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: Other
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM, 5UF, 250V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:- RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: 25V 1.5pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKP4 Series, 1.5 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Description: CAP CER 1.5PF 250V C0G/NP0 0805
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Applications: Bypass Capacitors, High Frequency
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1.5PF 250V C0G/NP0 0805
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: MLCC Capacitance: 5.1pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 78
- Capacitance Range: 0.0000051 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 25V 1.5pF ±0.1pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKS4 Series, 1 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, B32521 Series, 0.1 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 1.5pF
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range:
-
Supplier: DigiKey
Description: 1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Applications: Bypass Capacitors, High Frequency, RF / Microwave Capacitors
-
Supplier: DigiKey
Description: 0.1µF Film Capacitor 90V 250V Polypropylene (PP), Metallized Radial
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 90 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.1µF 250V
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.1UF 10% 250VDC SMD
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 10% 250VDC SMD
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 25V 1.5pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Ripple Current: 1.75 A Height: 30 mm Diameter: 25 mm Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): PEH534YDE3330M2; SKA331M035; TKR331M1VG16V; NRLMW331M200V25X25F; NRLMW331M250V30X25F; NRLMW331M250V25X35F; ECOS2CB331BB; Popularity: Low
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 5.6PF 250V NP0 0805
- Capacitance Range: 0.000005600000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Applications: Bypass Capacitors, High Frequency
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1121848-600F0R5BT250XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.5 pF
- Capacitance Range: 0.0000005 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP ALUM 6000UF 250V SCREW
- Capacitance Range: 6,000 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 250V 4.5Ω@100kHz ±20% 280mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- ESR: 4,500 milliohms
-
Description: CAP FILM SMD PET
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Allied Electronics, Inc.
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd.