-
Supplier: Quality Bearings & Components
Description: Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for
- Bore Size: 0.4375 inch
- Outside Diameter: 0.9062 inch
- Overall Width: 0.3125 inch
- Dynamic Radial Load: 464 lbs
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial
- Bore Size: 0.0937 to 0.5 inch
- Outside Diameter: 0.1875 to 1.125 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0937 to 0.5 inch
-
-
Supplier: Quality Bearings & Components
Description: Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
- Bore Size: 4 inch
- Outside Diameter: 5.5 inch
- Overall Width: 0.75 inch
- Bore: 4 inch
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available available in ABEC 1, 3,
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: Groove Radial Ball Bearing
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0 inch
- Dynamic Radial Load: 127 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available available in ABEC 1, 3,
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available remove one “Z” for single
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1406 inch
- Dynamic Radial Load: 128 lbs
-
Supplier: KMS Bearings, Inc.
Description: produces plain bearings inserts to fit KMS’ mounted bearing blocks. These plain insert bearings also fit standard industrial bearing blocks. We have an insert material to handle just about any application requirement. Shown are reference load and calculations. These may
- Bore Size: 0.625 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.591 inch
- Dynamic Radial Load: 275 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high
- Bore Size: 0.875 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.1562 inch
- Dynamic Radial Load: 137 lbs
-
Supplier: National Precision Bearing, Inc.
Description: The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well as radial load. Their ball complement and
- Bore Size: 0.125 to 1.25 inch
- Outside Diameter: 0.375 to 2.25 inch
- Dynamic Radial Load: 113 to 1,920 lbs
- Bore: 0.125 to 1.25 inch
-
Supplier: Aetna Bearing Company
Description: Banded Design, Inch Standard, Grooved Raceways, Full Complement of Balls.
- Bore Size: 0.75 inch
- Outside Diameter: 1.46875 inch
- Dynamic Axial / Thrust Load: 885 lbs
- Bore: 0.75 inch
-
Supplier: AST Bearings LLC
Description: ABEC Grades 1, 3, 5, 7, and 9 are available.
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Rated Speed (Oil): 71 rpm
- Dynamic Radial Load: 105.5 lbs
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Rated Speed (Oil): 71 rpm
-
Supplier: Emerson Bearing Co.
Description: Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 to 0.1406 inch
- Bore: 0.0937 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Rated Speed (Oil): 71 rpm
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Medium Duty.
- Outside Diameter: 1.4375 inch
- Dynamic Axial / Thrust Load: 870 lbs
- Static Axial / Thrust Load: 3,994 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
- Bore Size: 0.5 inch
- Outside Diameter: 1.21875 inch
- Dynamic Axial / Thrust Load: 475 lbs
- Bore: 0.5 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1406 inch
- Rated Speed (Oil): 71 rpm
-
Supplier: NMB Technologies Corporation
Description: Learn more about DDRI-5 Inch Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Dynamic Axial / Thrust Load: 126.5624 lbs
- Material / Plating: Stainless Steel
-
Supplier: SKF/North America
Description: These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications SKF Food Line stainless steel deep groove ball bearings are
- Bore Size: 0.3149608 to 1.574804 inch
- Outside Diameter: 0.8661422 to 3.149608 inch
- Overall Width: 0.2755907 to 0.7086618 inch
- Rated Speed (Oil): 5,600 to 22,000 rpm
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.07627956875 inch
- Outside Diameter: 3.93701 inch
- Rated Speed (Oil): 7,500 rpm
- Dynamic Radial Load: 2,203,040 lbs
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.068897675 inch
- Outside Diameter: 3.543309 inch
- Rated Speed (Oil): 8,500 rpm
- Dynamic Radial Load: 1,773,672 lbs
-
Supplier: Emerson Bearing Co.
Description: dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO--
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1406 inch
- Bore: 0.0937 inch
-
Supplier: TPA Motion
Description: Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing
- Bearing Width: 1.3385834 to 5.511814 inch
- Bearing Length: 2.18504055 to 7.9527602 inch
- Dynamic Load Capacity: 2,225.52 to 33,045.6 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.7874 inch
- Outside Diameter: 1.9685 inch
- Overall Width: 1.1811 inch
- Dynamic Radial Load: 681,144 lbs
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.753 inch
- Outside Diameter: 1.469 inch
- Overall Width: 0.563 inch
- Bore: 0.753 inch
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,140 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 798 lbs
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your
- Bore Size: 0.4375 inch
- Outside Diameter: 1.5 to 1.504 inch
- Bore: 0.4375 inch
- Static Radial Load: 50 lbs
-
Supplier: NationSkander California Corporation
Description: 500 Loose Ball Bearings, 100 each: 1/8" - 5/32" - 3/16" - 7/32" - 1/4", Bicycle ball bearings. Item: Loose Bearing Balls Material: Chrome Steel Quality: G25 Size and Quantity: 100 Balls 1/8" inch 100 Balls
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides,
- Stroke or X-Axis Travel: 1.5 inch
- Carriage Load: 1.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.875 inch
-
Supplier: Noma Bearing Corporation
Description: The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Dynamic Radial Load: 747.495 lbs
- Bore: 0.375 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: Shaded Pole Motors Die Cast Aluminum Frames UL94V-0 Thermoplastic Impellers –20°C to +75°C Operating Temperature 60,000 Hours (L10)(40C) Life Expectancy Class B Insulation UL, cUL, TUV, CE Safety Approvals
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
.20 g/cm³, which is almost 1/3 of the weight of bearing steel. It has low centrifugal force during rotation, can achieve high-speed operation, and is self-lubricating. Silicon carbide ceramic ball The product has stable performance, lighter weight than (read more)
Browse Specialty Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Is This The Linear Motion Component You’re Using For Wafer Manufacturing We're not referring to linear bearings that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating (usually metal) balls. We (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
A 7Y55-... inch series of ABEC 3 ball bearings. These bearings are suitable for commercial applications that require (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Metric ball screws feature a unique bearing return system. Ideal solution minimize footprints while achieving quiet and smooth operation. Improved wiper technology for optimum cleaning - an ideal solution for many actuation applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings. Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Composite manipulator utilizing rotary piezoelectric motors: new robotic technologies for Mars in-situ planetary science
The output side of the wrist joint utilizes a single Kaydon "Really Slim" ball bearing with a bore of 1.5 inches .
-
Dexterous robotic sampling for Mars in-situ science
The output side of the wrist joint utilizes a single Kaydon tEReally Slim'' ball bearing with a bore of 1.5 inches .
-
Two-phase reaction turbine
The turbine rotor has short 1.5 inch diameter shaft, which is supporter by ball bearing on both sides.
-
VM7014-BLDR | Product Catalog Search Results | Galco Industrial Electronics
Horsepower: 1, Volts AC: 575, Phase: 3, RPM: 1800, NEMA Frame: 56C, Enclosure: Explosion Proof, Mounting Type: C-Face Footless, Efficiency %: 75.5 Percent, Full Load Amps: 1.5 , Composition: Steel, Bearing Type: Ball , Overall Length: 14.3 Inches .
-
Motors | Product Catalog Search Results | Galco Industrial Electronics
Horsepower: 3/4, Type: General Purpose, Volts AC: 208~230/460, Nominal Voltage: 208/240/480 Volts AC, Phase: 3, RPM: 1800, NEMA Frame: 56C, Enclosure: Totally Enclosed Fan Cooled, Mounting Type: C-Face Footless, Efficiency %: 75.5 Percent, Full Load Amps: 1.5 , Composition: Steel, Bearing Type: Ball , Overall Length: 11.35 Inches .
-
EXPLOSION PROOF SERIES | Marathon Electric | Motors | AC Motors | Product Catalog Search Results | Galco Industrial Electronics
… Enclosure: Explosion Proof, Mounting Type: C-Face Footless, Efficiency %: 80 Percent, CT Speed Range: 10:1, Full Load Amps: 4.9~5.0/2.5, Service Factor: 1.5 , Composition: Cast Iron, Class/Group: Class I and II; Group D, F, G, Bearing Type: Ball , Overload Protection: Thermostat, Model No.: 143TTGN7020, Overall Length: 12.98 Inches , Approvals: UL; CSA, Picture No …
-
Shopping In Screw & Nut Drivers - Big Bruin
Mega Pro 6PDRIVERCCB Multi-bit Screwdriver (4-in-1) 5-1/4 Inch Model: 6PDRIVER-CC-B 35HV09 Multi-bit Screwdriver … … Purpose, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Philips: #00 And #0, Slotted: 1.5 And 2, Handle Design …
-
http://dspace.mit.edu/bitstream/handle/1721.1/6768/AITR-1590.pdf?sequence=2
mounted above the linear ball bearing acts as a limit stop, preventing total collapse of the column when buckling occurs. Each actuator consists of a rectangular 2 inch long, 1.5 inch wide, 0.010 inch thick piece of nickel-plated lead-zirconate-titnate (PZT), a piezo-ceramic material.
Indicates content that may require registration and/or purchase.