-
Supplier: CCTY
Description: CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Supplier: CCTY
Description: CCTY offers a full range of double-row angular contact ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 198 lbs
- Application: Pump
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 198 lbs
- Features: Four Point Contact
- Application: Pump
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 860 lbs
- Application: Pump
-
Supplier: NationSkander California Corporation
Description: 510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer
-
Supplier: NationSkander California Corporation
Description: 510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer
-
Supplier: NationSkander California Corporation
Description: 510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 321 to 46 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 459 to 66 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1.125 inch
- Outside Diameter: 1.75 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 504 to 72 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1.5 inch
- Outside Diameter: 2.125 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 522 to 75 lbs
-
Supplier: Radwell International
Description: 6300 SERIES DEEP GROOVE RADIAL BALL BEARING, DIMENSION ID 75 OD 160 W 37. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.75 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 21 rpm
-
Supplier: Radwell International
Description: BALL INSERT BEARING, 1-1/4IN ID, 2.8346IN OD. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: RS Components, Ltd.
Description: Linear ball bearing ID 50mm OD 75mm Widt
- Bearing Width: 2.9527575 inch
- Bearing Length: 3.93701 inch
- Inside Diameter (Round only): 1.968505 inch
- Open Closed - Bushing: Open
-
Supplier: DigiKey
Description: "Ball Bearing 0.250"" (6.35mm) 1/4"" ID X 0.500"" (12.70mm) 1/2"" OD X W"
- Bore Size: 0.25 inch
- Outside Diameter: 0.5 inch
-
Supplier: Auburn Bearing & Manufacturing
Description: Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes
- Bore Size: 4.339 inch
- Outside Diameter: 5.709 inch
- Bore: 4.339 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: TPA Motion
Description: applications. TTS2 Turntable Bearings Designed based on existing thin section bearing standard Inner and Outer Ring thru-holes with Counterbored High Alloy Bearing Steel Inner & Outer Ring Material Made to ABEC 1 Bearing Class Rings offset by 1.0 mm Brass
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
-
Supplier: RWM Casters Company
Description: Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3″ diameter raceway with 1/2″ ball bearings. The notched yoke is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16″ formed
- Load Capacity: 750 to 6,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 to 8 inch
- Height: 7.5 to 10.125 inch
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ bearing specialists collaborate with prominent automotive and off-road vehicle Tier 1 companies to design and manufacture production volumes of tripot joint components. A tripot ball CV (constant velocity) joint is used at the inboard end of a driveshaft
-
Supplier: OZ Lifting Products LLC
Description: continues to be a top seller in the lifting and rigging industry. Features and Benefits Lightweight robust construction Fits to most I, S, and W-Beams Durable baked enamel paint protection Precision ball bearing trolley wheels Anti-drop plate Stainless steel ID tag Individual
- Load Capacity: 1 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Jilson Group (The)
Description: Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 5/8” diameter hardened steel ball bearings. Tapered thrust bearing • King Pin - 1 1/4” diameter integrally forged, turned to
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. -
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 6.06936416184 psi
- Media Temperature: 220 F
-
Supplier: Jilson Group (The)
Description: Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 1/2” diameter hardened steel ball bearings. Tapered thrust bearing • King Pin - 1 1/4” integrally forged, turned to
-
Supplier: OZ Lifting Products LLC
Description: the beam Precision ball bearing trolley wheels Anti-drop plate Stainless steel ID tag Individual test certificate & serial number
- Maximum Load Capacity: 1 tons
- Product Type: Clamp
- Use: General Industrial
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. The 17/1 series, with a diameter of 17 mm and , stainless steel housing as well as steel and hard metal Planetary Gearheads and pins, is designed for continuous torque of 550 mNm and short-term loads of up to 800 mNm. Sintered bearings provide up to 0.1mm radial (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified quality management system (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Cooling is done by a built-in 40 mm smart-controlled ball-bearing fan. With its global Certifications, safety and EMC standards, it’s great for regulated applications. Key Features Compact Form: 150 × 81.5 × 40.5 mm design, ideal for tight (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Shopping In Other - Big Bruin
Thomson Flatware WRM25 - WRM25, Retaining Ring, ID 25 mm, OD 36.50 mm External Retaining Ring … … Dia 25 mm, Outside Dia 36.50 mm, Width 1.75 mm, For Use With … … Super Smart and Multitrac Ball Bushing Bearings Rated: 0/10 0 Reviews .
-
Design and Installation of a Cost-Effective Completion System for Horizontal Chalk Wells Where Multiple Zones Require Acid Stimulation
Ball OD (in.) Seat ID (in.) Bearing Diameter (in.) Ball Clearance (in. 1.75 .
-
Design and Installation of a Cost Effective Completion System for Horizontal Chalk Wells Where Multiple Zones Require Acid Stimulation
BEARING DIAMETER 0.14" 0.14" 0.14" 0.14" 0.14" 0.14" 0.14" 0 … BALL OD 1SO" 1.75 " 2.00" 2.25" 2.50" 2.75" 3.00" 3.25" 3.50" SEAT ID 1.36" 1.61" 1.86" 2.11" 2.36" 2.61" 2.86" 3.11" 3.37" .
-
A device for transferring specimens from an ultrahigh vacuum chamber into the tilting goniometer of the JEOL 100B electron microscope
London), a ball race, 0,and a spring loaded follower, P. These bearings run on two ground shafts, Q, mounted on K. The two plates L and K are joined by a 100 convolution edge welded bellows, R, of 1.75 in OD, 1.10in ID (Palentine Limited, Rochester, Kent), so forming the airlock section and allowing the pickup assembly to be repeatably positioned …
-
Space tribology: its role in spacecraft mechanisms
1.75 GPa . Stress . Orbits/microgram . Life (per unit mass) of oils applied to bearing steel [10] as measured in vacuum using a … … opposed to oils) are the preferred lubrication for gears and are only occasionally used in ball bearings. … example shown a pair of angular-contact ball bearings (OD: 38.1 mm; ID : 27 mm) was …
-
New Downhole Tool Can Solve Depth Control Problems in Coiled-Tubing Fracturing Operations
Eliminating the need for dropping a ball would save time and fluid. To shear the pins, the pump rate is increased from the normal logging rate of 1.0 to 1.75 bbl/min to 3.0 to 4.0 bbl/min. This leaves a full unrestricted ID of 1 ¼-in. through the center of the tool. Case Histories with the Large- Bore WCCL .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44253/13132904-MIT.pdf?sequence=2
GPa), measuring beam OD = 2" (50.8 mm), ID = 1.75 " (44.5 mm), and £ = il = 12 lbs (5.5 kg), wire support, air bearing , and ball bearing gimbals .
-
Using a Wireless Coiled-Tubing Collar Locator Tool on Coiled-Tubing Fracturing Operations
Eliminating the need for dropping a ball would save time and fluid. To shear the pins, the pump rate is increased from the normal logging rate of 1.0 to 1.75 bbl/min to 3.0 to 4.0 bbl/min. This leaves a full unrestricted ID of CASE HISTORIES WITH THE LARGE- BORE WCCL .
-
Successful Coiled-Tubing Application for Milling, Cleanout, and Kickoff Operations of Horizontal Wells Completed With Liner for Multistage Hydraulic Fracturing...
1.75 ” Since first operation showed high risk of coiled tubing stuck due to balls cuttings, the working program … When through, the seat was worked out for three times, for assuring required bore ID .
Indicates content that may require registration and/or purchase.