-
Supplier: National Oilwell Varco
Description: without any skid modifications. The Magnums were engineered with a 2 1/2" shaft (3" between the bearings), double row bearings with an engineered life of over 2 years at 200 HP, larger impellers and heavier frames. The Magnum allowed drilling contractors to upgrade
- Features: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 2 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Plastic
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.25 HP
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 1.5 HP
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless
- Discharge Size: 1.25 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 14.73988439304 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16"
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Description: The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Features: Centrifugal Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 85 GPM
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Features: Centrifugal Pumps
-
Supplier: Hydromatic by Pentair
Description: system with slip-fit discharge connection provides ease of installation and removal for all 2 HP grinders. Pumps include a stainless steel stand. Lift out valve features integral ball check valve Fiberglass basins are optional
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Media Temperature: 140 F
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Radwell International
Description: NPE SERIES SS CENTRIFUGAL PUMP, 1HP 3/60/208-230-460 TEPE 5.19". FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Features: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.
- Discharge Size: 1 to 6 inch
- Horsepower: 150 HP
- Maximum Discharge Flow: 1,850 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Myers by Pentair
Description: Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Grinder Pumps, Lift Stations, Wastewater
-
Supplier: Savino Barbera Srl
Description: Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and
- Maximum Discharge Flow: 21.12 GPM
- Pump Type: Cantilever Pumps, Drum Pumps
- Features: Centrifugal Pumps, Plastic, Stainless Steel
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type. • Fans (Condensing
-
Supplier: Simer Pumps
Description: No Description Provided
- Horsepower: 0.25 HP
- Maximum Discharge Flow: 21 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Plastic, Utility Pumps
-
Supplier: Invotec Solutions Ltd.
Description: IP54 Voltage: 220Vac (110Vac availabe) Hoses fitted: 2 x 2m Hose fittings: 1/2" BSP Weight: 6kg (DG-C30 9Kg) * Available in 110Vac delivery 2-3 days *
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc.
More Information Top
-
$600-$700 Centrifugal Pumps - Pumps - Grainger Industrial Supply
• 1/2 HP Centrifugal Pump , 1 Phase, 115/230 Voltage, Cast Iron Housing Material GOULDS WATER TECHNOLOGY Centrifugal Pumps .
-
DAYTON Centrifugal Pump,1/2 HP,1 Phase,115/230V - Straight Centrifugal High Flow Pumps - 4TE61|4TE61 - Grainger Industrial Supply
1/2 HP Centrifugal Pump , 1 Phase, 115/230 Voltage, ANSI 316L Stainless Steel Housing Material .
-
DAYTON Centrifugal Pump,7.5hp - Straight Center Discharge Pumps - 4ZA44|4ZA44 - Grainger Industrial Supply
• 7- 1/2 HP Centrifugal Pump , 3 Phase, 230/460 Voltage, Cast Iron Housing Material .
-
DAYTON Pump,Centrifugal,1/2hp - Straight Centrifugal High Head Pumps - 4TU30|4TU30 - Grainger Industrial Supply
1/2 HP Centrifugal Pump , 3 Phase, 208-230/460 Voltage, ANSI 316L Stainless Steel Housing Material .
-
GOULDS WATER TECHNOLOGY Pump,Centrifugal,1/2hp - Straight Center Discharge Pumps - 4XW69|1MC1C1E0 - Grainger Industrial Supply
• 1/2 HP Centrifugal Pump , 1 Phase, 115/230 Voltage, Cast Iron Housing Material .
-
GOULDS WATER TECHNOLOGY Pump,Centrifugal,1.5hp - Straight Center Discharge Pumps - 4UB68|1MS1F4B4 - Grainger Industrial Supply
• 1- 1/2 HP Centrifugal Pump , 1 Phase, 115/208-230 Voltage, ANSI 316L Stainless Steel Housing Material .
-
Engineering Asset Management 2011
The 1/2 HP centrifugal pump has been instrumented with pressure and temperature sensors at the inlet and pressure, temperature, and flow sensors at the outlet.
-
Hydraulic Permeability of Resorcinol-Formaldehyde Resin
The recirculation pump was a magnetic-drive, 1/2 hp centrifugal pump (Model 75226-15, Cole- Parmer, Vernon Hills, IL) with a variable frequency drive (VFD) (model VFD02-D230AC, Minarik Drives, South Beloit, IL) (gray box in Fig. 2) to control the flow…
-
Commercialization of PV-powered pumping systems for use in utility PV service programs. Final report
MISCELLANEOUS Clock; LED, Alarm Evaporative Cooler Evaporatjve Cooler, 1/2 hp Fan; 18" Portable Ground fautt circuit intermpter (7) Security system Telephone, Cordless Vacuum; Canister Vacuum; Upright, Vacuum; Shop Washing Machine Water Pump ; 1/2hp centrifugal jet .
-
GOULDS WATER TECHNOLOGY Centrifugal Pump,1/2hp,1-Ph,115/230VAC - Straight Centrifugal High Flow Pumps - 1N502|2BF40512 - Grainger Industrial Supply
Centrifugal Pump , 1/2hp , 1-Ph, 115/230VAC .
Indicates content that may require registration and/or purchase.