-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA, 3-CCD, WITH LENS 1.7/10, LENS 1/3 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V) Sensitivity F6.8 standard (2000 lux) Minimum Illumination 13 lux
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera
- Maximum Thickness: 29.4 mm
- Mount Type: Lens Holder
-
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: Radwell International
Description: SONY EVI-D70, 1/4INCH CCD, COLOR PAN/TILT/ZOOM, COMMUNICATION CAMERA. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, 12/24V, 1/3INCH, COMPACT COLOR,. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: seeing in 0 lux up to 50 feet. It has a built in audio microphone, easy top or bottom mount. The ICR-MC1 comes with a SONY 1/3 inch Super HAD high resolution sensor that provides 520 TVL at day & 540 TVD at night. It comes with a 3.6mm (optional 4mm, 8mm, 12mm) fixed lens. 1/3"
- Horizontal Resolution: 520 to 540 lines
- Width / Diameter: 2.36 inch
- Height: 2.76771803 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: 420 Lines, .01 LUX, 3.6mm Wide Angle Lens, 90° FOV, 1/3" Sony Super HAD CCD B/W .0003- 600 Lines, .0003 Super Low LUX, 3.6mm Wide Angle Lens, 90° FOV, 1/3" Sony Super HAD CCD Color- 420 Lines, .1 LUX, 3.6mm Wide Angle Lens, 90° FOV, 1/3" Sony Super HAD
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: microphone, easy top or bottom mount as well as a removable sun shield. The ICR IR150 comes with a SONY 1/3 inch high resolution sensor that provides 480 lines of resolution. 1/3" SONY Color CCD 3.6mm fixed lens 480 TV Lines Built-in Weatherproof Audio Microphone IP55
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, C-MOUNT LENS, 25 MM, F/1.8, FOR 1-INCH CCD INDUSTRIAL CAMERAS, MANUAL IRIS AND FOCUS. FREE 2 YEAR RADWELL WARRANTY
- Lens Mount: C-Mount
-
Supplier: Security Camera Warehouse
Description: Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: either 1-CCD (single chip) or 3-CCD, &fract12; inch or 1/3 inch cameras. No image degradation Maintains angle of view Optics purpose designed for integrating with specific camera blocks Rugged, stainless steel B4 mount that fits onto the rear
- Maximum Thickness: 24.200000000000003 mm
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter Works with the JVC GY-HD100/110/200/250 camcorders Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter. This adapter does not change the focal
- Mount Type: Lens Holder
-
Supplier: Fiberscope.net by MEDIT
Description: below the surface with a detection wand. This premium line drain cameras come with three year manufacturer warranty. Product Highlights: 1" Diameter Camera Head Waterproofing to 4 bars (134 ft.) High Resolution ¼” Sony CCD Video Camera Chip NANO Coated Glass
- Tube or Sheath Diameter: 25.399986284007408 mm
- Working Length: 35 m
- Field of View: 87 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Designed for OEM use · Infrared Model Available · RS-232 or Keyboard Wedge · Wide Reading Window (3.1") · Reads All Common Barcodes · Optional Enclosure · User Configurable · Installation and Configuration Manual DESCRIPTION: The Model RS12100 CCD Barcode Scan Engine uses
- Scan Rate: 100 Scans/Sec
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, Matrix 2 of 5, UPC
-
Supplier: Danatronics Corporation
Description: Quickly access and inspect out-of-reach targets up to 20-feet away with the iShot Imaging XtendaCam® Manual Tilt Video Pole Inspection System. The XtendaCam® is designed specifically for viewing, illuminating, and recording inaccessible areas in a matter of minutes. The system boasts a
- Features: Integral Video Capability
-
Supplier: Smartmore Corporation Limited
Description: - Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD; - The multiplier changes from 0.3-8.0X and the field of view is within
- Zoom Magnification: 0.3 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Iris Control: Manual
-
Supplier: Fiberscope.net by MEDIT
Description: The Gecko Chimney Camera set also ships with a protective aluminum skid for the camera head, and a larger rolling skid, which will center the camera head, and allow it to roll down side walls. Product Highlights: High Resolution Sony CCD Video camera chip (752x582
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: Evident Scientific
Description: makes the camera suitable for a broad array of applications that traditionally were the domain of cooled cameras. In combination with the camera’s 14-bit depth, OSIA allows you to use the UC90’s extraordinary dynamic range to its full potential. One Camera, Multiple
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: ZGC, Inc.
Description: captured completely, without interlacing. The GY-HD250 uses a full-frame progressive scanning system, using native progressive 1/3-inch CCDs. Images are recorded in the progressive format enabling individual frames of information to be extracted for special effects including
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Performance: Progressive Scan
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: Product Features - Maximum support 1'1 inch CCD; - Large depth of field, high definition; - Double telecentric design, support 12-20 million pixels; - Used for high precision, detect and measurement.
- Zoom Magnification: 0.8 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Type: Zoom Capability
-
Supplier: Smartmore Corporation Limited
Description: - Maximum support 1'1 inch CCD; - Large depth of field, high definition; - Double telecentric design, support 12-20 million pixels; - Used for high precision, detect and measurement.
- Zoom Magnification: 0.3 X
- Optical Format: 1", 2/3"
- Lens Mount: C-Mount
- Type: Zoom Capability
-
Supplier: Imaging Source, LLC (The)
Description: 1/1.8 inch Sony CCD sensor (ICX274) 1,600×1,200 (1.9 MP), up to 20 fps Global shutter Trigger and I/O inputs Casing compatible to most analog cameras Manufactured by The Imaging Source Windows and Linux software included
-
Supplier: Sofradir - EC, Inc.
Description: Features ultra low light sensitivity down to 0.00005 lux. The 1/3-inch CCD Sony sensor incorporated advanced micro optics to boost overall quantum efficiency and sophisticated signal processing techniques such frame averaging and binning pull images out of nearly total darkness.
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Visual Sound, Inc.
Description: Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: Panavision, Inc.
Description: reduced size of the CCD image. At only 11mm in diagonal length, as compared to 27.5mm for 35mm film, the ⅔ inch CCD requires 2.5 times more horizontal magnification. This meant that Panavision® had to design lenses with 2.5 times the performance of the best film lenses. We
- Focal Length: 9.5 to 112.00000000000001 mm
- Diameter: 83.8 to 151.6 mm
- Length: 148 to 419.00000000000006 mm
- Specialty / Application: Aspheric
-
Supplier: Qioptiq
Description: mechanical adaptation to CCD Cameras. Because of their rugged design, the motorized lenses are ideal for use under tough industrial conditions. Highest optical performance Large image circle up to 1 inch For pixel size even below 2 µm High numerical aperture Focal length:
- Focal Length: 16 to 50 mm
- Aperture Range (F-Number): 1.6 to 16
- Filter Thread Diameter: 39 mm
- Diameter: 69 mm
-
Supplier: Fiberscope.net by MEDIT
Description: camera raiser, with extra LED lights, and a larger wheel set should be purchased. The camera raiser will center the camera better in larger areas. It offers better illumination for distance inspections and to view upcoming bends or the side walls. It also protects the
- Tube or Sheath Diameter: 50.799972568014816 mm
- Field of View: 97 degrees
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Titan Tool Supply, Inc.
Description: MAGNIFICATION = TOTAL MAGNIFICATION. Electronic Magnification is the Diagonal of the Video Monitor divided by the Diagonal of the CCD Sensor. (Example: 9" Monitor divided by a 1/2" Sensor = 9 divided by .50" = 18X Electronic Magnification.) with a 10X Video Objective, total
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Gulfstream Aerospace
Description: Slip into a Gulfstream G280, and its roominess is immediately evident. The door has a 6-foot/1.8-meter clearance and deep stair treads to provide easy access. The cabin height of 6 feet 3 inches/1.91 meters is better than any aircraft in its class. Paired with spacious width and
Find Suppliers by Category Top
Featured Products Top
-
the mating process. Shell and lead formats for SMT and other shapes are readily available with contact counts from 4 to 24 leads. Typical wiring for cable interconnection is accomplished using 30 AWG Teflon® insulated multi-strand copper wire rated for up to 1 ampere of current. By using key (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
technology to a wider audience. And we didn’t stop there. In 2019 Epilog unveiled the Fusion Pro Laser Series, which features 165 inches per second (4.2 m/s) engraving speeds, 5g acceleration, and the IRIS™ Camera System. This invaluable tool features overhead cameras that allow the user (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
and F254 lenses that allow laser operators to move seamlessly between a 4” x 4” (101.6 x 101.6 mm) and 6” x 6” (152.4 x 152.4 mm) engraving area. It also features Epilog’s revolutionary IRIS™ camera system that includes two cameras above the engraving field that (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video camera counts and classifies the particles from the image data. This technique provides the user with a very (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle count features Particle count, size distribution and codes (ISO 4406, NAS 1638, NAVAIR 01-1A-17, SAE AS 4059, GOST, ASTM D6786, HAL, and User defined bins.) Particle Count for all particles from 4 μm to 100 μm (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
-Vantage and the RP-Lite, the displays hang down from a cylindrical “neck” that is large enough to accommodate the components for both motion axes. The neck of the RP-Vita is entirely different in both shape and size, measuring just 4 in. wide by 1.5 in. thick. It wasn’t possible to (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
to match the monitors with their preferred software or to a user’s operating requirements. Monitor sizes range from 8.4 to 24 inches and are available in both standard and widescreen formats. A long (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
steel pipes and other pipeline needs. The value line of these wrenches comes in two sizes. Select the preferred size and stamped and reversible ratchet head to increase flexibility. 9) 4-in-1 Ratchet Wrenches The best 4-in-1 ratchet wrenches come in a dog bone shape to save (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-Thin Flexible Heaters is less than 0.22mm (0.0087 inches) and each typically weighs only 0.04 g/cm2 (0.009oz/in2). They are ideal heaters for applications with limited space such as defense electronics, aircraft, portable medical instruments, laboratory research, optical (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Gaze-directed flow visualization
EMR-HM8 consists of a head unit assembled in a baseball cap with a 1/4 inch color CCD camera for recording the image of the visual field, the eye mark detecting unit with a 1/3 inch CCD camera and two desk mounted…
-
Effects of multiple mating on the fecundity of an invasive pest ( Octodonta nipae ): the existence of an intermediate optimal female mating rate
Four infrared lamps (Model: F96, Power: AC 220 V; Veian Co. Ltd, China) were used for night observation, 16 charge-coupled device (CCD) video cameras (30 × high speed auto focus DSP colour CCD camera , 1/4 inch SONY Super HAD CCD; Sony…
-
Introduction into the Digital image processing
The cameras with 1/4 customs CCD chip obtained in the rule a lens with the format 1/3 customs.
-
Lighting the way: armed forces seek greater thermal imaging capabilities
The prime imaging sensors comprise a 384x288 pixels (with a 25 µm-pitch) LWIR thermal detector and a 1/4 - inch colour CCD camera , operating in the visible-to-near-infrared (VIS-NIR) spectral band.
-
Integrated nanohole array surface plasmon resonance sensing device using a dual-wavelength source
A Videology 20K135USB board camera (generic industrial OEM CCD camera ) with 1/4 inch format 720 × 480 pixel IL CCD and 8 bit ADC acted as the sensor array.
-
Realistic 3D reconstruction of the human teeth using shape from shading with shape priors
The camera has 1/4 inch Sony CCD , and an image resolution of 2.0 mega pixels.
-
Application of Edge Detection Algorithm Based on Morphology in Robot Vision System
This camera uses 1/4 inch SHARP CCD chip, and its zoom lens is 3.5~8mm, its resolution is 420TVL and pixel 582x500.
-
A Probe for Characterization of Deepwater Commercial Sands
This camera uses a 1/4 inch CCD image sensor and was specifically designed for harsh underwater applications.
-
Coupled strata and granulometry detection on indurated cores by gray-level image analysis
We used a digital camera with a 1/4 - inch CCD sensor combined with a 10· zoom Carl Zeiss lens and a video monitor.
-
Page 15. Semiconductor parts with 412 in root number
1/4 inch CCD image sensor for EIA camera .
Indicates content that may require registration and/or purchase.