-
Supplier: Magmotor Technologies, Inc.
Description: 800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Output Power: 1 HP
- Standard DC Voltage: 12 Volt
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, DISCONNECT SWITCH, 25HP; Motor Starter Type:Combination Starter; Power Rating:25hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:480VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 1
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, MCP CIRCUIT BREAKER, 25HP; Motor Starter Type:Combination Starter; Power Rating:25hp; No. of Phases:-; No. of Poles:-; Current Rating:50A; Supply Voltage Min:240VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, MCP CIRCUIT BREAKER, 2HP/5HP; Motor Starter Type:Combination Starter; Power Rating:5hp; No. of Phases:-; No. of Poles:-; Current Rating:30A; Supply Voltage Min:240VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1-PH, 16A, 1HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:1hp; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA
-
Supplier: Accuris
Description: Approval and test specification for electric motor-operated appliances (with motors having ratings not exceeding 1 h.p.)
-
Supplier: Accuris
Description: COMPRESSOR, AIR, RECIPROCATING OR ROTARY, ELECTRIC MOTOR DRIVEN, STATIONARY, 10HP AND LARGER
-
Supplier: National Fan Company
Description: Possitive Pressure Ventilator Electric Motor 18 in blade - 1 HP (9,440 CFM) The PEB series Positive Pressure Ventilator
- Air Flow Rate: 9,440 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: General Pump
Description: For NEMA-C Electric Motors, 56C, 145TC and 182TC Frames, 1-1/2 and 2 HP (Series 49, 50 ET and EP) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each unit
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Accuris
Description: STARTERS, MOTOR; ACROSS-THE-LINE AND REDUCED VOLTAGE TYPES, A-C INDUCTION, 3/4 TO 100 HP, MANUAL AND ELECTRIC
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 4,000 psi
- Water Flow: 210 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 1500 PSI @ 2.0 GPM 2.0 HP 115V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 1,500 psi
- Water Flow: 120 GPH
- Power: 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3000 PSI @ 3.0 GPM 6.0 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 3,000 psi
- Water Flow: 180 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 1500 PSI @ 3.0 GPM 3 HP 230V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 1,500 psi
- Water Flow: 180 GPH
- Power: 3 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Gilson Company, Inc.
Description: capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and
-
Supplier: Gilson Company, Inc.
Description: capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: Gilson Company, Inc.
Description: capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and
-
Supplier: Gilson Company, Inc.
Description: capacity as some oil pump systems in an economical package. The 1/3hp motor pulls a vacuum to 29.6in Hg (759.46mm), with free-air displacement up to 45L/min (1.6cfm) and ultimate pressure of 7.5Torr. Dimensions: 11.7x7.2x9.5in (296x183x240mm), includes a NEMA guarded switch and
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 66.84027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Industrial Mixers - 1 HP Explosion Proof Electric Direct Drive Drum Bracket Mount Mixer -- DBM100XDDSupplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric direct drive allows mixing from low to medium viscosities and comes equipped with (2) 5" propeller .The explosion prof motor is rated Division I, Class I, Group D and can be used in
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y2 series three-phase asynchronous electric motors, developed with new techniques, are energy-saving products in strict conformity to the IEC standard. Y2 series motors are defined as totally enclosed, fancooled, squirrel cage type and have such good features as novel design,
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 14 VDC
- Other Output Power: 0.25 HP
- Continuous Torque: 3.54 In-lbs
- Gearbox Efficiency: 67 %
-
Supplier: Cole-Parmer
Description: depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application. Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Radwell International
Description: ELECTRIC MOTOR 1/3HP 1725RPM 1PHASE 230V. FREE 2 YEAR RADWELL WARRANTY
-
Description: Three-phase and single-phase AC synchronous and induction electric motors in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or nonexplosionproof or nonflameproof enclosed motors in Class I, Division 2 and Class
-
Supplier: Toshiba America, Inc.
Description: The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors
- Other Output Power: 0.5 to 5,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
drive mechanism of a bicycle to provide propulsion or propulsion assistance to the driven wheel (Figure 1). The electric motor is the key component in determining bike performance, with the two most common motors used being mid-drive motors and hub motors. Mid (read more)
Browse DC Motors Datasheets for Portescap -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V (read more)
Browse Datasheets for Qualtek Electronics Corp. -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
More Information Top
-
Bodine Electric Company Expands Inverter Duty Gearmotor Selection
The Bodine Electric Pacesetter, inverter duty AC motors and gearmotors are rated from 1/25 - 3/4 HP , 230 VAC, 60 Hz, 3-phase.
-
Bodine Electric Company Expands Inverter Duty Gearmotor Selection
The Bodine Electric Pacesetter, inverter duty AC motors and gearmotors are rated from 1/25 - 3/4 HP , 230 VAC, 60 Hz, 3-phase.
-
Over the influence of the UV irradiation on käsereitechnisch important microorganisms I. The effect of beams on endogenous and glucose breathing of the fungus ...
It is coupled the adjustable gear motor yon 1/25 PS to a dureh resistance. At that time wobeider gas stream was begun with the Sauer ~ toffzufuhr through tin sterile cotton …
-
Olfactometer for assay of behavioral chemicals for the southern pine beetle,Dendroctonus frontalis (Coleoptera: Scolytidae)
… fan and motor; 6, chemical storage chamber; 7, storage chamber exhaust fan and motor ; 8, activated charcoal … A 1/25 - hp fan, attached to the exhaust hood of the assay apparatus by an electric dryer hose, continuously removed the air passing over the arena surface.
-
Drilling Rig Fuel And Emissions Reduction Through Regenerative Braking, Load Leveling And Grid Drilling
A challenge encountered with electric grid drilling EGD is that utilities levy significant surcharges on peak power … … by 90 ft. in 20 seconds is approximately 1.5 MW (2,000 hp ), even neglecting electrical … … FW reduces surcharge cost and EGD reduces NOX since power plants emit about 1/25 of the NOX … The concept of regeneration of power from rig motors using four quadrant converters has prompted the introduction …
-
Shopping In Other - Big Bruin
… Switching Speed 1/25,000 sec., Features Sensitivity and Delay Time Adjustable, Lens Speed 1/25 ,000 sec., Excellent … • Miller Electric MILLERSMITH EQUIPMENT MB54A510MP Gas Welding Outfit,Propylene,CC509P,CW5A G5772645 Torque 113 In.-lb., Overhung Load 150 Lb., Input Hp 1/10, Gear Ratio 128:1, Full Load Amps 2.6, Insulation Class B, Open Enclosure, None Thermal Protection, All Position Mounting, Motor Type Shaded Pole, Unpainted Finish, Die Cast Zinc Housing Rated …
-
Air-Source Integrated Heat Pump for Near-Zero Energy Houses: Technology Status Report
… the IHP water system, a three-speed circulator pump, Grundfos UPS 15-42F 230 VAC rated for 15 ft head at 3 gpm for the highest speed, with a two-pole asynchronous squirrel-cage permanent split capacitor motor ( 1/25 - hp ) is employed. … an air circulating fan, as well as cooling (water-cooled compressor-driven), heating ( electric resistance), humidification (steam …
-
Small Geothermal Systems: A Guide for the Do-It-Yourselfer
5 gpm @ 10 ft, wet rotor, in-line, single stage circulator pump, 115-vac, 1/25 - hp motor . Union, di electric type copper sweat x iron pipe connections, 1'’ size, 4 required, $8 ea .
-
Precision measurements of quantum defects in the $n$P$_{3/2}$ Rydberg
States of ${}^{85}$Rb
1/25 S … a few GHz using a low voltage piezo actuator, and by nearly 100nm with a stepper motor . … a detector consisting of a set of field ionization plates with a small electric field ramp from … One single mode fibre (Nufern 780 HP ) carries the .
-
Shopping In Other - Big Bruin
Powered by a 220V, 5 HP Baldor electric motor Max. bending radius 5in. Automatically dims in 1/25 ,000 of a second.
Indicates content that may require registration and/or purchase.