-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 1.2MM; Drill Bit Size Metric:1.2mm; Drill Bit Size Imperial:-; Effective Length:16mm; Overall Length:38mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, DIN338, N HSS, 1.2MM; Drill Bit Size Metric:1.2mm; Drill Bit Size Imperial:-; Effective Length:16mm; Overall Length:38mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°;
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, TWIST, 2.1MM, 24MM; Drill Bit Size Metric:2.1mm; Drill Bit Size Imperial:0.083"; Effective Length:24mm; Overall Length:49mm; Product Range:- RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, TWIST, 2.78MM, 38.1MM; Drill Bit Size Metric:2.78mm; Drill Bit Size Imperial:7/64"; Effective Length:38.1mm; Overall Length:66.675mm; Product Range:- RoHS Compliant: NA
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 6 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/2 INCH DRILL
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: RS Components, Ltd.
Description: Dormer A9404.2 Drill Bit
- Cutting Diameter: 0.16535442 inch
- Features: Other
- Drill Type: Standard / Twist Drill
-
Supplier: Sandvik AB
Description: " JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 46 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 1.75 MM DRILL DIAMETER IN MM 1.75
- Cutting Diameter: 0.068897675 inch
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Radwell International
Description: DRILL BIT 22MM DRILL TAP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Peco Fasteners, Inc.
Description: JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1/2 INCH DRILL SIZE NAIL EATER[R] BRAND
- Cutting Diameter: 0.5 inch
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Snap-on Industrial Brands
Description: HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-1/2
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Klein Tools, Inc.
Description: JOBBERS LENGTH REGULAR POINT TYPE 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH DRILL DIAMETER 1/4
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/64 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/64 INCH DRILL DIAMETER - DECIMAL .0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/64 POINT ANGLE - UOM DEG
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Atom Precision of America, Inc.
Description: 1mm shank drill series for drilling precision small holes.
- Cutting Diameter: 0.034251987 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: L.H. Dottie Company
Description: BELL HANGER TYPE 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
- Cutting Diameter: 0.5 inch
- Units: English / Fractional
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Ryobi Technologies, Inc.
Description: The rugged and hardworking Ryobi 1/4 in. Steel Masonry Drill Bit is the perfect accessory for drilling jobs that involve concrete, cement or similar materials.
- Drill Type: Masonry Drill Bit
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi SpeedLoad Plus 1/8 in. Titanium Drill Bit features a 135-degree split point that drills on contact. The bit drills through metal, plastic and wood surfaces. The bit works in any drill or SpeedLoad chuck.
- Product: Individual Drill
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1/2 INCH DRILL SIZE 1/2 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Pentair, Inc.
Description: JOBBER LENGTH TYPE STEEL MATERIAL PLAIN FINISH COOLANT HOLE CONSTRUCTION 1/4 INCH DRILL SIZE HANGERMATE[R] BRAND USED ON HAMMER DRILLS
- Cutting Diameter: 0.25 inch
- Cutting Application: General Purpose
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Industrial Drilling: Cobalt Pilot Point Drill Bits Product Features Maximum speed & Life in stainless steel and other hard metals Pilot Point® tip desgin starts on contact and eliminates bit walking Industrial strength Cobalt for optimum life & durability in metal
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Greenlee Textron, Inc.
Description: STEAM OXIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE SPLIT TIP, MULTI-HOLE CONSTRUCTION BALANCED, DOUBLE FLUTE FLUTE TYPE 3 DRILL(S) #1, #3, #8 DRILL SIZES KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM,
- Cutting Diameter: 0.125 to 1.375 inch
- Product: Drill Set
- Shank: Straight Shank
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1/2 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE HARDENED PROCESS 3 DRILL(S) 1/2 INCH, 3/4 INCH, 1 INCH DRILL SIZES 1/4 INCH INCREMENT DRILL SIZE INCLUDES (1) 1/2, 3/4, 1 SHIP AUGER BIT, (1)
- Product: Drill Set
-
Supplier: Milwaukee Electric Tool Corporation
Description: RETRACTABLE TYPE 1-1/4 INCH DRILL SIZE INCLUDES ARBOR
- Cutting Diameter: 1.25 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Drill Drive Accessory System: Drill Drive Replacement Drill Bits Product Features Replacement drill bits with countersinks provide a less costly solution to replacing the entire unit Split-point drill bits start on contact Black Oxide coating
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Ryobi Technologies, Inc.
Description: This Ryobi 1/4 in. Titanium Coated Drill Bit is ideal for drilling metal, wood and plastic. The coating reduces friction and increases speeds when working in metal. The hex shank fits Ryobi's SpeedLoad+ chuck.
- Product: Individual Drill
-
Supplier: Walter Surface Technologies
Description: Cutting or enlarging holes in sheet material Tips Always drill at right angle to workpiece Reduce speed when diameter of step increases Materials Other materials < 1/8" Sheet metal < 1/8" Stainless steel < 1/8"
- Cutting Diameter: 0.125 to 1.375 inch
- Features: Coated, Other
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232,
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi 1/8 in. Steel Replacement Drill Bit Set includes 2 replacement bits with a titanium coating for drilling in metals, wood and plastic. The bits are flat on the shanks for reduced slipping.
- Product: Individual Drill
-
Supplier: Snap-on Industrial Brands
Description: CARBIDE TIPPED MATERIAL 84 MM OVERALL LENGTH 1/4 INCH SHANK SIZE SANDFLEX[R] BRAND PACKAGING QUANTITY 1 WEIGHT 35 GRAM
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: DigiKey
Description: "Drill Bit Carbide 0.020"" (0.50mm)"
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: Baker Hughes Incorporated
Description: the cutting superiority and continuous shearing action of diamond bits, this technology survives highly interbedded formations with performance consistency and excellent toolface control. In US 12 1/4-in. applications, our hybrid drill bit technology is as consistent in
-
Supplier: TelephoneStuff.com
Description: D'versiBIT Type A 1/2" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Vibration rejection: 0.5 °/h/g² Latency: ≤ 1 ms (read more)
Browse Datasheets for Tronics Microsystems -
±300 °/s range, single-axis gyroscope Bias instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
leaks and optimizing air use. Each meter ships with the necessary hardware and tools for installation including drill bit, drill guide, and hex wrenches. The Pressure Sensing feature is available on 2 inch and 50 millimeter or (read more)
Browse Flow Meters Datasheets for EXAIR -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling; perhaps even drilling or cutting of the screw may be required for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Elcatonin injections suppress systemic bone resorption without affecting cortical bone regeneration after drill‐hole injuries in mice
…made in the anterior portion of the diaphysis of the left femur, 5 mm above the knee joint, and in the left tibial diaphysis, 5 mm below the knee joint, by inserting a drill bit 1.2 mm in diameter under pentobarbital…
-
JAMA Network | JAMA Otolaryngology–Head & Neck Surgery | Laryngotracheal Reconstruction in Canines: Fixation of Autologous Costochondral Grafts Using Polylact...
The screw hole was drilled through the plate and graft as a single unit using a pneumatic drill and a 1.2 - mm drill bit .
-
Autologous matrix-induced chondrogenesis combined with platelet-rich plasma gel: technical description and a five pilot patients report
Micro- fracturing is performed with slow speed drilling ( drill bit diameter 1.2 mm ).
-
Identification of minerals and meteoritic materials via Raman techniques after capture in hypervelocity impacts on aerogel
We used a simple drill ( drill bit diameter 1.2 mm ) to cut into the aerogel.
-
Bionic surface design of cemented carbide drill bit
Moreover, when the diameter of the dome and pit of the bionic drill bit is between 0.8– 1.2 mm , the drill bit could get the lowest wear rate.
-
An accessible micro‐capillary electrophoresis device using surface‐tension‐driven flow
Holes were drilled using 1.2 mm diamond tip drill bits (DIB 551.25 from Shor International, Mt. Vernon, NY), and drilled using a Dremel TM drill press at 1000 rpm.
-
Nano Chromatography and Capillary Electrophoresis: Pharmaceutical and Environmental Analyses
The channels were etched to a depth of 20 mm and a width of 60 mm and holes were drilled into the etched plate with a 1.2 mm diameter diamondt ipped drill bit at the terminals of the channels .
-
Integrated capillary electrophoresis using glass and plastic chips for multiplexed DNA analysis
Reservoir holes were drilled into the etched chip using a 1.2 mm diamond-tipped drill bit .
-
Lead isotope analyses on Late Republican sling bullets
This was achieved by drilling into the lead objects with drilling bits of 0.7– 1.2 mm in diameter.
-
Diagenesis of Barremian‐Aptian platform carbonates (the Urgonian Limestone Formation of SE France): near‐surface and shallow‐burial diagenesis
Samples were obtained by drilling selected areas from polished slabs with a hand- held dentistry drill using a tungsten carbide drill bit (0.4- 1.2 mm ).
Indicates content that may require registration and/or purchase.