-
Supplier: Rayovac
Description: Features and Benefits Rayovac electronic batteries provide high performance at a great price, keeping your specialty devices going strong For use in devices such as watches, calculators, remote controls and medical devices 12-volt Mercury Free formula Guaranteed performance
- Applications: General Purpose
- Battery Type: Disposable (Primary) Batteries
- Standard Battery Sizes: Other
-
Supplier: Radwell International
Description: BATTERY SILVER OXIDE 1.55V 7.9X2.1MM MERCURY FREE. FREE 2 YEAR RADWELL WARRANTY
- Battery Type: Disposable (Primary) Batteries
-
Supplier: Image Supply, Inc.
Description: . Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. Also use for smoke alarms. 12/cs
- Battery Type: Disposable (Primary) Batteries
- Standard Battery Sizes: 9V
-
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China flashlight 11.1v 6ah battery suppliers and manufacturers, welcome to wholesale flashlight 11.1v 6ah battery from us. 11.1V 6Ah Battery for Flashlight Advantage: * Lithium-ion
- Applications: Other
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 6 ampere-hr
- Height: 5.51 inch
-
Supplier: Radwell International
Description: BATTERY AND HOLDER, MR-J4 SERIES, 6 VDC, NON-CLASS 9, MERCURY CONTENT LESS THAN 1 PPM, LITHIUM METAL CONTENT 1.2 G. FREE 2 YEAR RADWELL WARRANTY
- Battery Type: Disposable (Primary) Batteries
- Voltage: 6 volts
-
Supplier: Accuris
Description: UNIT LOAD FOR DOMESTIC AND OVERSEAS SHIPMENT BATTERY, MERCURY MK 131 OR BATTERY, MERCURY MK 132 IN CONTAINER DWG 3268750
-
Supplier: SFCable.com
Description: LR44 1.5V Button Cell Battery. Mercury free. 9pcs per pack
- Specialty Cells: Battery Packs and Assemblies
- Voltage: 1.5 volts
-
Supplier: SFCable.com
Description: CR2032 3V Button Cell Battery. 3pc pack 0% Mercury
- Specialty Cells: Battery Packs and Assemblies
- Voltage: 3 volts
-
Supplier: Image Supply, Inc.
Description: Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Flashlights, radios, tape recorders. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 12 per box. Last up to 10 times longer
- Battery Type: Disposable (Primary) Batteries
- Standard Battery Sizes: C
-
Supplier: Image Supply, Inc.
Description: Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Pagers, TV remotes, flashlights. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 24 per box. Last up to 10 times longer
- Battery Type: Disposable (Primary) Batteries
- Standard Battery Sizes: AAA
-
Supplier: Image Supply, Inc.
Description: Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Pagers, remotes, flashlights, calculators. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 24 per box. Last up to 10 times
- Battery Type: Disposable (Primary) Batteries
- Standard Battery Sizes: AA
-
Supplier: Dorcy International
Description: High Performance Mercury Free Quality Alkaline Products All 5 Cell sizes available (AA,AAA,9V,C,D) Products meet all ANSI/IEC Specifications New INDUSTRIAL Battery Label Graphics
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide
- Standard Battery Sizes: 9V
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us. BL-1815 Lithium-ion 18V1.5Ah Battery Pack for
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Lithium Secondary Batteries: Lithium-ion
- Operating Temperature: -4 to 149 F
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China bosch 10.8v1.5ah battery pack bos-1080v li-ion suppliers and manufacturers, welcome to wholesale bosch 10.8v1.5ah battery pack bos-1080v li-ion from us. BOS-1080V Li-ion
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Lithium Secondary Batteries: Lithium-ion
- Operating Temperature: -4 to 149 F
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 36v 7ah li-ion battery for ploughing machine suppliers and manufacturers, welcome to wholesale 36v 7ah li-ion battery for ploughing machine from us. LiFePO4 36V7Ah Battery for Garden Tool Production
- Applications: Other
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 7 ampere-hr
- Lithium Secondary Batteries: Lithium-ion
-
Supplier: HAVE, Inc.
Description: DURACELL PROCELL ALKALINE 9-VOLT BATTERY Duracell Procell alkaline batteries deliver outstanding performance and reliability. Major advantages are: Dependable, long lasting power with up to a 7-year freshness guarantee Operates reliably in
- Applications: General Purpose
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide
- Standard Battery Sizes: 9V
-
Supplier: Duracell, Inc.
Description: Long-lasting Power, Guaranteed. Duracell is the #1 trusted brand of pharmacists and first responders, so you know it is a battery you can trust. And, they are guaranteed for three years in storage with Duralock Power Preserve„¢ Technology. The battery contains 0% mercury.
- Applications: Camera / Electronic Cells, Medical Equipment, Toy / Hobby
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 0.0190 to 0.6200 ampere-hr
- Primary Batteries: Silver Oxide
-
Supplier: Gilson Company, Inc.
Description: barb connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated
- Device Category: Instrument
- Pressure Reading: Absolute
-
Supplier: Maxell Corporation of America, Inc.
Description: amount of energy capacity as button-type alkaline batteries. • Excellent discharge load characteristics Employing an alkaline electrolyte, the SR battery features excellent discharge load characteristics. Depending on the composition of the electrolytes, two models are available;
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 0.0083 to 0.1650 ampere-hr
- Height: 0.0650 to 0.2126 inch
- Primary Batteries: Silver Oxide
-
Supplier: Computer Network Accessories, Inc.
Description: LR44 1.5V button cell battery; 9pcs. per package. Mercury free.
-
Supplier: Traceable® Products
Description: Traceable® Battery Tester checks alkaline, carbon, silver-oxide, mercury, nickel-cadmium, and other batteries. Tests battery voltages from 1.35 to 12 volts on 13 ranges. Accuracy is ±5%. Traceable to NIST for accuracy Simple color-coded scale immediately indicates
- Form Factor: Portable / Handheld Tester
- Test Capability: Charge
- Voltage Test Range: 1.35 to 12 volts
-
Supplier: State Safety & Compliance
Description: "Ideal for all high-drain, frequent-use devices and built to exceed performance demands of industrial applications. Mercury/cadmium-free formula is environmentally safe and guaranteed against leakage. Convenient and economical packaging is date-coded with a storage life of up to 5 years and
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BATTERY UNIT, 4 VDC OUTPUT, ER6V X8 LITHIUM BATTERIES, 5.2 GRAMS OF LITHIUM METAL CONTENT, LESS THAN 1 PPM MERCURY CONTENT. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 4 volts
-
Supplier: TapeOnline.com
Description: Duracell PROCELL Alkaline 9V Batteries- PC1604Dependable, long lasting power with up to a 7 year freshness guarantee. Operates reliably in temperature extremes of -20 degrees Celsius to 54 degrees Celsius. Date coded to guarantee freshness. Contains no added mercury. Good for
-
Supplier: RS Components, Ltd.
Description: Pre-charged industrial Ni-MH batteries, ready to use right away. Very low self discharge, ready to use after 1 year storage. Recharge up to 1000 times. Mercury and Cadmium free Chemistry = NiMH Capacity = 9000mAh Size = D Terminal Type = Standard Nominal Voltage =
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 9 ampere-hr
- Operating Temperature: -4 to 131 F
- Secondary Batteries: Nickel-metal Hydride
-
Description: Description / Abstract This standard for primary (dry) unit cell and multicell batteries includes nomenclature, sizes, tests, safety, handling, and performance for the following: (1) Carbon zinc batteries (LeClanche and zinc-chloride types) (2) Alkaline manganese dioxide
-
Supplier: Varta Microbattery Inc.
Description: Long life, patented GCE electrode, high reliability From V 6 HR to V 600 HRT, from 6 mAh to 600 mAh – VARTA offers a full range of rechargeable button cells with high capacity. Two product families, optimized for high current applications or high overload
- Applications: Automotive, Camera / Electronic Cells, Medical Equipment, Telecommunications
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 0.0060 to 0.6000 ampere-hr
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Pickering Electronics
Description: applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An
- Changeover (CO): 0.0
- Coil Resistance: 2000 ohms
- DC Coil Voltage: 12 volts
- Features: Mercury Wetted Contacts
-
Supplier: Traceable® Products
Description: , bright 3/8-inch-high LCD (liquid crystal display) is 20 times more readable than eye-straining guesses at pointers or mercury positions. Readings are updated every 10 seconds. Supplied with a protective case, silver-oxide battery, and Traceable® Certificate. Unit dimensions are
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Scale: Celsius
-
Supplier: RS Components, Ltd.
Description: Pre-charged industrial Ni-MH batteries, ready to use right away. Very low self discharge, ready to use after 1 year storage. Recharge up to 1000 times. Mercury and Cadmium free Capacity = 800mAh Terminal Type = Tagged Nominal Voltage = 1.2V Size = AAA Chemistry =
- Capacity, Amp Hours (AH): 0.8000 ampere-hr
- Operating Temperature: -4 to 131 F
- Rechargeable (Secondary) Battery Chemistry: Nickel-metal Hydride
- Standard Battery Sizes: AAA
-
Supplier: Lovibond® Tintometer®
Description: Direct sample selection Accurate and direct display of BOD values in mg/l User-friendly handling User-selectable measuring period from 1 to 28 days (BOD5, BOD7, OECD…) Automatic storage of BOD values Measuring ranges
- Computer Interface: Yes
- Display Type: Digital Readouts
- Features: Battery Powered, Temperature Compensation, Data Storage or Data Logging
- Instrument Type: Portable
-
Supplier: ThermoProbe, Inc.
Description: -term stability. But unlike those thermometers there will never be problems with mercury separation or hazardous material cleanup. Different from most electronic thermometers, the "Cordless" TL1-A has no wires to get in the way or break. Battery replacement is easily done
- Celsius Scale: -10 to 160 C
- Celsius Scale Divisions: 0.0700 +/-C
- Fahrenheit Scale: 14 to 320 F
- Fahrenheit Scale Divisions: 0.1000 +/-F
-
Supplier: Ushio America, Inc.
Description: is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like
- Color Temperature: 6500 K
- Fiber Optic: Yes
- Illuminator Output: 35 watts
- Lifetime: 50000 hours
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Electrical Outputs: Switch
- General Gas Types: Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Single Gas, Multi Gas
-
Supplier: Cole-Parmer
Description: added versatility in mounting. Auto shutoff feature turns gauge off after ten minutes when vacuum reads above 12,000 µ (12 Torr). Operates on one 9 V battery (not included).
- Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
Core Technical Specifications of CR1225 For better performance and extended battery life, manufacturers offer this lithium manganese dioxide battery which typically features nominal voltage of 3.0V with 2.0V cutoff voltage for optimal results. Capacity ranges between 50mAh to 65m (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
reduce self-discharge rates. Battery InnovationsThe cost of lithium-ion batteries has dropped dramatically over the past decade from $1,400 to $140 per kilowatt-hour since 2010. This has made them more accessible and widely used in many applications. The battery industry has (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
combination of zinc and manganese dioxide to generate power. This chemistry provides a stable 1.5v output making them ideal for everyday gadgets like watches, calculators and toys. Most modern LR44 batteries are mercury free which enhances safety and environmental friendliness. Some (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
Quick Summary CR1616 and CR2025 batteries differ in size, CR1616 is 16mm in diameter and 1.6mm in thickness, CR2025 is 20mm in diameter and 2.5mm in thickness, device compatibility. CR2025 has more capacity (160 mAh) than CR1616 (50 mAh), for longer use between (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
identical features - both have a nominal voltage of 1.5V using alkaline chemistry; their diameter and height matches exactly, providing convenient battery replacement solutions in watches, calculators and toys alike. Here is a comparison: Attribute of AG (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
longer shelf life. Although their operating voltage (3V) and diameter (20mm) are the same, CR2025 and CR2032 batteries have many differences, especially when it comes to thickness and capacity. What is CR2032 Battery The CR2032 is a commonly used coin cell battery and the most favored due (read more)
Browse Thyristors Datasheets for ODG (Origin Data Global)
More Information Top
-
Simultaneous recording of arterial blood pressure, heart rate and ST segment in the ambulant patient: a new system
Perfusion is maintained by a miniaturedelta pump driven by a small electric motor powered by a 1 " 35V mercury battery .
-
Budget Watch Collecting/Watch battery interchange - Wikibooks, open books for an open world
* 1 . 35v mercury battery , no longer made--Silver and Alkaline are 1.5v, usually work.
-
SUBSECOND MEASUREMENT OF DIELECTRIC DISPERSION
’ With use of CMOS-IC analog switches, two voltage sources ( mercury batteries , &t’ = + 1 . 35V ) are switched according to the PN-sequence and a gate signal.
-
Transducer design and placement for activity recording
contains an array of six mercury tilt-switches oriented so that a complete rotation around any axis … A 1 " 35V battery and a resistive voltage divider were placed in series with the tilt-switch transducer so that the voltage switched by the tilt switches matched the input requirements of the Medilog cassette recorder.
-
Radio telemetry—simple apparatus for cardiovascular monitoring during surgery
A ZM 675, mercury cell (Mallory) provides over one hundred hours' operation. Construction The battery compartment and the circuit well are milled out of a single block of perspex … 1 . 35v ZM675 .
-
Batteries for Sustainability
NEMA announces battery industry commitment to eliminating mercury in button cells”. https://wwwnemaorg/media/pr/20060302acfm. Overall: MH þ 2NiOOH ¼ M þ 2NiðOHÞ2 E ¼ 1 : 35V .
-
SOLID STATE IONICS: TRENDS IN THE NEW MILLENNIUM, PROCEEDINGS OF THE 8TH ASIAN CONFERENCE
E varies from-1.0V to- 1 . 35V . … to compare their characteristics and to choose the suitable compounds utilisable for the Ni-MH rechargeable batteries . … batteries used zinc as anode material, with cathodes based upon the oxide of manganese, silver and mercury .
-
Biochemistry for physicians
… the SI unit for the pressure, the that elderly printing unit is the known mm mercury (mmHg). 133,3 Pa. corresponds to 1 mm Hg At the latest now we note that it is by this electrochemical cell also about a battery . 1,11V0,76V)(0,35V .
-
Advanced Engineering Materials III
Its current density is 9.46 mA.cm-2 at - 1 . 35V . … Institute, Zhong Shan, 528402, China a huixiefly@126.com, bliujianzhuang1@126.com Keywords: lithium ion battery , cathode material, lithium … The catalytic degradation under UV irradiation was performed using 300w mercury lamp as light source, and catalytic …
-
Chemistry of materials
Because of its positive standard potential of E°Cu/Cu2+ = +0,35V , copper shows a high corrosion resistance. … / Zn) tin bronzes (Cu / Sn) (54 % Cu, 45 % Ni, 1 % Mn) (Cu … … of the Amalgamation, the removal of the gold particles from comminuted ore with liquid mercury takes place. … protection glasses (Neophan- glass) 147 PM: β- radiator for contactless material testing; radionuclide- batteries SmCo5 and Sm2Co17 …
Indicates content that may require registration and/or purchase.