-
Supplier: Newport MKS
Description: The 100316405 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange for use with 1 1/2 inch diameter PVC vacuum hose. This Series 31 adapter is made with 304 stainless steel and should be used with hose clamps.
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Newport MKS
Description: The 100317445 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100316116 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
-
Supplier: Newport MKS
Description: The 100316006 Thick Metal Wall Vacuum Hose is 19.69 inch (50 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 110 lb./in spring rate and a
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Flexaust
Description: • Light weight laminate of fiberglass & vacuum metallized polyester film • Heat reflective to 625°F • Light weight & flexible • Smooth bend radius • 2.64-inch compression per foot of hose • Designed for brake ducting & ventilation of drive compartments in racecars Standard Color
- Inside Diameter: 1.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 625 F
-
Supplier: ASTM International
Description: nonelectric vacuum cleaner hoses for household use, refer to Test Method F 450. 1.3 These test methods are individual tests as agreed upon between the hose manufacturer and the vacuum cleaner manufacturer. 1.4 The following tests are included:
-
Supplier: Accuris
Description: Hose Assemblies; Air (Type I) and Vacuum (Type II) Brake 3/8 Inch Nominal Diameter
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner and extractor hoses will receive in normal use. 1.2 These test methods apply to plastic (regular and reinforced) vacuum cleaner and extractor
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner and extractor hoses will receive in normal use. 1.2 These test methods apply to plastic (regular and reinforced), nonelectric vacuum cleaner
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner hoses will receive in normal use. 1.2 These test methods apply to plastic, wire-reinforced, nonelectric vacuum cleaner hoses for
-
Supplier: Milwaukee Electric Tool Corporation
Description: WET/DRY VACUUM TYPE 14-5/8 INCH 20-3/4 INCH 120 VAC VOLTAGE 9.5 INCLUDED TOOL KIT MAXIMUM AIR FLOW 143 CFM INCLUDES (1) 1-STAGE WET/DRY VACUUM CLEANER, (1) 1-1/2 INCH CONVERSION UNIT, (1) 7 INCH X
- Airflow: 143 SCFM
- Capacity: 7.5 gallons
- Media Vacuumed: Dry, Wet
-
Supplier: Durovac Industrial Vacuums
Description: The legendary Lifetime LTS 3 is the strongest single-phase vacuum in the world. This portable industrial vacuum easily supports very long hoses and works well with heavy, fine powders. Plug-and-play functionality allows this OSHA-compliant vacuum to operate with standard
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Flexaust
Description: • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Insulation; 1-inch fiberglass insulation (R-Value=4) •
- Inside Diameter: 1.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Traceable® Products
Description: Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are
- Vacuum Range: -791.4472399999992 to 2,311.447239999999 torr
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Material: Gas
-
Supplier: Radwell International
Description: TUBING, 5/8 INCH OUTSIDE DIAMETER, 3/8 INCH INSIDE DIAMETER, .13 WALL THICKNESS, 1 1/4 INCH BEND RADIUS, 65 PSI BURST PRESSURE, A-60-F, VACUUM RATED, CREAM COLOR, OPAQUE, 50 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Hose fittings on the unit permit hose/tubing with inside diameters from 1/16 to 3/16-inches Count-up timer displays up to 99 hours, 59 minutes, 59 seconds Each Unit Includes Computer output Traceable® Certificate hose/tubing batteries carrying case
- Type: Gauge
-
Supplier: Ralston Instruments, Inc.
Description: DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Mi-T-M Corporation
Description: curved plastic wand · 2-piece aluminum/plastic extension wand · 12-inch combination floor tool · 8 1/2-inch crevice tool · 12-inch commercial squeegee tool · Cartridge filter · 1 paper filter bag (replacement bags sold in packs of 5) Note: Most wet/dry
- Airflow: 101 SCFM
- Capacity: 9 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: Mi-T-M Corporation
Description: Eliminates airborne particles through exhaust · CSA certified · Wet and dry filter (no conversion necessary) Accessories (each unit includes): 10-foot x 1 1/2-inch crushproof hose · 2-piece aluminum extension wand · 14-inch commerical squeegee tool · 12-inch
- Airflow: 108 SCFM
- Capacity: 13 to 18 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: UL Standards & Engagement
Description: Facilities and Repair Garages, NFPA 30A. 1.4 These requirements cover hose and hose assemblies (hose with couplings attached) in sizes up to and including 1-1/2 inches (38.1 mm). 1.5 Hose for conveying liquid fuel is intended for
-
Supplier: Transcat, Inc.
Description: Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
- Environmental Properties: Pressure / Vacuum
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STAINLESS STEEL CLAMP, FOR VACUUM PUMP HOSES, 25 FEET, 1-1/2 INCH, FLARE STYLE, LINE SET TYPE, HVAC, COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 1/4 INCH HOSE BARB, NON-VALVED, PANEL MOUNT COUPLING BODY, PRESSURE RANGE: VACUUM TO 120 PSI/8.3 BAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Terra Universal, Inc.
Description: neoprene gasket Leak-tested with a mass spectrometer while glove box is pressurized with Helium at 5 inches of water gauge Meets Class 1 atmosphere containment conditions for oxygen leak rates Consists of a pressure relief valve that activates at pressure/vacuum above 6 inches
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: UL Standards & Engagement
Description: Facilities and Repair Garages, NFPA 30A. 1.4 These requirements cover hose and hose assemblies (hose with couplings attached) in sizes up to and including 1-1/2 inches (38.1 mm). 1.5 Hose for conveying liquid fuel is intended for
-
Supplier: CECOR
Description: Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’
-
Supplier: Campbell Hausfeld
Description: variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air
- Rotary Speed: 10,000 rpm
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Automotive, Cleaning / Surface Preparation, Metals / Metalworking
- Type: Disc Sander, Sander
-
Supplier: CECOR
Description: 14.0/7.0 -Hertz 60 -Phase 3 Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1)
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: (2) 12" x 3"Poly wheels; (1) 8" x 3" poly
-
Supplier: UL Standards & Engagement
Description: Petroleum Products, UL 87. 1.4 The pump assembly is not prohibited from being constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.5 "Petroleum Products," as used herein, means gasoline, gasoline/alcohol
-
Supplier: UL Standards & Engagement
Description: Petroleum Products, UL 87. 1.4 The pump assembly is not prohibited from being constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.5 "Petroleum Products," as used herein, means gasoline, gasoline/alcohol
Find Suppliers by Category Top
Featured Products Top
-
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
' (3m) static resistant hose, hose hanger, 1/2 NPT quick connects coupling, 20' (6m) compressed air hose, pressure gauge and aluminum chip wand (drum included with Premium Systems). (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
semiconductor nodes shrink, wafer flatness during processing becomes critical. Our high-precision porous ceramic vacuum chucks (Chucks) are specifically designed to meet the rigorous demands of 300mm (12-inch) wafer thinning, dicing, and inspection (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pressure of 42 MPa with a 4:1 safety factor, providing unmatched safety margins and predictable service intervals in critical operations. Bespoke configuration options – Our application engineers provide custom hose IDs (up to 2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Bespoke configuration options – Our application engineers provide custom hose IDs (up to 2 inches), specialized armor-layer shielding for abrasion protection in highly abrasive environments, and custom-printed laylines with batch traceability, enabling you to align (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Cleaning - Grainger Industrial Supply
• Wet/Dry Vacuum 9 Piece Tool Kit, 1.5 Inch Diameter, Chrome Plated Metal, Fits 1.5 Inch Diameter Hose , Includes (2) 2 Foot Interlocking Extension Wands, 14 Inch Master Nozzle with Brush, Rug and Squeegee Shoes, 7 Inch Utility Nozzle, Crevice …
-
States > Arizona > State > Regulations > Title 3 - Department of Agriculture > [AZ R3-3] 03 - Environmental Services Division
Shop-vac 1.5 hp vacuum system capable of holding 12 gallons, modified to hold a 15 ft. length of vacuum hose attached to a 13 ft. length of ¾ inch PVC pipe.
-
States > Maine > State > Regulations > 16 - Department of Public Safety > 16-222 - Bureau of State Police > [222 CofMR 1] 001 - Motor Vehicle Inspection Manual
B. Reject vehicle if a required low vacuum warning device is missing or inoperative. C. Reject vehicle if the lines or hoses are collapsed, broken, chafed, insecurely mounted, or less than 1.5 inches from any part of the exhaust system.
-
An Experimental Investigation of the Flow in a Virtual Cyclone
The air travels down a roughly 10-ft length of 1.5 - inch -ID steel-coil-reinforced flexible vacuum hose to a HEPA filter, which removes any particles from the flow.
-
Plant Maintenance Product | Flexaust's Genesis FLX Plus vacuum hose moves smoothly over rough surfaces | Plant Services
Designed to move smoothly over rough surfaces and operate under full vacuum, this abrasion-resistant, wet-and-dry vacuum hose resists most chemicals and detergents. Featuring a smooth interior for efficient flow, Flexaust Genesis FLX Plus operates over a -40° to 140°F range and comes in 1.5 - and 2- inch I.D. sizes in standard 25- and 50-foot lengths.
-
Equipment: DV-M2 Industrial Dry Vacuum
The DV-M2 industrial dry vacuum uses 21.53 square feet of filter material that is pulled … It has two heavy-duty motors, a detachable roll-out collection tank, an external filter shaker, a reusable three-micron pocket filter, a tool basket and 1.5 -, two- or three- inch hoses .
Indicates content that may require registration and/or purchase.