-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Polymer Capacitors. This listing
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP TANT 10UF 10% 16V 6032 / 10 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 2Ohm @ 100kHz Product overview: PCT10/16CK from Nemco is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: ODG (Origin Data Global)
Description: 10uF 16V 10Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 16V 2Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, +75, -10%, AXIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 1UF, 16V 10%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:90mA; Product Length:3.2mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC 10UF 16V 20%, SMD; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Life Time @ Temperature:1000 hours @ 105°C; Height:5.2mm; Diameter:4mm; Capacitor Terminals:SMD; ESR:33.15ohm RoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: KEMET 10µF 350V dc Aluminium Electrolytic Capacitor, Through Hole 10 x 15mm +85°C 10mm 5mm 15mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 C
-
Capacitors - Aluminum Electrolytic Capacitor 10000Uf, 16V, 10%, Axial; Capacitance Vishay -- 44F2321Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 10%, AXIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 10UF 16V 10%,TR
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 400V ±20% 85mA@120kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 1.0UF 16V 10%,TR,TR
-
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Type: Fixed
- Technology: Monolithic / Single Layer
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 10UF 16V Y5V 1206 10¦F 16V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.063"" (1.60mm) - - Digi-Reel«
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 16 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Description: CAP ALUM 470UF 20% 16V SMD
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: /b Capacitance Range: 0.1uF - 1000uF Voltage Range: 2.5 - 50V Tolerance: ±10% & ± 20% Case Size: A,B,C,D,X & E Low Profile Case Size: R, S, T, U & V Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit
-
Supplier: DigiKey
Description: 150µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 360 milliohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: –55 °C to +105 °C, Low Impedance SMT Aluminum Electrolytic Capacitors 100µF 10V
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 4700pf 10000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 470UF 20% 16V SMD
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Capacitors - CAP CER 10UF 16V 10% X5R 1206 10¦F 16V ¦10% X5R Surface Mount MLCC -- CC1206KKX5R7BB106Supplier: ASAP Semiconductor LLC
Description: CAP CER 10UF 16V 10% X5R 1206 10¦F 16V ¦10% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.071"" (1.80mm) - - Digi-Reel«
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 16V Y5V 0805 1.0¦F 16V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 16 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777741-AHA227M10X16T-F Series: AHA Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180837-NRSZ101M10V5X11F Termination: Radial Voltage Rating: 10 V Voltage: 10 V Capacitance: 100 µF Tolerance: 20 % Leakage Current: 10 µA ESR
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Capacitors - CAP CER 1UF 16V 10% X5R 0603 1.0¦F 16V ¦10% X5R Surface Mount MLCC -- CC0603KRX5R7BB105Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 16V 10% X5R 0603 1.0¦F 16V ¦10% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.035"" (0.90mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Microchip Technology, Inc.
Description: (VCC for LVPECL) applications) via a 0.01µF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features Faster version of the SY10EL16V Guaranteed AC performance over temperature and supply voltage: DC to 3GHz clock
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 745519-ECST1CX106R 10UF 16V Manufacturer Homepage: www.panasonic.com/industrial/ RoHS State: Request Verification Reference case: B Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status:
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.