-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 400V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 12 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 10UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: 10uF 400V ±20% Plugin,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR FILM, 10UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 400V ±20% 145mA@100kHz Plugin,D8xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 400V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):400V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Utmel Electronic Limited
Description: MPW Series 400 V 0.022 uF ±10 % Axial Metallized Polypropylene Film Capacitor
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 220 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR ALUMINUM ELECT 400F 2.7V, 10%, RADIAL; Capacitance:400F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 10%; Lead Spacing:22.5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.012ohm RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 0.0002 microF
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.22UF 10% 400VDC SMD
- Capacitance Range: 0.22000000000000003 microF
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: DigiKey
Description: 0.047µF Film Capacitor 200V 400V Polyester, Metallized Radial
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038148-F161ZS334K400V Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
- Technology: Film Capacitors
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR PP FILM 4.7UF, 400V, 10%, AXIAL
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.068µF 400V
- Capacitance Range: 0.068 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors .0047uF 10% 400volts
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 220 volts
-
Supplier: Allied Electronics, Inc.
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; METALLIZED POLYPROPY; CAP.68UF; TOL +-10%; AXIAL; 400V
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.068UF 10% 400VDC RAD
- Capacitance Range: 0.068 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V ±10% CASE-P-2012 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Capacitance Type: Fixed
-
Description: CAP ALUM 10UF 20% 400V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Polyester Metallized;Cap 1000pF;Tol 10%;Vol-Rtg 400 VDC;Radial
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 10UF 20% 400V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Rubycon Win Source Part Number: 1329088-400BXC10MEFC10X16 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Description: CAP FILM 0.022UF 10% 400VDC RAD
- Capacitance Range: 0.022 microF
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Richardson RFPD
Description: The Type 167/184 series radial lead metallized polyester box capacitors are available in bulk (Type 167) or on ammo pack or radial tape and reel (Type 184). These capacitors are constructed in rugged rectangular plastic cases and all come with 7.5 mm (0.3"") lead spacing. They are good
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 911313-ALC10C471EE400 Series: ALC10 Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 258mOhm @ 100Hz 18000 Hrs @ 85°C Package: Box Package: Radial, Can - Snap-In - 4 Lead Mounting:
- Operating Temperature: -40 to 85 C
- Mounting Style: Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.