-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors.
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Capacitor, Ceramic, Chip, General Purpose, 10uF, 6.3V, ±20%, X5R, 0402 (1005 mm), 0.098"T, -55º ~ +85ºC, 7" Reel/2mm pitch Product overview: JMK105CBJ106MV-F from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing,
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
- Operating Temperature: -55 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 uF, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10 uF, 6.3 V,
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: 100uF 10V 90mA@120Hz ±20% SMD,D6.3xL6mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC0603KRX7R6BB184 - SMD Multilayer Ceramic Capacitor, 0.18 µF, 10 V, 0603 [1608 Metric], ± 10%, X7R, CC Series
- Capacitance Range: 0.18 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 100V ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 6V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 10UF, 6.3V, RADIAL 10%; Capacitance:10µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case /
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 6.3V ±10% CASE-P-2012 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 10UF, 6.3V, RADIAL 10%; Capacitance:10µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 3.3UF, 6V, AXIAL 10%; Capacitance:3.3µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 10UF 6.3V Y5V 0805 10¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 330µF Conformal Coated Tantalum Capacitors 6.3V Radial
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 1000UF 20% 6.3V SMD
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169978-NACE330M35V6.3X6.3TR13F Voltage Rating: 35 V Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6.04 Ω Ripple Current: 60 mA
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3.3UF 10V Y5V 0805 3.3¦F 10V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.049"" (1.25mm) - - Digi-Reel«
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): EMVY500ADA470MF80G; NACZ470M50V6.3X8TR13F; NACX470M16V 6.3X5.5TR13F; EMVH250ADA470MF80G; EMVH250ADA470MH63G; 35TXV47M6.3X8NACZ470M6.3V 5X6.3TR13F; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 6µF 1000V
- Capacitance Range: 6 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: TPS Series Tantalum Chip Capacitors, ± 10% Tolerance, 6% (Max.) Dissipation Factor TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 330UF 10% 6.3V RADIAL
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 6.3V Y5V 0402 1.0¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 330UF 10% 6.3V RADIAL
- Capacitance Range: 330 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Allied Electronics, Inc.
Description: capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR;CERAMIC;CAP; 10.0UF ;TOL+10%;SMD; VOL-RTG 6.3V; HIGH CAP,TR
-
Supplier: Allied Electronics, Inc.
Description: capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035194-199D686X9025F6V1E3 Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 199D Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.748" (19.00mm) Standard Package: 100 Capacitance: 68 µF Tolerance:
- Capacitance Range: 68 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Description: CAP TANT 33UF 10% 35V RADIAL
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992757-NACEW100M100V6.3X8TR13F Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 16.6 Ω
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.